-
Supplier: Columbia Steel Casting Co., Inc.
Description: Feed Tubes, Feed Disks, Table Liners, Outer Table Liners, Upper Tub Liners, Lower Tub Liners, and Pedestal Skirt Liners. HSI Blow Bars Columbia produces many Blow Bar designs for cement and aggregate plants. Primary Horizontal Shaft Impactor Blow Bars in our
-
Supplier: igus® inc.
Description: in combination with stainless steel or hard chrome plated steel shafts
- Outside Diameter: 0.5934 to 1.6558 inch
- Length: 1.22 to 2.953 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: Larson Electronics LLC
Description: for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt
-
-
Supplier: Larson Electronics LLC
Description: elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle:
-
Supplier: General Carbide Corporation
Description: specifications If you need carbide blanks, preforms, finished assemblies, or finished steel tooling, General Carbide can supply you with: Rollers & Slippers Adapters Bed & Guide Plates Bed & Carbide Runners Bridge Assemblies Cheek Plates & Bars Cutoff, Depalletor, Guillotine Side
- Function: Abrasion / Sliding Wear, Impact Protection
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Construction
- Features: Wear Plate / Strip / Part
-
Supplier: Oerlikon Metco
Description: head operation The gun shaft is available in various lengths Angled gun shaft option sprays at a 20° angle Highly efficient deposition and powder throughput reduces operating costs Shaft lengths options 650 mm (25.3 in) 450 mm (17.5 in) 250 mm (9.75 in)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Valve Type: Butterfly Valves
-
Supplier: FLSmidth
Description: grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. With multiple
-
Supplier: FLSmidth
Description: tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications. The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the liners from
-
Supplier: LS Industries
Description: cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Cornell Pump Company
Description: pump-end construction Thick cross-sections for abrasive wear and high operating pressures Front adjustable wear plate to regain lost efficiency while in service Replaceable suction liner and wear plates at point of maximum wear Hardness rating > 650BHN provides better wear
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9,000 GPM
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Serfilco, Ltd.
Description: proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles,
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles,
- Pump Type: Centrifugal Pumps
-
Supplier: ESAB Welding and Cutting Products
Description: stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production -
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: Serfilco, Ltd.
Description: vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing
-
Supplier: Serfilco, Ltd.
Description: vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump bearings, spindles, bushings and liners, resulting in a chemical duty pump which can run dry indefinitely, providing
-
Supplier: FLSmidth
Description: centred load to the consecutive conveyor. It also reduces wear from abrasive materials in the inlet box. Well-designed discharge section to impress The discharge casing has hollow shaft gears, which hang on the pulley shaft and is supported directly by the main frame. This means it
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Tube Rod Pin Shaft ZrO2 Zirconia Ceramic ring, flange , Zirconia Bezel watch ring Zirconia plunger, piston ZrO2 Zirconia ceramic washer, wafer , spacer Zirconia Ceramic Substrate Sheet Zirconia ceramic blade Zirconia ceramic plate, Zirconia block Zro2 Zirconia ceramic tube,
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: Caterpillar Oil & Gas
Description: Lube System Air or electric motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard
- Horse Power: 3,550 to 3,785 HP
- Displacement: 254.45812576654603 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: electric motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Practical Tunnel Construction
… 230 – 237 defined, 223 stability of, 230 test of, 253 types of, 223, 228 – 230 viscosity of, 230 Grouted rock bolts, 203 – 207 Grouting, 223 – 270 backfilling, 253 – 257 behind shaft liner plates , 288 chemical grout, 230 …
-
States > Illinois > State > Register > 2015 > 11/20/2015
Consists of earth and rock excavation for tunnels, and construction of liner plate shafts , steel sheeted shafts and wood sheeted shafts.
-
States > Illinois > State > Register > 2006 > [28 IL Register 602] 06/02/2006
DEPARTMENT OF TRANSPORTATION NOTICE OF PROPOSED AMENDMENTS 36 − TUNNEL EXCAVATION Consists of earth and rock excavation for tunnels, and construction of liner plate shafts , steel sheeted shafts and wood sheeted shafts.
-
States > Illinois > State > Register > 2006 > [28 IL Register 1013] 10/13/2006
DEPARTMENT OF TRANSPORTATION NOTICE OF ADOPTED AMENDMENTS 36 − TUNNEL EXCAVATION Consists of earth and rock excavation for tunnels, and construction of liner plate shafts , steel sheeted shafts and wood sheeted shafts.
-
States > Illinois > State > Register > 2008 > [30 IL Register 201] 02/01/2008
Consists of earth and rock excavation for tunnels, and construction of liner plate shafts , steel sheeted shafts and wood sheeted shafts.
Indicates content that may require registration and/or purchase.