Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GN Solids control Co., Ltd.
Description: Features & Benefits of GN Linear Motion Shale Shaker: Patent shale shaker deck angle adjustable while working, mechanical deck angle adjustment with reliable performance. Patent tighten rubber sealing for shale shaker deck and screen, long life and easy replacement. Shale
-
Description: The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40°C. It has been designed to handle up to nine 96-well plates and to fit into a small bench
- Frequency Range: 400 to 1,400 rpm
- Temperature Range: 14.000000000000002 to 40 C
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: BEING Scientific Inc.
Description: accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BS series shakers will provide many
- Frequency Range: 40 to 250 rpm
- Maximum Load: 4 kg
- Features: Audible or Visual Alarms, Programmable, Timer
- User Interface: Digital Front Panel
-
-
Supplier: Thermotron Industries
Description: Thermotron Electrodynamic Large Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and
- Peak Sinusoidal Force: 12,000 lbs
- Frequency Range: 5 to 2,750 Hz
- Displacement: 2 inch
- Peak Acceleration: 88 to 120 g
-
Supplier: BEING Scientific Inc.
Description: available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will
- Frequency Range: 40 to 300 rpm
- Temperature Range: 25 to 50 C
- Maximum Load: 9 kg
- Features: Audible or Visual Alarms, Programmable
-
Supplier: Spectral Dynamics, Inc.
Description: JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control
- Output Dynamic Range: 90 dB
- Output Channels: 1, 16, 2, 4, 6, 8
- DAC Size: 16 bit
- Test Type: Classical Shock, Random, Shock Response Spectrum (SRS), Sine
-
Supplier: DynaTronic Corporation
Description: modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum setup time.
- Frequency Range: 4,000 Hz
- Displacement: 0.393701 inch
- Applications: Modal Excitation Source
-
Supplier: DynaTronic Corporation
Description: (VENZO 880) Power: 90~280VAC(50~60Hz) Enclosure Rating: IP54 PC Connection: high-speed standard Ethernet interface Anti-vibration Performance: 10-60 Hz @ 0.15 mm peak;60-150 Hz @ 2 gn, conform to IEC-68-2-6; Anti-impact Performance: 10 gn for 16 ms,conform to IEC-68-2-29 In Accordance
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2
- DAC Size: 24 bit
-
Supplier: Thermotron Industries
Description: Thermotron’s WinVCS II Controller is made specifically for use with an electrodynamic vibration shaker and vibration test system. It is designed in-house by Thermotron software and hardware engineers and offers vibration control and analysis for accurate sine, random, shock, resonant search
- Output Frequency Range: 0 to 3,000 Hz
- Output Channels: 1, 8
- DAC Size: 16 bit
- Test Type: Classical Shock, Random, Random on Random, Sine, Sine Dwell, Sine on Random
-
Supplier: Spectral Dynamics, Inc.
Description: auto-centering pneumatic load support system is available to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-22000-19 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction
- Peak Sinusoidal Force: 22,050 lbs
- Frequency Range: 5 to 2,500 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 120 g
-
Supplier: SAE International
Description: This paper documents a simple theoretical analysis and an experimental performance comparison of the advantages of an 8-post shaker rig relative to a conventional 7-post shaker rig. A simple static model describing the chassis roll and warp characteristics is first presented to
-
Supplier: Spectral Dynamics, Inc.
Description: system consists of a model SD-660-6 shaker and is driven by the Model DA-3 power amplifier and a 0.75 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and
- Peak Sinusoidal Force: 661.5 lbs
- Frequency Range: 4,000 Hz
- Displacement: 1.4960638 inch
- Peak Acceleration: 100 g
-
Supplier: Spectral Dynamics, Inc.
Description: The system consists of a model SD-11000-17 shaker and is driven by the Model DA-50 power amplifier and a 30 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power
- Peak Sinusoidal Force: 11,025 lbs
- Frequency Range: 2,700 Hz
- Displacement: 2.0078751 to 3.00000162 inch
- Peak Acceleration: 100 g
-
Supplier: Gilson Company, Inc.
Description: based on material type. The wide range of user-controlled performance options means the SS-10 is suitable for a variety of materials. Pharmaceuticals, powders and many other granular materials are efficiently sized on this shaker. The three-dimensional sieving action evenly distributes
-
Supplier: Cole-Parmer
Description: exchange of solvents when staining and destaining gels and ensures lower background blotting. | The lightweight and extremely quiet shaker has strong suction feet for load stability. Trouble free construction contains no belts or pulleys, keeping it simple and durable. High quality shunt
- Frequency Range: 125 rpm
- Maximum Load: 9.070294784580499 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: Cole-Parmer
Description: exchange of solvents when staining and destaining gels and ensures lower background blotting. | The lightweight and extremely quiet shaker has strong suction feet for load stability. Trouble free construction contains no belts or pulleys, keeping it simple and durable. High quality shunt
- Frequency Range: 125 rpm
- Maximum Load: 9.070294784580499 kg
- Operating Temperature: 104 F
- Motion: Orbital
-
Supplier: SAE International
Description: optima of the cost function which considers the ride comfort and road holding performance of the full vehicle is determined through discrete optimization with Genetic Algorithm (GA). The performance analysis of the controller is performed by evaluating the Rule-Optimized controller
-
Supplier: SAE International
Description: for full vehicle tests and multi-axis shaker tables for component tests. Hybrid simulation combines physical and virtual components, inputs and constraints to create a composite simulation system. Hybrid simulation enables the hard to model components to be tested in the lab. As a result, it
-
Supplier: SAE International
Description: One popular complement to track testing that successful race teams use to better understand their vehicle's behavior is dynamic shaker rig testing. Compared to track testing, rig testing is more repeatable, costs less, and can be conducted around the clock. While rig testing certainly is an
-
Supplier: Crystal Instruments
Description: Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 - 1024
- Output Dynamic Range: 100 dB
- Output Channels: 2, 8
- DAC Size: 24 bit
- Test Type: Classical Shock, Random, Random on Random, Sine, Sine on Random
-
Supplier: ECON Technologies Co.,Ltd
Description: communication interface (9408 series only) ・Highly integrated input channels, voltage, charge, IEPE and TEDS input support ・Improved user experience with high reliability and control performance ・Supports vibration control from single axis to multi-point, 3 axes with 3 degrees of freedom, 3
- Output Dynamic Range: 120 dB
- Output Frequency Range: 20,000 Hz
- Output Channels: 1, 8
- Test Type: Classical Shock, Random, Sine, Sine on Random
-
Supplier: Glas-Col, LLC
Description: operation. This mixer has all the same performance features as our standard mixers. Operation by the contact closure runs the mixer at the programmed speed and the unit homes when the contact is open if activated. Add a thermal block for heating and cooling.
- Frequency Range: 100 to 1,000 rpm
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: GN Solids control Co., Ltd.
Description: mechanical deck angle adjustment with reliable performance. Patent tighten rubber sealing for mud cleaner shaker deck and screen for fine screen Shaker bottom deck made from Stainless Steel for long service life. Heat treatment on complete shaker deck for High G force
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: performance of the external cooler (not included with CERTOMAT® HK!). The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width
- Chamber Capacity: 4.626220102345826 cubic feet
- Temperature Range: 10 to 60 C
- Temperature Control Accuracy: 2 to 5 (+/- C)
- Operating Temperature: 50 to 95 F
-
Description: electromagnetic vibration testing machine is dedicated to high quality, high performance and high reliability, precision and accuracy, and convenient operation. It is a test platform that meets all kinds of test specifications, and can be executed including IEC, MIL-STD, JIS, ASTM and other
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Description: acceleration/fixed amplitude. Equipment through continuous failure to run 3 months of testing, stable performance, reliable quality.
- Peak Sinusoidal Force: 674.4 to 6,744 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: National Oilwell Varco
Description: Shale Shaker Screens NOV manufactures screens for BRANDT™ shale shakers, which include the COBRA™, VSM™ and LCM Series shakers. Replacement screens are also manufactured for competitor equipment. Replacement screens for competitor shale shakers combine proven mesh
- Features: Other
- Applications: Sieve / Bulk Material Classification
-
Supplier: Biochrom, Ltd.
Description: performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure standard 10mm cuvettes.
- Wavelength Range: 190 to 1,000 nm
- Accuracy: 1.5 (+/- %)
- Response Time: 18 seconds
- Microplate Capacity: 96
-
Supplier: Chevron Lubricants
Description: Ulti-Plex Greases EP are multipurpose, high performance greases specially formulated for extreme pressure bearing applications operating under high and low temperature conditions. They are ideal for a wide variety of applications, including pins and bushings on buckets and loaders,
- Applications: Bearings, Marine
- Features: EP (Extreme Pressure / Active), Specialty
-
Supplier: Biochrom, Ltd.
Description: microplates The Biochrom Anthos Fluido 2 Microplate Washer is a top-loading instrument ideal for both absorbance and luminescence microplate-based assays. The liquid handling and dispensing capability along with software control give optimal washing performance and ease of use. Both 8 and
- Dispense Precision: 5 %
- Dispense Volume: 50 to 2,000.0000000000002 µl
- Residual Volume: 1 µl
- Microplate Capacity: 384, 96
-
Supplier: ECON Technologies Co.,Ltd
Description: The VSA series comprises high-performance, low-power amplifiers that deliver up to 1,000 VA of output with 95% energy conversion efficiency. Operating across a wide frequency range of 0.1 Hz to 10,000 Hz, they are compatible with a variety of miniature shakers and exciters. An
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Motors-Actuators Dexter magnetic technology for the motor / VCM market delivers the ability to push the limits on miniaturization, efficiency and performance. Many of the designs we have created enable our customers to achieve extreme performance in devices such as a wire bonding
- Industrial Magnets: Magnetic Assembly
-
Supplier: Tele-Communication, Inc.
Description: Additional Microphones for expandable device When business leaders get together for a conference call in which million-dollar transactions can hang in the balance, crystal clear communication is a must. That's why so many of today's shakers and movers turn to Polycom's high-quality extension
-
Supplier: Nilfisk Industrial Vacuums
Description: like an electronic keypad with LED indicators that monitor the performance of the main and HEPA filters. Standard features of the S2 include a manual filter shaker to quickly clean the main filter, an oversized handle for easy push/pull transport, accessory storage tray, cable holder
- Airflow: 180 to 198 SCFM
- Vacuum Pressure: 71.49999999999999 to 83.1 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Element Materials Technology
Description: control systems for our electrodynamic and hydrodynamic shakers Acceleration Testing Shock Testing Pyrotechnic Shock Simulation (Pyro shock Testing) Field Data Acquisition Structural Testing and Fatigue Testing
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
Find Suppliers by Category Top
Featured Products Top
-
When one of the world’s leading potash producers in the Middle East faced a challenge in meeting strict product quality requirements, they turned to Triple/S Dynamics’ Texas Shaker for a proven, high-performance screening solution. The customer needed to process 750 metric (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
without investing in oversized systems. The VE Series Precision Mini Shaker System is specifically developed to solve this problem. Built on years of vibration engineering experience, the system combines advanced structural design and high-performance materials (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Traditional air-cooled shakers often struggle with heat accumulation, noise, and reduced performance during extended tests—especially in high-force or large payload applications. The EDH Series Water-Cooled Shaker is engineered to (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
thermal stability. Traditional air-cooled systems may struggle to maintain stable performance during long-duration or high-power tests. The EDH Series Water-Cooled Electrodynamic Shaker System is designed to meet these challenges. With a force range from (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
methods to evaluate performance, identify weaknesses, and optimize designs at an early development stage. However, conventional vibration systems can be oversized, expensive, and difficult to install when testing small specimens or conducting research (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
developed specifically to address this challenge, providing accurate, stable, and wide-band vibration performance in a compact form factor. The system integrates a miniature vibration shaker, digital power amplifier, vibration controller, sensors, and PC (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
cooling and robust mechanical performance for long-duration operation. The EDH Series Water-Cooled Shaker is designed for these high-demand testing environments. With 80–200 kN excitation (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
As electronic devices, sensors, and precision components continue to shrink in size, engineers face increasing challenges in accurately evaluating their vibration performance and structural behavior. Large vibration systems are often oversized, costly, and (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
An Advanced Sine Control Algorithm Control System Dynamic Range
Choosing a digital Shaker Control system to operate with either an electrodynamic or hydraulic shaker,. requires careful consideration of a number of issues. In addition to cost, the two most important factors for. a customer to evaluate are safety and performance. Obviously, a system that does
More Information Top
-
Criticality Testing of Drilling-Fluid Solids-Control Equipment
Three main areas of shaker performance were tested—capacity and filtration efficiency, operation and mainte- nance friendliness, as well as HVAC and WE.
-
Topics in Dynamics of Civil Structures, Volume 4
The performance of the amplifier also impacts the shaker performance .
-
A New Fluid Management System and Methods for Improving Filtration and Reducing Waste Volume, Introducing a Step Change in Health and Safety in the Mud Process...
The most important drilling fluid rheological properties for determining the shaker performance include viscosity profile, gel formation and extensional viscosity.
-
Optimised solids control in arctic environments
The most important drilling fluid rheological properties for determining the shaker performance include viscosity profile, gel formation and extensional viscosity.
-
Optimized Performance by the Use of Rotating Separators as an Alternative to Shale Shakers
Lal, M. and Hoberock, L.L.: “Solids-Conveyance Dynamics and Shaker Performance ”, SPE Drilling Engineering, vol.
-
Shaker Screen Characterization Through Image Analysis
Lal, M., and Hoberock, L. L.: "Solids Conveyance Dynamics and Shaker Performance ," SPE 14389, presented at the Annual Technical Conference of the Society of Petroleum Engineers, September, 1985.
-
JOINT-INDUSTRY PARTNERSHIP TO DEVELOP A HOLLOW SPHERE DUAL-GRADIENT DRILLING SYSTEM
Effect of Flow Rate on Shaker Performance ...............................................53 .
-
The honey bee shaking signal: function and design of a modulatory communication signal
I used colony C (4 000±5 000 bees) for these comparisons and examined the frequency with which shakers performed the 11 behaviors listed above.
-
Topics in Modal Analysis, Volume 10
2001) Understanding the physics of electrodynamic shaker performance .
-
Solids Control Device Optimised For Proper Occupational Hygiene
The most important drilling fluid rheological properties for determining the shaker performance include viscosity profile, gel formation and extensional viscosity.
Indicates content that may require registration and/or purchase.