Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BITZER US, Inc.
Description: Compact shell and tube condensers can be optimally built into the condensing units and work at a consistently high level even over longer periods of operation. The heat exchanger pipes feature a “low fouling” profile on the coolant side and are also
- Application: Refrigeration
- Type: Surface Condenser
-
Supplier: Marlo Heat Transfer Solutions
Description: Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications include
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Description: What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice in many
- Application / Industry: Chemical Processing, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel, Steel
- Connection Options: Flange
- Features: Other
-
-
Supplier: Visual Sound, Inc.
Description: combined in this microphone. Cardioid vacuum tube microphone made in Austria Includes metal hard-shell road case, separate power supply, windscreen and shock mount ECC 83 / 12AX7 vacuum tube delivers gorgeous, 3-dimensional midrange and high-end response High SPL
- Directivity: Cardioid, Directional
-
Supplier: Alfa Laval Inc.
Description: crystallization systems, as an ethanol condenser in fuel ethanol plants and as a turbine condenser in small power plants. This is why AlfaCond has become the preferred alternative to the direct condensers and bulky indirect shell-and-tube
- Surface Area: 115 to 550 m²
- Application: Steam Power Turbine
- Type: Surface Condenser
-
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Supplier: CSA Group
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Supplier: IHS ESDU
Description: ratio of vapour mass flow rate to total mass flow rate, and nozzle pressure drop) and overall heat transfer (from the local shellside coefficient as a function of quality together with contributions from coolant, tube, and fouling). A step-by-step calculation procedure
-
Supplier: Alfa Laval Inc.
Description: configuration Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, tube pitch 35 x 30.31 mm. Standard fin spacing is 2.3 mm. Casing and framework of corrosion resistant, hot dip galvanised sheet steel. 1 to 14 axial fans (AC/EC) available in a range of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Visual Sound, Inc.
Description: AKG Acoustics, U.S. Exclusive condenser microphone with dual large diaphragm capsules is carefully handmade to provide a precious tool for recording enthusiasts. The result: Soft and full bass sound - perfect mids and silky transparency in the high end. Vintage re-creation of
-
Supplier: Alfa Laval Inc.
Description: in a vertical position. The compactness of the Alfa Laval SHE Type 2 and the fact that it is mounted vertically allows it to be installed with a very small footprint compared to the equivalent shell-and-tube unit and reduces supporting structures and piping
- Maximum Working Pressure: -14.50377 to 116.03016 psi
- Temperature Range: -148 to 752 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Alfa Laval Inc.
Description: air-cooled gas coolers provide high capacities at low power consumption and a compact footprint. Standard configuration Innovative coil design based on small diameter K65 copper tubes and corrugated aluminium fins provides excellent heat transfer. Circuiting design is fully
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Description: Titanium tube heat exchanger with a PVC shell is commonly used in swimming pool heat pumps, functioning either as an evaporator or a condenser. This configuration leverages the corrosion resistance of titanium and the durability of PVC, making it suitable for the
- Maximum Working Pressure: 72.51885 to 652.66965 psi
- Temperature Range: -58 to 302 F
- Application / Industry: Domestic Water Use
- Features: Other
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and tube
-
Supplier: Thermocold Costruzioni Srl
Description: High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • High efficiency single pass shell and
-
Supplier: IHS ESDU
Description: tubes of the same nominal outside diameter. Use of low-fin tubing will therefore usually enable the size (tube length and/or bundle diameter) and hence the weight of a condenser for a suitable duty to be reduced compared with the equivalent plain tube unit.
-
Description: withstands High Pressure and Low Temperatures Shell and Tube Heat Exchangers Flooded, Thermosyphon, and Direct Expansion Evaporators Condensers and Economizers Intercoolers and Aftercoolers Air Cooled and Evaporative Condensers
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Thermocold Costruzioni Srl
Description: High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • Double pass shell and tube
- Cooling Capacity: 644 to 1,831 kW
- Compressor Motor Horsepower: 154.393388340805 to 437.849999747751 HP
- Full Load Amperage: 357.6 to 994.5 amps
- Application: HVAC
-
Supplier: Danfoss A/S
Description: corrosion. The introduction of MicroChannel Heat Exchanger condensers, which combine resource and energy efficiency with minimal use of refrigerants, is enabling the development of leaner, greener solutions.
- Maximum Working Pressure: 652.66965 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum
- Application / Industry: HVAC
-
Supplier: Thermocold Costruzioni Srl
Description: Water multifunctional total recovery cooling and heating units with semihermetic screw compressors. • Compressors screw type. • Evaporator shell and tube type with water connections (complete of differential pressure switch and anti-freeze protection electric
-
Supplier: SWEP North America
Description: The V35 has been developed for efficient operation and excellent heat transfer. Through its optimized design and versatile construction it provides efficient solutions for many cooling applications, replacing traditional shell-and-tube and gasketed
- Liquid Flow Rate: 154 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Application / Industry: Marine / Shipboard, Refrigeration (Evaporator / Condenser)
-
Supplier: Kooltronic, Inc.
Description: various sizes, voltages, and mounting configurations. 3/8" ID X 1/2" OD PVC Drain Tube Baked Powder Finish CFC-Free R134a Refrigerant Closed-Loop Cooling Compressor Crankcase Heater Compressor Short Cycle Protector Condenser Air Filter Epoxy-Coated Condenser and
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Howden
Description: cooled condensers and plate, kettle, shell and tube, or shell and plate evaporators.
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
mechanical strength of shell-and-tube construction, PSHE provides a compact, reliable, and highly efficient solution for demanding industrial processes. The fully welded plate pack eliminates the need for gaskets, allowing operation under extreme conditions including high pressure, high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Structure The outer shell is generally made of cold-rolled steel plate with a high-temperature and corrosion-resistant coating. This design is not only aesthetically pleasing but also effectively prevents environmental factors from affecting the internal components. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Sanitary GPHE: hygienic multi-section exchangers with sanitary unions for food, beverage, dairy, and pharmaceutical processing Semi-Welded GPHE: welded refrigerant cassettes with a gasketed, openable service side for ammonia refrigeration and demanding process duties Condenser GPHE (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
project. Custom Configuration Duties: gas cooler, evaporator, and condenser Optional refrigerant distribution system Connections: male thread, female thread, refrigerant flange, solder connection, or project-specific high-pressure port (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
– which is still the most common piping material – and copper tubes were produced. As requirements for piping changed, alternative materials with various features, advantages, and benefits were considered. These attributes included corrosion resistance, water purification, ease of (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc. -
instruments, data loggers, detectors, sensors, test and measurement. CONNECT’s two case shells snap together for fast and easy assembly: no screws are required. This offers the choice of two ‘fronts’: one shell is convex – perfect for LEDs – while the other is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
, chromatography equipment and robotic equipment while allowing unrestricted access for operator interaction. The clear polycarbonate shell and horizontal sliding doors provide visibility and ergonomic access for monitoring the enclosed equipment. The AirSafe automatic safety controller maintains airflow and (read more)
Browse Industrial Enclosures Datasheets for AirClean Systems -
enabling a self-cleaning effect due to high turbulence. This makes it particularly suitable for media such as sludge, wastewater, and fluids with suspended solids. Compared to conventional shell-and-tube or plate heat exchangers, spiral heat exchangers offer superior resistance to fouling and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
, inspection, and capacity expansion. This makes GPHE an ideal solution for processes requiring frequent maintenance or future scalability. Compared to traditional shell-and-tube heat exchangers, GPHE offers significantly higher heat transfer coefficients, reduced footprint, and lower energy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
The Advantages of Tantalum and Nickel-Based Alloy Shell and Tube Heat Exchangers vs. Carbon Block Heat Exchangers in Active Pharmaceutical Intermediate Applications. Author: Lawrence J. Haubner - ©2014
Abstract: The pharmaceutical industry has traditionally used resin-impregnated graphite block heat exchangers for handling corrosive fluids in their active pharmaceutical ingredient (API) manufacturing facilities. Tantalum and high nickel alloy shell and tube condensers have emerged as a versatile
More Information Top
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 94)
[ Related Keywords : Shell tube Evaporator, Shell Tube Condenser , Heat Exchanger, Tubular HE ] .
-
Frontiers of Green Building, Materials and Civil Engineering III
Reported in one document [1], the power consumption of the pump is approximately a quarter of the combination system of tube shell condenser and cooling tower.
-
Preliminary reliability and availability analysis of the Heber geothermal binary demonstration plant. Final report
Condenser Shell Tube Accumulator .
-
http://www-pub.iaea.org/MTCD/publications/PDF/P1569_web.pdf
The turbine exhaust is condensed over water circulating in condenser tubes ( shell side).
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
3.2 Shell and Tube Condensers .
-
The Use of Water Vapor as a Refrigerant: Impact of Cycle Modifications on Commercial Viability
used to estimate the performance, size and cost of the typical shell and tube condenser that is appropriate for a 1000-ton refrigeration cycle.
-
Handbook of Petroleum Processing
In the case of the shell and tube con- denser the condensation may be produced by cooling the vapor by heat exchange with a cold process stream or by water.
-
Superconducting Super Collider silicon tracking subsystem research and development
Shell and tube condenser design .
-
Handbook of Petroleum Processing
In the case of the shell and tube condenser , the condensation may be produced by cooling the vapor by heat exchange with a cold process stream or by water.
-
Heat Transfer Applications for the Practicing Engineer
This section focuses on shell and tube condensers (see also Chapter 16) because they are so widely used in industry and have been standardized by the Tubular Exchanger Manufacturers Association (TEMA).
Indicates content that may require registration and/or purchase.