Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
-
Supplier: Hengda Electronic Factory
Description: The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 500 VA
-
Supplier: Hengda Electronic Factory
Description: It adopts high-brand silicon steel sheet to produce ring core, with low dissipation and high efficiency. Special winding process ensures high reliability of transformer. The finishing of the shell is made, the dimensions are arbitrary adjustment. Epoxy resin vacuum irrigation,
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 1,000 VA
- Features: AC, Encapsulated Transformers
- Mounting: Chassis Mount
-
Supplier: HAVE, Inc.
Description: NEUNP2CT10AA - Neutrik TS Plug with 1:10 transformer 2 pole 1/4" professional phone plug, built-in 1:10 transformer to convert balanced signals (TRS, mic) to unbalanced (TS, guitar) signals, Nickel housing, red bushing. Professional phone plug with robust metal shell and chuck
-
Supplier: HAVE, Inc.
Description: The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: NEUNP3CB - NEUTRIK NP3C-B 1/4" Stereo (TRS) Plug. Gold Plug, Black Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance:
Find Suppliers by Category Top
Featured Products Top
-
features: 1500Vrms Transformer Isolation True 3-Way Isolation Up to 160dB CMR ±0.06% Accuracy Panel or DIN Rail Mounting Options CSA Certification (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
Electronics developed the enthusiast-class iron shell potting audio transformer, is a product tailored for high-end audio equipment, effectively shielding electromagnetic interference and electromagnetic noise, is the best for high-end audio manufacturers select. Its main features are: 1. The iron shell
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
elegant. shell models to determine an effective and equivalent. complex conductivity for a particle consisting of several. layers, for example, a cell.27,28. The DEP force on a particle may be positive or negative. depending on the relationship of the applied frequency with. the particle's DEP
More Information Top
-
Voltage-time and voltage-number characteristics of insulation elements with large scale oil-immersed transformers under field-use conditions
Figure 3 shows the insulation model of a shell type transformer used for V-t and V-N characteristic measurement.
-
Zero sequence circuit of three-legged core type transformers
2) Shell type transformer and four- or five-legged core type transformer The lateral core leg(s) generally is sized to carry the flux of one phase.
-
Electric Machinery and Transformers
Shell type transformers , 204, 254 .
-
CR4 - Thread: Shell Type Transformer
Shell Type Transformer .
-
CR4 - Thread: SHELL and CORE Type Transformer
-What is the difference between SHELL TYPE transformer and CORE TYPE transformer and where each uses and which is better .
-
Induced voltage analysis with adjacent phases of the three-limb and five-limb trasnformers
(b) Shell type transformer .
-
Magnetic-Field Analysis on Winding Disposition of Transformer for Distributed High-Speed Train Applications
[3] A. M. Kashtiban, A. Vahedi, and A. Halvaei, “Investigation of winding type effect on leakage flux of single phase shell type transformer using FEM,” Proc. ICEMS, vol.
-
Transient overvoltage study and model for shell-type power transformers
naturaly greater than core-type ones, and then the part winding resonance phenomenon is lower in shell type transformer .
-
Domain structure and magnetic losses in laminated magnetic circuits upon laser treatment
Schematic distribution of the elements of the magnetic domain structure of the magnetic circuit of a laminated shell type transformer in the regions of the magnetic flux (a) oriented along the rolling direction [001] and (b) deviated from it by ±90.
-
Core lamination selection for distribution transformers based on sensitivity analysis
Fig. 1 Single-phase shell type transformer (LV low voltage, HV high voltage, H1 and H2 high voltage terminals .
Indicates content that may require registration and/or purchase.