-
Supplier: Xoxide
Description: If your hard drives are going to live outside of enclosures... at least give them some legs to stand on! This set of hard drive legs can be attached to either a single 3.5" drive or two 2.5" drives to provide circulation and shock dampening. Made from
-
Supplier: Corsair Memory
Description: Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption Traditional mechanical hard
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption Traditional mechanical hard
- Device Type: Hard Drive
-
-
Supplier: Corsair Memory
Description: Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption Traditional mechanical hard
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption Traditional mechanical hard
- Device Type: Hard Drive
-
Supplier: ZGC, Inc.
Description: Firestore FS-C HD60GB Recorder for Canon The Focus FS-C Portable DTE Recorder comes standard with a 60 GB hard drive for up to 4.5 hours of DV or 1080i HD recording time. FS-C HD 60 GB HD Recorder Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes standard
- Image Storage Capacity: 60,000 MB
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
-
Supplier: ZGC, Inc.
Description: Firestore FS-C HD100GB Recorder for Canon The Firestore FS-C Portable DTE Recorder comes standard with a 100 GB hard drive for up to 7 hours of DV or 1080i HD recording time. FS-C HD 100 GB HD Recorder Designed for Canon HDV camcorders, this Focus FS-C Portable DTE Recorder comes
- Image Storage Capacity: 100,000 MB
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, other ) Features Rack-mount Industrial Computer 12-slot ISA-bus Shock Mounted Passive Backplane 200 Mhz
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: ISA/PCI Shock Mounted Passive Backplane 200 Mhz Pentium MMX CPU Board 32MB DRAM 4.3 GB Shock Mounted Hard Disk 1.44 MB Shock Mounted Floppy Disk Two RS-232 Ports w/ 16550 Uarts Bi-directional (SPP/ECP/EPP) Parallel Port PS/2 Mouse Port 16 Level
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, other ) Features Rack-mount Flat Panel Industrial Workstation 9.4" Dual Scan LCD ( 640 x 480, 256 colors) 6-slot ISA-bus
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win95, WinNT, DOS, others ) Features Panel-mount Flat Panel Industrial Workstation 9.4" Dual Scan LCD ( 640 x 480, 256 colors) 6-slot ISA-bus
- Features: Other
-
Supplier: Nortech Engineering, Inc.
Description: Nortech's EIC Series Shoebox PC is a mini powerhouse designed for industrial environments where space may be at a premium. Available in multiple configurations from 3 to 10 ISA/PCI slots with a single board computer and shock mounted hard drive. Fully configurable to
- Computer Type: Desktop / Tower
-
Supplier: Amongo Technology Co., Ltd.
Description: The 15 inch industrial panel computer AMG-15PPC04T1 from Amongo is designed with below benefits: Industrial-grade LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; High performance processor, fast access hard drives, long-life power
- Display Size: 15.6 inch
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Aaeon Systems Inc.
Description: (Optional) Front Panel 3.5" Floppy Disk Drive Or Hard Disk Drive Bay Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1 Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard USB Port x 2 And
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD
- Features: Handheld / Portable
-
Supplier: Industrial PC, Inc.
Description: Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial
- Number of ports: 3
- Technology: PCI
-
Supplier: Industrial PC, Inc.
Description: Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial
- RAM: 32 GB
- Operating Temperature: -4 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Richardson RFPD
Description: 85°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Drop Shock: 75cm drop (3 times) onto hard wooden board|•Vibration: 1.5mm amplitude, 10Hz-60Hz, 2-3min in 3 directions (X, Y, Z axis) duration 2 hours each axis.
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ByteSpeed
Description: The Perfect Device for the Classroom The NL2 "Classmate" is a ruggedized convertible netbook that is a new, fun tool for school. It is drop-tested and has a water-resistant keyboard, featuring reinforced corners, shock mounted hard drive, a protective rubberized surface,
- Features: Laptop / Notebook
-
Supplier: Artesyn Embedded Power
Description: soldered eMMC solid state memory for additional rugged, non-volatile storage. Connectivity includes Gigabit Ethernet, USB 2.0, serial ports, SATA port and either one or two PMC/XMC site with the MVME2500 and MVME2502 respectively. A hard drive mounting kit is available for Serial ATA
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: ValueTronics International, Inc.
Description: acceleration 1.2 g rms Shock: meets EN 60068-2-27, MIL-STD-810D, 40 g shock spectrum Power supply: Power factor correction meets EN61000-3-2 Input: 100 V to 240 V (AC) ± 10%, 2.2 A to 0.15 A, 50 Hz to 60 Hz Power consumption (base unit): approx. 35 W Dimensions (W × H × D): 465 mm ×
-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3512Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD High instantaneous (burst) data-transfer rates Native command queuing SeaToolsTM diagnostic software Quiet operation Support for S.M.A.R.T.
- Capacity: 1,000 GB
- Width: 4.00000216 inch
- Length: 5.7874047 inch
- Height: 1.00000054 inch
-
Supplier: Advantech
Description: Seagate ENT 3.5" 10TB SATA3 7KRPM 256MB HDD 3.5" SATA Interface 7200 RPM spindle speed High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 10,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 400 GB
- Transfer Rate: 0.8 GB/sec
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added feature of
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
anyone looking to secure their data. This hard drive puncher requires table mounting, and with a simple pull of the lever, any hard disk is rendered inoperable. The device is engineered to ensure that sensitive information stored on hard drives is completely (read more)
Browse Knife Mills and Shredders Datasheets for U-Reach Data Solutions Inc. -
Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Drives Supports preload, damping, mounting, and axial stability. Helps engineers enhance motor performance, reduce vibration, and improve NVH in electric drive (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
electric motor. The piston action generates intermittent peak loads that transmit micro shocks and vibration to the drive train. Because of this, it is necessary to apply additional service factors to be sure the mechanical components can withstand the torque variations. But with weight and physical (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
& StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
to 40 kg. As is the case with aircraft, movement in a boat occurs in all three spatial directions. Lurching, rolling and pitching are often accompanied by some hard knocks mechanical impacts that all technical components must be able to withstand. Shock absorbing mounts can only block some of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
A harder element may be suitable, but changing hardness also changes the coupling’s characteristics. jbj Techniques can help assess the drive and specify a replacement based on the application rather than (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
elastomer spider. This simple but effective design provides reliable torque transmission while absorbing shock loads and compensating for misalignment. How They Perform The elastomer (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
: Versatile Options: Available in wire rope, spring mount, ceiling mount, and seismic mount types. Effective Shock Absorption: Includes elastomer, neoprene, pad-type, stud, plate, and roof mounts. Wide Range of Applications: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
MicroSlate MSL 3000 Series Mobile Workstation
… Mobile Module Pentium III 450 MHz standard Memory: 64 Mb of memory, 128, 256 and 512 MB available as options; 256 K integrated level II cache standard Mass storage: Ultra DMA333; 5.0 GB shock mounted hard drive standard; 12 or 18 …
-
MUSEpad: Supporting Information Accessibility Through Mobile Location-Based Technology
It also has a shock mounted hard drive to protect against accidental drops.
-
Astronomical Cybersketching
… Interfaces and connectivity: USB, IRDA, Type III PCMCIA slot (Type II PCMCIA slots Â2) Notes: One of the first tough tablet computers, the HH3 features a strong metal alloy body, rubber-sealed units, a shock - mounted hard drive , and a scratch- resistant …
-
Displays for future intermediate UAV
Designed and tested to MIL-Std- 810F standards for ruggedization, the GoBook® XR-1, with shock - mounted hard drive , is built for general boot and operating temperatures of -23°C to +60°C, vibration (514.5 C-17, C-18), water and dust intrusion …
-
UPGRADED NOTEBOOKS | Today's Trucking
Weighing 3.7 lb, it has an integrated handle for maximum portability, along with the Intel Core 2 Duo processor, up to 4GB of RAM, bright widescreen LCD, and a 160GB shock - mounted hard drive .
-
Itronix® GoBook Tablet PC
Other features include an ergonomic size and design, MIL-STD rugged in a Tablet PC, integrated wireless communication options, runs Windows XP Tablet PC applications, 40 GB shock - mounted hard drive , 933 MHz processor, die-cast magnesium case, optional carry case and …
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > PROGRAMMABLE CONTROLLERS
Many industrial PCs feature TFT flat panel displays, shock - mounted hard drives , solid-state flash hard drives with no moving parts, filtered ball-bearing cooling fans, internal temperature sensors, uninterruptible power supplies, redundant hard drives, and system control monitor cards.
-
Day Three Of The National Industrial Automation Show
The ATX version features an Intel Pentium II processor with a maximum processing speed of 450 MHz, 768 MB of RAM, and 3.5" drive bays with room for up to four shock - mounted hard drives .
-
Industrial PC - Touch Controls, Inc.
The PowerBox ATX features a Pentium II processor with a maximum processing speed of 450 MHz, RAM capacity of 768 MB and 3.5-in. drive bays with room for up to four shock - mounted hard drives .
-
Stealth Computer - Hybrid Rugged Notebook/Tablet Computer
The system's standard security features include a shock mounted removable hard drive , fingerprint recognition sensor and a TPM module.
Indicates content that may require registration and/or purchase.