-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 123B30-A2P Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton Series: 12X Type: Shortstop® For applications where the breaker has to be manually reset with the push of a button Terminals:
- Continuous Current Rating: 30 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 122A30-00M-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton For applications where the unit resets only when the power is removed.Series: 12X Type: Shortstop® SAE J553 Terminals: (2) #10-32
- Continuous Current Rating: 30 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 122A40-00M-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton For applications where the unit resets only when the power is removed.Series: 12X Type: Shortstop® SAE J553 Terminals: (2) #10-32
- Continuous Current Rating: 40 amps
-
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 122A50-00M-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton For applications where the unit resets only when the power is removed.Series: 12X Type: Shortstop® SAE J553 Terminals: (2) #10-32
- Continuous Current Rating: 50 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SERIES: ACBP-N, GRAY BODY, 10-32 STUD (SHORTSTOP STYLE), 10 AMP, 10 V, T1/10A/32 VDC, AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
-pole or three-pole versions from 1/2 amp to 100 amps. Temperature, non-temperature compensated, and thermal precision circuit breakers. Learn more (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
Power Outlet Box provides a weather-resistant connection point for RVs, campers, motorhomes, EV charging equipment, and other high-power applications. The enclosure integrates a NEMA 14-50R receptacle with a pre-installed 50A double-pole circuit breaker, helping simplify field installation while (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
The DG12 and the DG11 feature a recessed 2-pole ON/OFF rocker switch circuit breaker with 1- or 2-pole overcurrent protection. Various colors and markings for both illuminated and non-illuminated switches are available. Current ratings range from 0.05 A to 15 A. The IP67 unit (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing water. They are IEC rated up to 10 A at 250 VAC and UL/CSA rated up to 15 A at (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
Primary and secondary over voltage and over current Output electronic circuit breaker Built in fault data recorder Power On Self-Test (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
and offers even more user services with ingenuity by means of function modules. These power supplies conform to UL 508, CSA C22.2 No 60950-1 standards. The GB2CD16, GB2CD12, GB2CB07, GB2CD07, GB2DB07, GB2CS07, GB2CB06, GB2CD06, GB2DB06, and GB2CS06 thermal-magnetic circuit breakers are recommended (read more)
Browse Power Supplies Datasheets for DigiKey -
-throw switch. While unlighted switches are the most common, they can be either lighted or unlighted. Circuit Protection Circuit protection takes the form of a circuit breaker or a fuse. Both provide current protection to the equipment, reducing the possibility that a short circuit (read more)
Browse Power Entry Modules Datasheets for Interpower
More Information Top
-
ECLS and ECMO
Sometimes, the cannula is displayed in stop against the inter -atrial septum and has then to be … … discharge of left cavities will be connected to the venous line of the circuit of ECMO (branching … … it will be necessary, because the EC - 145 doesn't have that of converter 12V -220V allowing their … To verify branchings and safety: electrical O clutch on inverter ;• switch at the rear on "One" …
Indicates content that may require registration and/or purchase.