Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: AM60009N118 SHOT PIN
-
Supplier: Progressive Surface
Description: This is a robotic shot peening machine for large diesel engine crankshafts. The shot peening cabinet is 17 feet long and has an angled sliding door which permits crankshaft loading from overhead. Parts are supported in the machine between a headstock and tailstock. The headstock has a
- Features: Shot Peening
-
Supplier: Progressive Surface
Description: This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check and load diesel heads into the peening cabinet. Special pins mask off the valve and injector
- Features: Shot Peening
-
-
Supplier: DME Company
Description: DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The E-Series provides an extra .25" extra
-
Supplier: Littelfuse, Inc.
Description: The TDS Series combines accurate digital circuitry with isolated, 10A rated, DPDT or SPDT relay contacts in an 8 or 11-pin plug-in package. The TDS Series features DIP switch selectable time delays ranging from 0.1s to 10,230s in three ranges. The TDS Series is the product of choice for
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Allied Electronics, Inc.
Description: single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12
-
Supplier: Newark, An Avnet Company
Description: Triggered interval-on, triggered one-shot, time delay relay, solid state analog circuitry, DPDT, 10 amperes, 11-pin spade terminals, knob adjustable
-
Supplier: Newark, An Avnet Company
Description: Triggered interval-on, triggered one-shot, time delay relay, solid state analog circuitry, DPDT, 10 amperes, 11-pin octal plug-in, knob adjustable
-
Supplier: Allied Electronics, Inc.
Description: The CI Series has solid state analog circuitry with DPDT relay output. One-shot, interval-on timing mode. Timing Selection: Knob adjustable potentiometer or fixed. UL File #E96739(M). CSA File #LR62586. Contact Rating: 10 A @ 240 VAC res. Operating Temperature Range: –45°C to +70°C. Mounting:
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-10SA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Solid State Relays - InPower VCM-05-60SA One Shot Solid State Relay, 0-60 Secnds, 12VDC/15A -- 75546Supplier: Waytek, Inc.
Description: InPower VCM-05-60SA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
-
Supplier: Radwell International
Description: CONNECTOR GROUNDING ROD 5/8INCH ONE SHOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies PIN SHOT
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools PIN, SHOT
-
Supplier: RS Components, Ltd.
Description: ac Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Delay One Shot, Flicker OFF Start, Flicker ON Start Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal
- Minimum Time Interval: 0 seconds
- Maximum Time Interval: 9,999 hours
- Function Type: Multi Function
- Timer Type: One-shot
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: Fork Family Specific Supply Voltage: 12 to 30 VDC Polarity Protected Current
- Operating Temperature: 24.8 to 122 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Body Shape: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Radwell International
Description: 16290 - MULTI-BEAM: LOGIC MODULE; RANGE:DEPENDS ON SENSOR; INPUT: ON POWER BLOCK; FUNCTION: ONE-SHOT (RETRIGGERABLE); INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • RED = 660nm CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Radwell International
Description: LOGIC MODULE, MULTI-BEAM, RANGE DEPENDS ON SENSOR, INPUT ON POWER BLOCK, ONE-SHOT FUNCTION, NON-RETRIGGERABLE, INTERCONNECTING PINS, (16293). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: TIMER, ON DELAY - OFF DELAY - INTERVAL ON - ONE SHOT - REPEAT CYCLE, 0.1 TO 72 MINUTE MULTI-RANGE, 115 VAC/VDC INPUT VOLTAGE, 11-PIN BASE, SOCKET MOUNT, (SOCKET #SR3P-05). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield
- Receiver Rise Time: 3,000 ns
- Bandwidth: 0 to 0.125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield
- Receiver Rise Time: 3,000 ns
- Bandwidth: 0 to 0.125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: PHD, Inc.
Description: or shot peening devices. Benefits Ideal for shot pin applications. Shock pad options reduce noise and minimize end of stroke shock. Simple construction for easy field maintenance. Large rod bearing area ensures high side load capacity. Next day delivery. Advantages Available in
-
Supplier: Littelfuse, Inc.
Description: OperationA six position slide switch selects delay-on-make, interval, single shot, recycling (ON time first, Equal Recycle Delays), delay-on-break, and retriggerable single shot. 8-pin DPDT base wiring is limited to delay-on-make, interval, and recycling functions. All six
- Features: Other, Visual Indicator
- Mounting: Socket or Plug-in Style
-
Supplier: Macromatic Industrial Controls, Inc.
Description: Industry-standard 8 pin octal sockets, low profile knob
- Minimum Time Interval: 0.5 seconds
- Maximum Time Interval: 0.00416666666666667 hours
- Number of Contacts: 8
- Operating Temperature: 32 to 140 F
-
Supplier: Sardello, Inc.
Description: · Blast Cleaning, shot/glass/sand · Burn-off/Thermal Cleaning · Aqueous Submerge Tanks · Degreasing including Vapor · Pressure/Spray Washing · Mass Finishing, tumble/vibratory · Crack Detection including MPI · Large and Small Bore Honing · Surface and Valve Grinding · Coating Removal and
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Deburring / Deflashing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Peening, Sanding / Grinding
- Materials: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Services: Inspection / Monitoring, Refinishing
- Features: North America, Northeast US Only, United States Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket. Time range 0.05 s to 300 h Knob selection of time range Knob adjustable time setting Knob selection of operating
- Minimum Time Setting: 0.01999999999999998 seconds
- Maximum Time Setting: 300 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
Find Suppliers by Category Top
Featured Products Top
-
One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
APSX Test Plaque Mold (3-Thickness) This mold comes with the bushings and pins installed. It uses four shoulder bolts on the left and the claws on the right side. Bolts and claws are included. Dial in your APSX-PIM V3 process fast with a dedicated (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC
Conduct Research Top
-
Small Hole Shot Peening Applications
Describes a variety of methods for shot peening holes including quadrant peening, flapper peening, deflector pin peening and rotary lance peening.
-
Injection Molding 101
of the mold and the next shot. Once the shot is ready, a valve is opened at the nozzle and the melt is quickly injected into the mold. This part of the process only takes a few seconds. As the melt enters the cavity, the displaced air is vented out through the holes for the ejection pins and along the parting
More Information Top
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Over affected forms and changes of place of the retina elements of light and darkness
> Totzhaut of the frog to distinguish, differently dutch construction, Gr0sse, Lago and Contractilit ~ t: 1. bewegiiche ball pins ; 2. lesser kugelfreie movable pin; 3. immovable .
-
Assessment of historic bridge bearings part 2, The contact problem
Specifically, the contact between ball pin and mounting socket stands in the focus of executions.
-
Evaluation of Heat Checking and Washout of Heat Resistant Superalloys and Coatings for Die inserts
Figure 61: Degradation of H13 Pin with CrN+W PVD Coating after 210 Shots ( Pin Holes and Worn off .
-
Roloff / Matek machine elements
Image 2-6 registration of mold tolerances: ball pin with straightness, roundness and profile form tolerance (surface .
-
Wundballistik
5.1.10.4 Bolzenschuss- and bolt setting devices bolt weft devices (syn. bolt weft apparatus, livestock anesthesia apparatus) belong to so-called livestock anesthesia apparatuses, by that a weft bolt by means of .
-
Roloff / Matek machine elements
Image 2-6 registration of mold tolerances: ball pin with straightness, roundness and profile form tolerance (surface .
-
Contributions to the anatomy of the retina
Several subspecies yon ball pin must be distinguished: a) such with bellied inner member and large linsenfiirmigen K ' 6rper; b) sehlankere with lesser Kiirper; c) to taper Inwardly solehe naeh which sees and here either one K of (irper yon the …
-
Investigations of impact sparks mechanically generated to the statistical igniting probability in the explosionsgefährdeten region
It is thereby about a cylinder section open to a side with inwardly lying impact lever and receiving device of the firing pin as well as inwardly lying impact plate.
Indicates content that may require registration and/or purchase.