Products/Services for Shotgun Cast Shims
-
Shims and Shim Stock - (221 companies)Last revised: December 19, 2024 Basic Information Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces of metal, plastic or other material used to fill space between objects...TypeShapeMaterial -
Cast-In Heaters - (39 companies)Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications... -
Cast Irons - (87 companies)How to Select Cast Irons. Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig iron and are mainly... -
Metal Castings and Cast Stock - (263 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Cast Coil Transformers - (36 companies)Cast coil transformers have windings that are solidly-cast in resin under a vacuum in a mold. This manufacturing process covers the transformer windings in a strong epoxy resin with a high dielectric strength. Cast coil transformers have windings... -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts...
-
Zinc and Zinc Alloys - (122 companies)How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
-
Leveling and Filling Compounds - (212 companies)Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties. Types of Leveling and Filling Compounds. There are several basic types of leveling and filling...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ExxonMobil - Polypropylene Products
Vistamaxx in cast PP film Film converters and packaging converters are creating innovative cast polypropylene (cPP) solutions with Vistamaxx TM performance polymers: improved film toughness for stronger packaging and enhanced seal performance. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Tempco Electric Heater Corporation
Custom Cast-In Heaters Used in plastics processing, food warming, semiconductor manufacturing and other industries, Cast-In Thermal Components are available in aluminum and bronze alloys and are highly customizable. Common Applications. Beverage Equipment. Blown Film Discs. Bun toasters. Die and Nozzle Heaters. Food Warming Equipment. Frying Equipment. Glue pots. Laminating Equipment. Liquid Heat Exchangers. Packaging Seal Bars. Plastic Extruder Barrels. Plastic Extrusion Dies. Platen Heaters. Silicon Wafer... (read more)Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
-
verb.exc (edu.mit.mwe2011.zip)
… sanctified sanctify sanctifies sanctify sanctifying sanctify sand-casting sand-cast sand-casts sand- cast sandbagged sandbag sandbagging … … shend shent shend shewed shew shewing shew shewn shew shews shew shied shy shies shy shikarred shikar shikarring shikar shikars shikar shillyshallied shillyshally shillyshallies shillyshally shillyshallying shillyshally shimmed shim shimmied shimmy shimmies shimmy … … shop shot shoot shotgunned shotgun shotgunning shotgun shotguns shotgun …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'shill'),(118255,'shillalah'),(118256,'shillelagh'),(118257,'shilling'),(118258,'shillyshally'),(118259,'shiloh'),(118260,' shim '),(118261,'shimchath … … 118670,'shot put'),(118671,'shot putter'),(118672,'shot tower'),(118673,'shote'),(118674,' shotgun '),(118675,'shotgun … … tree fern'),(121645,'soft water'),(121646,'soft wheat'),(121647,'soft-boiled'),(121648,'soft- cast steel'),(121649,'soft …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103779370,2,'mould%1:06:00::'). sk(103779370,3,' cast %1:06:03 … … '). sk(104140434,1,'sawdust_saloon%1:06:00::'). sk(104140539,1,'sawed-off_ shotgun %1:06:00 … … 00::'). sk(104193742,2,'shillalah%1:06:00::'). sk(104193883,1,' shim %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,1). s(103637810,2,'mould',n,4,0). s(103637810,3,' cast ',n,2 … … 0). s(103984091,1,'sawdust_saloon',n,1,1). s(103984196,1,'sawed-off_ shotgun ',n,1 … … 1,0). s(104033464,2,'shillalah',n,1,0). s(104033605,1,' shim ',n,1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… carvings caryatid casanova cascaded cascades cascaras casement casework cashiers cashmere cassavas cassette cassocks castings castaway castling castoffs … … shearing sheathed sheathes sheaving shebangs shedding shedders sheepish sheering sheerest sheeting sheikdom shelling shellacs shelters shelties shelving shepherd sheraton sherbets sheriffs sherries shetland shielded shifting shiftily shiftier shilling shimming shimmers shimmies shimmied shiniest … … shortest shortage shortcut shortens shotguns shoulder shouting shouters shoveled …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… upstream_R|2 marked_J|18 accuracy_N|9 dotted_J|2 environmental_J|1 reflection_N|14 specular_J|1 adjacent_J|6 temperature_gradient_N|3 mean_N|10 analogously_R|1 equation_N|8 viscometer_N|1 shim _N|1 fluid_N|25 cellulose_acetate_N|1 … … christmas_N|5 tissue_paper_N|2 clotheshorse_N|2 possessed_J|1 fool_J|2 overshoe_N|1 skirt_N|6 darling_N|3 dresser_N|1 apple_N|1 frame_V|10 mania_N|2 plaster_ cast _N|2 spatter_N|1 serve_up_V|1 … … backdrop_N|1 subject_matter_N|3 following_N|1 discerning_J|1 hours_N|11 struggling_J|3 family_business_N|3 allied_J|1 engraved_J|1 seal_N|3 commercial_art_N|1 thriving_J|2 palette_N|2 shotgun _N|2 watercolor_N|12 academy_N|6 …
-
noun.artifact (finlayson-gwc2014.zip)
… noun.location:Ireland,;r (a cudgel made of hardwood (usually oak or blackthorn)) } { shim , wedge,@ (a … … glass,@ (a small glass adequate to hold a single swallow of whiskey) } { shotgun , scattergun, firearm,@ … … for displaying containers filled with spices) } { spider, frying_pan,@ (a skillet made of cast iron) } { spider_web, spider's_web …
-
data.noun (edu.mit.mwe2011.zip)
… a cudgel made of hardwood (usually oak or blackthorn) 03317583 06 n 01 shim 0 001 @ … … glass adequate to hold a single swallow of whiskey 03328179 06 n 02 shotgun 0 scattergun 0 … … 01 spider 0 001 @ 02725976 n 0000 | a skillet made of cast iron 03381936 06 …
-
noun.dat (finlayson-gwc2014.zip)
… a cudgel made of hardwood (usually oak or blackthorn) 03061054 06 n 01 shim 0 001 @ … … spinning_rod 0 001 @ 02006234 n 0000 | a fishing rod designed for casting a spinning lure … … 0000 | the handle of a handgun, butt end of a rifle or shotgun , or part of …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… a cudgel made of hardwood (usually oak or blackthorn) 04033605 06 n 01 shim 0 001 @ … … glass adequate to hold a single swallow of whiskey 04045803 06 n 02 shotgun 0 scattergun 0 … @ 03275954 n 0000 | a skillet made of cast iron 04111798 06 n 02 spider_web 0 …
Indicates content that may require registration and/or purchase.