Products/Services for Shredder Liner Bolts

  • Bolts-Image
    Bolts - (1302 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...
  • Wear Strips, Wear Plates, and Wear Parts-Image
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    ...and parts requires an understanding of both application requirements and product specifications. Wear plates, wear strips and wear parts include basalt or ceramic liners which protect manufacturing machinery from abrasion or impact. These specially-designed...
  • Pipe Liners-Image
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Knife Mills and Shredders - (212 companies)
    Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials. Knife Mills and Shredders Information...
  • Bolt Tensioners-Image
    Bolt Tensioners - (44 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
  •  
    Release Liners - (115 companies)
    Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications. Release liners are materials with specialized non-stick coatings for adhesive tape...
  •  
    Protective Liners and Lining Systems - (649 companies)
    Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment. Protective liners and lining systems come in several forms. Loose or drop-in...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Crusher and Grinding Mill Wear Parts - (76 companies)
    Crusher and grinding mill wear parts include commonly-replaced components such as jaws, rolls, blades, plates, and liners for material processing equipment. Paired jaws are used in toggle or jaw crushers, powerful machines that fracture large rocks...
  •  
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire