-
Supplier: Waytek, Inc.
Description: rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB303 Spring Return Shrouded Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular
- Features: Weather Resistant / Waterproof
-
Supplier: RS Components, Ltd.
Description: Padlockable Shroud for Push button
-
Supplier: Altech Corp.
Description: E-Stop Shroud (Plastic protector)
-
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube -
Supplier: Powell Electronics, Inc.
Description: Push Button E-Stop Shroud
-
Supplier: Radwell International
Description: PUSH BUTTON EXTENDED FULL SHROUD FLUSH RED. FREE 2 YEAR RADWELL WARRANTY
- Actuator Specifications: Flush Pushbutton
-
Supplier: OTTO Controls
Description: The P5-V pushbutton gives you all the functionality of the P5 alternate action switch with the added benefit of an aluminum, security-level case and button or a stainless-steel, vandal-resistant case and button. Push and the P5-V switch turns “on.” Push again and the
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Switch Function: Alternate Contact (Push-Push)
- Features: Dustproof, Vandal Proof, Weather Resistant / Waterproof
-
Supplier: TE Connectivity
Description: Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Color : Black Connector Profile : Standard Cover Material : Stainless Steel Ejector Material : Stainless Steel Lever Material : Stainless Steel Push Button Color : Black Push
-
Supplier: Radwell International
Description: SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V DC, 2 W, CONNECTORS - 3 PIN PLUG W/ CABLE GLAND, NO INDICATOR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Plug Valves, Solenoid Valves
- Features: Threaded
-
Supplier: OTTO Controls
Description: pushbutton and housing configuration as the momentary P1 and P3 and as a bonus, the P5 requires less behind the panel space than the P1 and P3 momentary versions. Push and the P5 switch turns “on.” Push again and the P5 switch turns “off.” Positive tactile feedback is featured so the
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Switch Function: Alternate Contact (Push-Push)
- Features: Dustproof, Weather Resistant / Waterproof
-
Description: limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate
-
Description: limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate
-
Supplier: ValueTronics International, Inc.
Description: outstanding performance, durability and reliability. The 712 calibrator is a compact, lightweight, and easy to carry tool. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 712 is easy to use. It is EMI tolerant, dust and
- Environmental Properties: RTD, Thermistor, Temperature
-
Supplier: Lift Products, Inc.
Description: pack. This tugger can pull up to 1,500 lbs. and has several easy to install tugger-to-cart and cart-to-cart hitch arrangements. The Moto-Tugger also features a Quick Hitch Lift System that can hook up and disengage in a matter of seconds by a push of a button. Request Tugger Quote
-
Supplier: OneTech Group
Description: modules. Bee friendly and/or Aduino connectors. It works with all of STMicroelectronics or Microchip processors in the same board in just one peak and place hardware configuration. Menzu boards includes LEDs, push-buttons, Arduino Uno V3 and Bee connectors, relays, Smart power
- Operating Temperature: -40 to 185 F
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation