-
Supplier: Acme Chip Technology Co., Limited
Description: 800V20A SIC E-FUSE DEMONSTRATOR
- Category: Development Board
- Features: Other
-
Supplier: DigiKey
Description: 800V10A SIC E-FUSE DEMONSTRATOR
- Category: Development Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Infineon Technologies AG
Description: for Temperature Diode 1EDI3031AS SiC MOSFET Active Short Circuit 1EDI3033AS SiC MOSFET ADC for NTC & DC-Link 1EDI3050AS IGBT / SiC MOSFET SPI configurability 1EDI3051AS IGBT / SiC MOSFET SPI configurability and dual monitoring & clamping Product Variant Driver support
- Peak Output Current: 20 amps
- Supply Voltage: 4.55 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
-
Supplier: Infineon Technologies AG
Description: 1EDI3033AS SiC MOSFET ADC for NTC & DC-Link 1EDI3050AS IGBT / SiC MOSFET SPI configurability 1EDI3051AS IGBT / SiC MOSFET SPI configurability and dual monitoring & clamping Product Variant Driver support Additional Functionality Designers who used this product also designed with
- Peak Output Current: 20 amps
- Supply Voltage: 4.55 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: With Infineon’s performance optimized chip technology (Gen1p), the SiC Mosfet features best-in-class switching performance, robustness against parasitic turn-ons, as well as improved RDSon and Rth(j-c). High power density, superior efficiency, bi-directional charging capabilities and
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
- Package Type: TO-263
-
Supplier: Infineon Technologies AG
Description: With Infineon’s performance optimized chip technology (Gen1p), the SiC Mosfet features best-in-class switching performance, robustness against parasitic turn-ons, as well as improved RDSon and Rth(j-c). High power density, superior efficiency, bi-directional charging capabilities and
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
- Package Type: TO-263
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC 100 amperes at 32V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads.
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrical, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard
- Voltage Rating: 5,500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 63,000 amps
- Features: Other
-
Supplier: VICFUSE
Description: Approval UL Listed 10mA~20A Recognized Component for Canada and U.S. 10mA~30A Interrupting Rating 10mA~20A: 10,000 amperes at 125V AC 10mA~20A: 1000 amperes at 150V DC 10mA~30A: 1500 amperes at 250V AC Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø0.8 mm 15A and less.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: RS Components, Ltd.
Description: Eaton 16D27Q Tag Fuse
- Voltage Rating: 500 volts
- Current Rating: 16 amps
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed according to UL2579, IEC60269, GB13539 . Complying
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOV 510VAC 670VDC 4.5kA 145J Radial Bulk Product overview: VDRS14T510BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Voltage Rating: 670 volts
- Current Rating: 50 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: VICFUSE
Description: Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all overloads, current limiting, low I2T for improved, semiconductor protection, excellent
- Voltage Rating: 1,500 volts
- Current Rating: 2,800 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 100 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator.
- Voltage Rating: 380 volts
- Current Rating: 20 amps
- Approvals / Standards: IEC (UMF) Approval
- Fuse Type: Protective
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 369V, 275V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 369V, 275V, 10A, Circuit Protection
- Voltage Rating: 369 volts
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 600V 10A Fuse Block, Chassis Mount, Quick Connect, 1-Pole Product overview: 05200003Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Socomec 60530032 Cartridge Fuse
- Voltage Rating: 690 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: Fuse,NH0,aR,M,160A,1000VAC
- Voltage Rating: 1,000 volts
- Current Rating: 160 amps
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: See remarks Color: Brown CE Marking: no REMARKS: Material: Ceramic tube-end caps:silver-plated copper. *Note: 35ºC Max. for full load
- Voltage Rating: 240 volts
- Current Rating: 13 amps
- Rated Breaking Capacity: 6,000 amps
- Operating Temperature: 35 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-250 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 250 amps
-
Supplier: WAGO
Description: Miniature metric fuse; without indicator; ¼" x 1"; acc. to BS 1362
- Voltage Rating: 240 volts
- Current Rating: 10 amps
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-325 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 325 amps
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS: Note: 35ºC
- Voltage Rating: 240 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 6,000 amps
- Operating Temperature: 35 C
-
Supplier: Waytek, Inc.
Description: Littelfuse Ceramic MDA Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long Time Delay UL listed product meets standard 248-14
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301935-SUT-H-6332-40A00-CTG-TT-NI Category: Circuit Protection>Fuses Series: SUT-H 6.3x32 Package: Box Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 500A Melting
- Voltage Rating: 250 volts
- Current Rating: 40 amps
- Rated Breaking Capacity: 500 amps
- Operating Temperature: -40 to 85 C
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and DVD's
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-600 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 600 amps
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
. Nexperia today announced a new family of 750 V silicon carbide (SiC) trench MOSFETs, combining low switching losses, temperature-stable RDS(on) characteristics and robust switching performance in a broad range of package (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Nexperia announced the release of 1200 V silicon carbide (SiC) MOSFETs in QDPAK packaging, extending its growing wide-bandgap (WBG) portfolio with a top-side cooled surface-mount package optimized for high-power density and thermally demanding applications. Designed for high-efficiency, high (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
-Safe Fuse Holder Voltage Rating: 600V AC/DC Current Rating: 30A (UL) Withstand Voltage: 3000V AC Withstand Rating: 200kA RMS Symmetrical Wire Range/Torque: #6–18 AWG, 17.7 lb-in Poles (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
overcurrent faults. The -40°C to +125°C operating range suits enclosures exposed to heat and cold. Ratings: 1000V DC or less, 1A to 30A, 10kA interrupting Designed according to UL 2579, IEC 60269 and GB 13539 UL/cUL certified (read more)
Browse Fuses Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE
More Information Top
-
Landolt-Börnstein
Carbide. SiC . .... Melting points, boiling points and enantiotrope conversion points of inorganic compounds (polymorphism). .... CH3·C6H4·COOHI36,o6+Io3,7A.,L.,J . ". .... 125v .
Indicates content that may require registration and/or purchase.