Products/Services for Sidescan Winch
-
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...Power SourceLine TypeHolding Brake -
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO... -
Underwater Acoustic Transducers - (69 companies)...omnidirectional, having a beam pattern that is virtually equal in all horizontal directions. They can have multiple frequencies and be usable at an unlimited ocean depth. Sidescan transducers are designed for a focused directional beam pattern... -
Stackers and Reclaimers - (67 companies)Typically, longitudinal stacking systems are fed by a belt conveyor from a tripper car. These stackers, like other types of stacking products, are equipped with various counterweight arrangements. Hydraulic drive units or winches are used to drive...
-
Tie Down Straps - (153 companies)...types of products. Examples include hold downs and ratcheted tie downs; winch, cargo, and axle straps; cam buckles and bungee cords. Tie down straps are also used with tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated... -
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
-
Electroceramics - (313 companies)Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
-
Industrial Remote Controls - (228 companies)...and industries. Examples include aerospace, agriculture, automation, construction, data acquisition, and forestry. Industrial remote controls are also used to control material handling equipment such as hoists, cranes, lifts, and winches. Basic devices...
-
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
-
Product Development Services - (1779 companies)Product development services design, test, support, document, and certify industrial, commercial and consumer products.
Product News
-
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
FAULHABER MICROMO
Rosetta Space Probe Lands on Comet after 10 years throughout the entire duration of the mission, a special anchor system was developed. Immediately after contacting the ground upon landing, two harpoons are shot by propellant charge into the surface of the comet. To secure the lander, they are then drawn taut by means of two cable winches, each one driven by a FAULHABER motor. Thanks to FAULHABER's expertise with regard to applications in outer space, the harpoons and a host of other systems of the lander are equipped with FAULHABER drives... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
ABSOPULSE Electronics Ltd.
3-Phase, 3kW convection cooled IP54 power supply ABSOPULSE Electronics ' HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. Typical applications include electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500... (read more)Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Savage Engineering, Inc.
Horizontal Wheel Presses Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft diamaters. Open design allows work of infinite lengths. Many sizes and models are available... Vertical clearance between rails is typically 60", 72", or 84" (available 24" to 168"). Resistance bolster is... (read more) -
Strainsert
Force Sensing Load Pins have a long operational life and are currently used on a variety of applications from simple force measurement solutions up to such cutting edge projects as the Mars Exploration Rover Mission for NASA, the Space Shuttle launching pad and hydrostatic or submersible vehicles deep under the ocean 's surface. Applications. Some Applications Include: Structural Tests. Flight Simulators. Winch/Crane/Lifting Systems. Landing Gear Clevis Joints. Mooring Lines/Lanyards. Sprocket/Pulley Axles. Bombay... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
Heilind Electronics, Inc.
Rugged Connectivity for Marine Environments lighting. Bilge pumps and water systems. Engine sensors, gauges, and controls. Navigation and communication electronics. Winches, windlasses, and auxiliary systems. Renewable energy integration (solar, battery banks). Industries Served. Recreational boating (yachts, sailboats, powerboats). Commercial vessels (fishing, ferries, offshore workboats). Marine renewable energy systems. Military and defense maritime platforms. OEMs in marine electronics and propulsion. Ensure reliable marine performance... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Waytek, Inc.
Contactors for Higher-Voltage Automotive Switching are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive emergency vehicle accessories, forklifts, bus accessories, utility winches, lawn and garden equipment, and control of ladders, conveyors, and other moving parts. Electromechanical contactors for such applications have long been available from leading manufacturers such as Gigavac, Littelfuse, Trombetta, White-Rodgers... (read more)Browse Electrical Contactors Datasheets for Waytek, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Marine Equipment Liquid Rotary Joint 40mm Flow Marine Equipment. Ship hydraulic power units. Seawater cooling systems for engines and generators. Rotary crane fluid passages. Cable and hose reels on decks. Offshore winch systems. Stabilizer fin rotary joints. Propeller pitch control systems. Ballast water treatment equipment. 5. Quality & Reliability Assurance. Ingiant Technology designs this rotary joint strictly according to marine environmental standards. Each unit undergoes: Pressure testing to verify seal integrity. Rotation test at rated... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKMR54D1H29 Limit Switch . These characteristics support use around cranes, warehouses, production equipment, and industrial handling systems exposed to vibration, dust, temperature variation, and occasional water spray. IP66 does not mean the switch is suitable for continuous immersion. Typical Applications. The XCKMR54D1H29 is principally intended for: Overhead and gantry crane travel limiting. Hoist upper or lower travel detection. Crane trolley and bridge-position control. Winch and lifting-system monitoring. Warehouse... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
-
Advances in Unmanned Marine Vehicles
Drawbacks to the 1987 integration were the limiting speed of 5 knots imposed by single beam sidescan sonar technology and the lack of a cable winch for the sonar.
-
Gazprom's Bluestream Pipeline Project Using the ROV as a Geophysical Platform in 2200m in the Black Sea
The GeoAcoustics Sidescan sonar/Sub-bottom profiler towfish/ winch system was function tested.
-
C-Hunter
… Ultra high frequency up to 10 km; satellite/ GSM communication options Power: Yanmar 3YM30 Diesel Engine (30 HP) Propulsion: Direct drive diesel or diesel-electric Fuel capacity: 200 litres Sensors (options): Sidescan , multibeam CTD, sub-bottom profiler, winch , PTZ camera, inspection ROV …
-
High-resolution multibeam deepwater cable route survey in high-relief seafloor area
A sidescan sonar was towed behind the vessel, and was managed using a manual winch .
-
Data correction for visualisation and classification of sidescan SONAR imagery
Sidescan data were gathered aboard HCMR’s survey vessel RV Philia, towing a Geoacoustics 196D towfish, with a winch -mounted coaxial cable, SS941 transceiver and GeoPro LC processor (all Geoacoustics, UK) connected to a differential global positioning system (DGPS).
-
Naval Oceanographic Office - Leading Hydrography in the 90s and Beyond
The digital sidescan sonar system is a towed 100/500-kHz system, and each HSL is equipped with hydraulic actuated towing frame and winch for towfish deployment.
-
CONTRACT EXPECTED FOR CANADA'S MCDVS
Thomson Systems Canada and MacDonald Dettweiler are defining the ship's MCM package, which will be entirely Canadian in origin and feature a Canadian‐developed high resolution multi‐beam sidescan sonar; a real‐time detection and … … information; and a removable multi‐drum winch , containerized hydraulic power pack …
-
Autonomous surface craft provide flexibility to remote adaptive oceanographic sampling and modeling
… extend this remotely commanded multiple vehicle sampling structure to other sensors, such as sidescan sonar, and other … Within the specific sound speed experiment demonstrated here, we would like to put winches on the MicroModem …
-
TOBI: a deep-towed sonar system
For optimum sidescan performance the vehicle should be flown at an altitude of between 300 and 500m. … is kept within these limits by adjusting the speed of the ship and/or winching slowly on the …
-
Drag Marks, A New Tool For Studying Soil Stability Offshore
… greater than 600 ft, a weight had to be used to keep the sidescan sonar tool close … … the drag on the depressor was greater than had been anticipated and the winch was incapable of …
Indicates content that may require registration and/or purchase.