Products/Services for Siebe Temperature Sensors
-
Temperature Sensors - (625 companies)How to Select Temperature Sensors What are Temperature Sensors? Temperature sensors are measurement devices that determine temperature by sensing a corresponding physical characteristic, such as electrical resistance, electromagnetic field... -
RTD Temperature Transmitters - (399 companies)...the sensor and the instrument. Transmitter input, specifications, user interfaces, features, sensor connections, and environment are all important parameters to consider when searching for RTD temperature transmitters. Transmitters RTD / Resistance... -
Noncontact Infrared Temperature Sensors - (375 companies)Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible. Noncontact infrared temperature sensors absorb ambient... -
Temperature Sensor Chips - (157 companies)Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors. Temperature sensor chips are employed in controlling temperatures of various electric and electronic instruments. A temperature sensor chip infers... -
Temperature Indicators - (429 companies)Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis... -
Temperature Controllers - (1194 companies)Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature controllers maintain a set temperature level using input from a sensor...
-
Temperature Probes - (921 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
-
Thermocouple Temperature Probes - (517 companies)...configuration. Examples include: Straight. Penetration. Flexible. Drop. Curved. Roller or moving. Air. Angled. Surface. Clamp. Strap sensor. Flat or ribbon. Additional specifications for thermocouple temperature probes include diameter or width, sensitive length...
-
Thermocouple Temperature Transmitters - (341 companies)...temperature ranges, depending on the sensor material. Each type or designation represents a specific metal type and temperature range. Type E (chromel/constantan) has a typical temperature range of -270 C to 1000 C. Type J (iron/constantan) has...
-
RTD Temperature Probes - (447 companies)...features, sensor connections, and environment are all important parameters to consider when searching for temperature transmitters, RTD. Specifications. Specifications to take into consideration when selecting RTD temperature probes include...
Product News
-
Pyromation
Hazardous Location Temperature Sensors Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Innovative Sensor Technology IST USA Division
Nickel temperature sensors IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature range of -60 C to +300 C. Standard IEC 43760, 1/2 IEC 43760, and 2x IEC 43760 sensors are offered in TCR values ranging from 4280 ppm/K to 6720 ppm/K. IST sensors are available in SMD and wired configurations, and in sizes ranging from 2mm (L) x 1.2mm (W) to 10mm (L) x 5mm (W... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Micro Crystal AG
The Temperature Sensor Module The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA. Temperature precision and accuracy: +-1 C (-40 C to 85 C). High time accuracy: +- 2.5 ppm, +- 0.216 s/day. Small package and low profile: 3.2 x 1.5 x 0.8 mm. Extended temperature range up to 105 C including AEC-Q200 (read more)Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Innovative Sensor Technology IST USA Division
Platinum Temperature Sensors IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200 C to +1000 C. Standard IEC 60751 sensors are offered in class B (0.12%), class A (0.06%), 1/3 class B (0.04%), and higher accuracies upon request. IST sensors are available in SMD and wired configurations, and in sizes ranging from 1.6mm to 10mm (L), and 0.8mm to 5.08mm (W). Standard... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Pyromation
Handheld Temperature Sensor Probe Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, production machines or engine fluids, gas or air monitoring, refrigeration, furnace sensor calibration checks (SAT), etc. (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Dexter Research Center, Inc.
Infrared Temperature Sensor Module The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable outputs and flexible power requirements yield a turnkey solution for consumer, commercial, industrial and medical applications. * Factory calibrated IR thermometer with linear digital output. * Small size TO-5... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Win Source Electronics
ADT Temperature Sensor Comparison Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment requiring ultra-high precision to industrial and server systems needing multi-point monitoring, and cost-sensitive HVAC and appliances. The ADT7420UCPZ offers high-precision digital measurement with +-0.25 C accuracy and 0.0078 C resolution, perfect for medical and high-end industrial instruments. The ADT7481ARMZ-1 provides dual-channel... (read more)Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
Pyromation
Miniature Temperature Sensors For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the breakdown of the lubricating oil when it becomes too hot. Pyromation not only provides a cost-effective line of miniature sensors for these applications... (read more)Browse Temperature Probes Datasheets for Pyromation -
Conax Technologies
Temperature Sensors for Power Generation Innovative solutions for PowerGen. For over 70 years, Conax has designed and manufactured compression seal fittings, temperature sensors and cable and harness assemblies for a broad range of applications across the Power Generation industry. Our innovative designs help reduce costs to OEM and lower maintenance times for end users. We listen to our clients and work with them as partners to engineer customized solutions for every challenge they face. Our comprehensive solutions have been applied... (read more)Browse Temperature Indicators Datasheets for Conax Technologies -
Lake Shore Cryotronics, Inc.
Cernox Cryogenic Temperature Sensors Cernox (R) thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting schemes, and they are also available in a chip form. They are easily mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time much faster than possible with bulk devices requiring... (read more)Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc.
-
Current
The ubernommene Geschaftsbereich umfaRt the production of temperature sensors on different europaischen locations and einverkaufsburo in Oster kingdom. .... The screen -group of seat in British Windsor, providers of automation technique, has the British control manufacturer…
-
Author Index
High-resolution neural temperature sensor using fiber Bragg gratings; J-QE Nov 99 1590-1596 Sider, C.W., see Sang-Gyu Park, J-QE Aug 99 1257-1268 Sider, J.L., see Sang-Gyu Park, J-QE Aug 99 1257-1268 Siders … J.L.W., see Siders, C.W., J-QE Apr 99 432-440 Siebe , F., K. Siebert…
-
Smiths Industries
…and the business that SI has acquired has been characterised by the ex‐ Siebe Barber‐Coleman (B‐C) aerospace .... B‐C is expert in the design and production of actuators, pneumatic valves and a range of systems based on temperature sensor technology.
-
Effects of grass clearing and soil tilling on establishment of planted tree seedlings in tropical riparian pastures
…relatively low levels of organic matter, nitrogen and phosphorus, and high bulk density ( Siebe et al. 1995 .... To describe microclimatic conditions, we monitored air temperature , relative humidity (RH) and photosynthetically active radiation using HOBOÓ .... Temperature and RH accuracy of the sensors used were ±0.35 °C and ±2.5 %, respectively.
-
Influence of atmospheric profiles variations on airborne infrared limb observations
The method described here is useful to determine sensor perfomances for various locations to identify and quantify .... A regularized neural net approach for retrieval of atmospheric and surface temperatures with the IASI instrument J … J., Mattauch R.J., McKinney R.P., Peckham G.E., Pickett H.M., Siebes G., Soltis F…
-
Ecological disturbance regimes caused by agricultural land uses and their effects on tropical forest regeneration
The sensors were placed at 1.5 m height above ground and were programmed to take a .... Simultaneous records of temperature and RH were used to calculate air vapour pressure deficit: VPD, VPD = (100 … Munsell soil colour charts), pH (Merck indicator paper) and depth in the field ( Siebe et al. 2006…
-
Chemical Engineering and Material Properties II
[3] MEYYAPPAN K.MCCLUSKEY P.CHEN L Y Thermo-mechanical analysis of MEMS pressure sensor die-attach for high temperature applications 2004. .... [5]Harrie AC Tilmans, Siebe Bouwstra.
-
Seismological analysis of conduit dynamics in fragmentation experiments
These sensors were synchronized with two dynamic pressure transducers (601H, Kistler Instrument AG, Switzerland) that control and .... We performed several experiments at room temperature under controlled pressures ranging from 4 to 20 MPa, using … andesite to dacite [Martín del Pozzo et al., 2003; Witter et al., 2005; Siebe and Macías, 2004…
-
Siebe Renames Its Control Systems Division
"Intelligent Automation offers the fullest range of ' sensor -to-boardroom' products and services with the best .... Siebe Intelligent Automation is headquartered in Foxboro, MA, and serves customers in the processing, discrete manufacturing and .... The Group designs and manufactures temperature and appliance controls, electronic power controls, process automation and building controls…
Indicates content that may require registration and/or purchase.