-
Description: In addition to being UL-508A certified, AEAMC is also ISO 9001:2008 certified and a member of the PICS Consortium.
-
Supplier: RS Components, Ltd.
Description: Siemens 3SE6310-0BC01
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049139-BF872Q Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
-
Supplier: Cir-Q-Tek
Description: in order to stay on the leading edge in EMS manufacturing. To meet your needs and demands, we utilize: Automatic printing machine DEK Panasert through-hole machine Siemens high-speed placement machine: combines ultra-high precision and high speed, regardless of components JT lead-free wave
- Industry / Application: Aerospace / Avionics, Automotive, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Marine, Telecommunications
- Services: Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Machining, Mechanical Assembly, Metal Casting, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Welding and Fabrication
- Features: Europe Only, North America
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102230-UM23C1101M6457/Q Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): UM23C1101M6457/QUM23C1101M-6457/Q; UM23C1101M-6457Q; UM23C1101M6457Q; Popularity: Low
-
Supplier: Analytical Technology, Inc.
Description: Low-level conductivity measurements are essential for monitoring a variety of high purity water systems. The proper operation of deionizers, reverse osmosis membranes, ion exchange systems, and heat exchangers require constant monitoring to ensure high quality production. ATI’s Model Q45C2
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Radwell International
Description: SIEMENS Circuit Breaker Q-11
-
Supplier: Radwell International
Description: ITE SIEMENS Circuit Breaker Q350
-
Supplier: Mersen
Description: perfectly designed to be used in combination with HV switchgear. Siemens and Ormazabal recommend Limitor®-PTD HV fuses to be used in their gas-insulated switchgear. Features High breaking capacity High current limitation Low switching voltage Medium striker 80N/30mm CPD striker: controlled
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 65,000 amps
- Fuse Material: Ceramic
-
Supplier: RS Components, Ltd.
Description: Siemens VPP46.20F1.4Q / S55264-V108
- Pressure Rating: 116.03016 psi
- Media: Air
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
-
Supplier: Mersen
Description: and dynamic effects of short-circuits. Siemens and Ormazabal recommend Limitor®-PTS HV fuses to be used in their gas-insulated switchgear. Features Low switching voltage Large current ratings range Very low power losses Energy efficency New thermal striker patented by Mersen to prevent
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 80,000 amps
- Fuse Material: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1182858-HYB39S16320TQ-6 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
-
Supplier: Radwell International
Description: SIEMENS, HYM324025S-60, HYM324025S60, ORDERING CODE: Q67100-Q2157, EDO-DRAM MODULE, ACCESS TIME 60 NS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Siemens Win Source Part Number: 1251547-SMBTA56 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): 2SB1198KT146Q; CMPT4033; SMBTA56; SMBTA 56 E6393; Popularity: Medium Fake Threat In the Open Market: 32 pct.
-
Supplier: Allied Electronics, Inc.
Description: communication (HG2G series only) Sub-host communication (IDEC/Modbus protocol only) 1:N PLC communication (IDEC/Modbus/AB Ethernet/IP/Koyo/Mitsubishi MELSEC-Q Ethernet) Supports major manufacturer PLCs: IDEC, Allen Bradley, Omron, Automation Direct (Koyo), Siemens, Mitsubishi & many more
-
Supplier: TelephoneStuff.com
Description: With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix - Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: Use With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix - Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: Nokia-Siemens, and MetaSwithch
- Features: IP Telephony / VoIP
-
Supplier: Tele-Communication, Inc.
Description: Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch. This product is also known as: 7128IP, 7100 series
- Phone Type: Network Phone / IP Phone
-
Supplier: GL Communications, Inc.
Description: from remote locations Main Features: Switch and Subscriber emulation Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium,
- Network Protocol: ISDN
-
Supplier: GL Communications, Inc.
Description: supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden 1 to 4 Configurable Signaling Links. Supported protocol layers
- Network Protocol: ISDN
-
Description: Description Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process control systems in chemical, petroleum, mining, power plants,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
controllers – including Siemens, Rockwell, and Modbus – and higher-level IT systems like MES, ERP, or cloud platforms. This makes SDEX Suite the ideal foundation for condition monitoring, predictive maintenance, and Industrial IoT (IIoT) applications. Its open architecture and (read more)
Browse Communications Software Datasheets for Softing Inc. Industrial Automation
More Information Top
-
http://www.loadparts.com/catalog_Q.htm
… //www.loadparts.com/Catalog/Q/66.htm" title=" Q63100-P2390-C915 - Loadparts Search Engine Results"> Q63100 -P2390-C915 - Loadparts … … Results
- Learn more about IHS Goldfire
Indicates content that may require registration and/or purchase.