Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SIEVE ANALYSIS OF MOLECULAR SIEVE DESICCANT
-
Standards and Technical Documents - Particle size analysis; sieve analysis; procedure -- DIN 66165-2Supplier: Accuris
Description: Particle size analysis; sieve analysis; procedure
-
Supplier: Accuris
Description: Particle size analysis; sieve analysis; general principles
-
-
Supplier: Accuris
Description: Sieve Analysis and Grain Fineness Number
-
Description: Specifies the methods of sampling, sample preparation and sieve analysis for the determination of the size distribution in a consignment or a lot af all types of ferroalloys of particle size equal to or greater than 40 m.
-
Supplier: CSA Group
Description: Specifies the methods of sampling, sample preparation and sieve analysis for the determination of the size distribution in a consignment or a lot af all types of ferroalloys of particle size equal to or greater than 40 m.
-
Description: Specifies a method, using test sieves, for the determination of the particle size distribution of normal weight aggregates for concrete. Covers also sampling, apparatus, preparation of test sample, sieving, calculation and test report.
-
Description: Ferroalloys -- Vocabulary -- Part 3: Sieve analysis
-
Supplier: CSA Group
Description: Specifies a method, using test sieves, for the determination of the particle size distribution of normal weight aggregates for concrete. Covers also sampling, apparatus, preparation of test sample, sieving, calculation and test report.
-
Supplier: Dual Manufacturing Co., Inc.
Description: 2-1/2" Diameter Soil Analysis Sieves
-
Supplier: ASTM International
Description: 1.1 This terminology defines terms used in the description and procedure of analysis of the size of particulate materials through sieve analysis with standard testing sieves. The terms relate directly to the equipment used in the analysis, the physical forms of the
-
Supplier: ASTM International
Description: Method of Sieve Analysis of Coal (Withdrawn 1988)
-
Supplier: Dual Manufacturing Co., Inc.
Description: USED BY AGRICULTURAL ENGINEERS BECAUSE OF THEIR ACCURACY AND EASE OF HANDLING. FRAMES ARE SEAMLESS BRASS WITH ROLLED EDGE AND EXTENDED SKIRTS FOR NESTING. SET INCLUDED 0.5mm, 1mm, 2mm, 3mm,5mm PERFORATED PLATES SIEVES AS WELL AS PAN AND COVER. SIEVES CAN BE ORDERED AS SETS OR
-
Supplier: ASTM International
Description: Method for Sieve Analysis of Crushed Bituminous Coal (Withdrawn 1988)
-
Description: Plastics -- Vinyl chloride homopolymer and copolymer resins -- Sieve analysis in water
-
Supplier: ASTM International
Description: 1.1 This test method covers the dry sieve analysis of metal powders, using sieves with openings ranging from 45 to 1000 micrometres. 1.2 This test method is based on a particular type of mechanical sieve shaker (see 5.2). Other types of sieve shakers are also
-
Supplier: CSA Group
Description: ISO 4610:2001 specifies a method for the determination of the sieve retention and particle size distribution of preferably free-flowing vinyl chloride homopolymer and copolymer resins prepared by the 'suspension', 'bulk' and 'emulsion' polymerization processes. Control of these
-
Supplier: CSA Group
Description: ISO 1953:2015 specifies reference methods for the size analysis of coal by manual sieving (wet or dry), using test sieves of aperture sizes between 125 mm and 45 μm. A guide to sampling is given in Annex A. This International Standard is applicable to all hard coals. It is not
-
Supplier: Dual Manufacturing Co., Inc.
Description: STANDARD DEPTH = 1-1/2" FROM RIM TO CLOTH. OPTIONAL WASH DEPTHS ARE AVAILABLE (4" DEEP) CONFORMS TO A.S.T.M. E-11. EACH SIEVE HAS AN INDIVIDUALIZED ETCHED SERIAL NUMBER AND IS SUPPLIED WITH A CERTIFICATE OF ANALYSIS. OPTIONAL BACKING CLOTH CAN BE INSTALLED ON ALL LISTED SIEVES.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: SPARTAN does not include clamping lid, test sieves or sieve pan, which are offered in various designs and must be ordered as accessories. Also available as an accessory is the new sieve tensioning system TorqueMaster for automatic and reproducible tensioning of the sieve
- Particle Size Range: 20 to 63,000 µm
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Display & Special Features: Laboratory / Batch, Sampler / Sample Prep
- Technology: Sieving / Filtration
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: reproducible tensioning of the sieve stack on the Sieve Shaker. In order to avoid undesired contamination and extend the service life of the sieves, we recommend for gentle cleaning of the test sieves and micro-precision sieves, the FRITSCH Ultrasonic Cleaners
- Particle Size Range: 20 to 63,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: weights, both of single sieves and complete sieve sets. Equipment The standard equipment delivered with the Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 includes tensioning and sieve cover, but does not include test sieves or sieve pan. For sieving
- Particle Size Range: 20 to 125,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: Cleveland Vibrator Company (The)
Description: vibration through the HK ultrasonic vibration transfer ring to the adjacent sieves. The technology allows for a drastic and much more reliable analysis of your hard-to-sieve sample material. Feature and Benefits of the HK Sieving Tower include: Unique Ultrasonic transducer
- Equipment Type: Screener - Round Deck
-
Supplier: Retsch, Inc.
Description: RETSCH analytical sieve shakers are used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 200 tap is particularly used for sieve analysis of certain products such as activated carbon,
- Frequency Range: 280 rpm
- Maximum Load: 3 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Matexcel
Description: Analysis Hydrogen Penetration Testing Morphology Analysis Product Analysis Size and Molecular Weight Analysis STM Analysis Synchrotron Radiation Test Thermal and Mechanical Analysis Materials Analysis Services
- Standards (Test / Certify To): ASTM
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Fuel Cell / Battery Materials, Gases, Inorganics, Metals, Nanomaterials, Plastic / Rubber, Polymers / Organics, Powders, Toxins / Restrictive Substances
- Capabilities: Assays / Quantitative, Chemical Testing Services, Failure Analysis, Quality / Purity (Contamination - Alloys, Polymers, etc.), Standards Testing / Certification
- Test Methods: Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing, Particle Size / Sieve Analysis, Property Testing, Thermal Analysis, UV / Vis Spectroscopy,
-
Supplier: Cole-Parmer
Description: • Sieves are serialized and come with a test sieve certificate These 200-mm diameter sieves are the international equivalent to 8'' diameter sieves. Use for dry particle analysis. Sieves feature stainless steel (SS) wire mesh and a sturdy brass frame. All
- Other Nominal Sieve Opening (Mesh Size): 0.01968505 inch
- Sieve Designation: # 35 (500 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: • Reproduce the rotating and tapping motion of hand-sieving but with more uniform motion for highly reproducible results • Ro-Tap
E Sieve Shakers for 8'' dia sieves hold up to six full-height or 13 half-height sieves with top cover and receiving pan Shakers are actuated by - Features: Other
-
Supplier: Cole-Parmer
Description: • Reproduce the rotating and tapping motion of hand-sieving but with more uniform motion for highly reproducible results • Ro-Tap
E Sieve Shakers for 8'' dia sieves hold up to six full-height or 13 half-height sieves with top cover and receiving pan Shakers are actuated by - Features: Other
-
Supplier: Cole-Parmer
Description: • Lightweight, compact design
easy to take into the field • Kit includes 20 interchangeable screens in a wide range of mesh sizes • Provides clear indication of sample • A complete kit with proven, reliable results This complete mechanical sieve kit provides reliable particle size - Other Nominal Sieve Opening (Mesh Size): 0.0073622087 to 0.00008267721 inch
- Sieve Designation: # 10 (2.0 mm), # 100 (150 µm), # 12 (1.7 mm), # 120 (125 µm), # 14 (1.4 mm), # 140 (106 µm), # 16 (1.18 mm), # 170 (90 µm), # 18 (1.0 mm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 35 (500 µm), # 4 (4.75 mm), # 40 (425 µm), # 45 (355 µm), # 450 (32
-
Supplier: Seedburo Equipment Company
Description: Sieves of 0.5 - 2.0mm are available. The standard mill approved for three major tests: FALLING NUMBER TEST to determine the alpha-amylase activity in wheat and rye. GLUTOMATIC/-GLUTEN INDEX TEST to determine wet gluten quantity and quality, NIR-ANALYSIS to deter-mine protein, fat,
-
Supplier: Seedburo Equipment Company
Description: Sieves of 0.5 - 2.0mm are available. The standard mill approved for three major tests: FALLING NUMBER TEST to determine the alpha-amylase activity in wheat and rye. GLUTOMATIC/-GLUTEN INDEX TEST to determine wet gluten quantity and quality, NIR-ANALYSIS to deter-mine protein, fat,
-
Supplier: AENOR
Description: PLASTICS. VINYL CHLORIDE POLYMER RESINS. SIEVE ANALYSIS USING AIR-JET SIEVE APPARATUS
-
Supplier: AENOR
Description: PLASTICS. PHENOLIC RESIN POWDER. SIEVE ANALYSIS USING AIR-JET SIEVE APPARATUS. (ISO 8620:1986).
-
Supplier: AENOR
Description: PLASTICS. PVC RESINS. SIEVE ANALYSIS IN WATER
Find Suppliers by Category Top
Featured Products Top
-
A key challenge in the process was recovering and cleaning the rubber infill material by separating it from sand and other debris. Material Characterization The process began with a sieve analysis to determine the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc.
Conduct Research Top
-
Particle Size Analysis of Flour
The sieve analysis is due to good reason no ICC- standard method, because it can not be standardized. Two steps are processed in trying to improve the reproducibility of a sieve analysis of flour. A better reproducibility is achieved with the Laser Particle Sizer.
-
Breakthrough Curves on Carbon Molecular Sieves - Experiment and Modeling
Carbon molecular sieves (CMS) are widely used for the refinement of biogas to biomethane [1]. This application is based on kinetic separation due to size selective adsorption in Pressure Swing Analysis (PSA) processes [2]. Modern CMS are tuned towards maximum sorption capacities regarding
-
Particle Size Analysis of the Zeolite in Catalysis Industry (.pdf)
afterburning, nitrogen oxide elimination...). Zeolite is one of the most employed elements in the catalysis because of its molecular sieve power and its low cost. Its particles size has a big influence on the productivity catalyst reaction.
-
TOC Analysis: The Best Tool in a Drinking Water Facility's Toolbox
' line of Sievers TOC. Analyzers. They use no external reagents, no carrier. gases, offer 12 months' calibration stability, and are. currently used in hundreds of municipalities globally. The instruments are offered in online, laboratory, or. portable configurations, useful for any combination of. water
-
GE and Severn Trent Services Work Together to Gain UKAS Accreditation for Drinking Water and Waste Waters
Since purchasing the instruments, STS has successfully. validated the Sievers InnovOx TOC Analyzers to the. requirements of the Environment Agency's MCerts. scheme for waste water analysis and the Government's. Drinking Water Inspectorate requirements for drinking. water analysis. STS has also been
-
Packaging Simulation Answers the Need for Speed
By Adrian Possumato, Global Manager - Pharmaceutical Market, Multisorb Technologies Figure 1 shows the adsorption isotherms for a drug product (light blue line), a molecular sieve desiccant (red line) and a silica gel desiccant (dark blue line). The analysis would also have to calculate the surface
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor The Sievers 500 RL On-Line TOC Analyzer is designed to deliver science-based risk management capability to the production floor. This is largely achieved by integrating the trusted Sievers laboratory TOC analysis methodology into a reagentless on-line analyzer
-
Stable Isotopes Find a New Role in PAT
Operational Excellence & Lean Six Sigma Synthetic reaction pathways (reaction mechanisms determining batch-to-batch isotopic variations via synthetic fractionation) Size fractionation (sieving, particle sorting). Isotopic fractionation between light and heavy isotopes occurs when chemical reactions
More Information Top
-
In-Tank Precipitation Facility (ITP) and H-Tank Farm (HTF) geotechnical report, WSRC-TR-95-0057, Revision 0, Volume 4
SIEVE ANALYSIS ASTM D-422 (63,)&/,, Page 6 .
-
Effect of Geochemical and Physical Heterogeneity on the Hanford 100D Area In Situ Redox Manipulation Barrier Longevity
Appendix J - 2005 Sieve Analysis and Log Grain Size Fit for C4686 D4-90............................................J.1 Appendix K - 2005 Sieve Analysis and Log Grain Size Fit for C4687 D4-91..
-
Optical Sizing and Roundness Determination of Glass Beads Used in Traffic Markings
The ILS also included testing of the glass beads according to the traditional ASTM sieve analysis and roundness measurement methods, ASTM D 1214 and D 1155, respectively.
-
Geotechnical Laboratory Measurements for Engineers Complete Document
The calculated limits differ slightly from those presented in ASTM D6913 Particle-Size Distribution (Gradation) of Soils using Sieve Analysis , where the values are adjusted for various practical considerations.
-
http://repository.up.ac.za/bitstream/handle/2263/27727/dissertation.pdf?sequence=1
Keywords: Thabazimbi iron ore; Sishen iron ore; sieve analysis ; Granulation, Permeability, Sintering.
Indicates content that may require registration and/or purchase.