-
Supplier: Acromag, Inc.
Description: communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: communication enabling low-cost stand-alone alarms, as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
-
Supplier: Acromag, Inc.
Description: trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support,
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: and a stereo headphone driver. External component requirements are drastically reduced as no separate microphone, speaker or headphone amplifiers are required. Advanced on-chip digital signal processing performs automatic level control for the microphone or line input. Stereo 24-bit Delta
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
efficiency, and extend the battery lifespan. The load switch ICs can control the output voltage slew rate that can limit the inrush current. The LQ050 detects when the system output voltage is higher than the system input voltage, blocking backward current flow through the system. When the (read more)
Browse Pressure Switches Datasheets for DigiKey -
OTTO Controls manufactures more than 75,000 MIL-Spec switches, many of which are also military qualified. High-quality, MIL-qualified pushbuttons, limit switches, toggles, basic switches, trim switches and more are made in the U.S. and are available with shorter lead times (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Off-highway equipment is exposed to some of the harshest operating environments imaginable. Dust, mud, moisture, vibration and temperature extremes constantly put electromechanical components to the test. Components, such as limit switches that work reliably under (read more)
Browse Limit Switches Datasheets for OTTO Controls -
Field adjustable pressure set points. Factory calibration available upon request Built in over pressure protection designed to eliminate stress on other critical operating components UL Recognized, Canadian and United States, as an operating, limit or safety control (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Delta-sigma modulation in radio transmitter architectures
The switch between the division ratio is controlled by delta sigma modulator to limit the spurious generated.
-
Opportunistic Channel Selection Strategy for Better QoS in Cooperative Networks with Cognitive Radio Capabilities
This enables us to utilize the rich literature of process control (e.g., six sigma ) to produce stable estimates of the traffic … … when the raw observations are within the control limits (i.e., UCL and LCL) but switch quickly to the agile …
-
Low-Power High-Speed ADCs for Nanometer CMOS Integration
The use of digital feedback is rapidly expanding, including, but is not lim- ited to delta- sigma modulators, SAR ADCs, digital amplitude control loop for LC-VCOs, DC offset auto-calibration … … PLLs” with digital loop filters and digitally controlled switching regulators.
-
Items where Subject is "H Engineering > H310 Dynamics" - The Lincoln Repository
… therapy internet congestion problem invariant set junction structure limit cycle limit cycle behavior limit cycle behaviors limit cycles linear control systems linear equations of … … of vectors shock isolation sigma delta modulator sigma delta … … state space structural analysis switched bond graphs symbolic dynamics …
-
Maintenance for Industrial Systems
… simple standby system, 174 simulation, 11, 157 single exponential smoothing, 412 Six Sigma analysis, 48 six-pack … … specific/minor risks, 58 specification limit , 24 stakeholders, 4 standardized … … analysis, 252 statistical quality control , 24 steady-state availability … … 152 survival function, 92 switching device, 180 .
-
2004 Subject Index
Xepapas, F.H., +, PESC-04 2004 1252-1256 Vol.2 act. filters, averaged switching freq. regulation, direct power control . Su Chen, +, PESC-04 2004 1187-1194 Vol.2 advanced full bridge type delta- sigma modulated pulse space modulation PFC converter introducing current limiting scheme.
-
Analog Circuit Design
… necessary to accomplish precise voltage regulation and avoid undesirable quantization effects, such as limit -cycle oscillations [9]. Although other modulation schemes (such as sigma -delta) can be envisaged, and other control schemes with varying switching frequency (such as sliding-mode and hysteretic control) can be used, the use of constant-frequency pulse-width modulation is widespread in switching power …
-
PRECISION TEMPERATURE SENSORS IN CMOS TECHNOLOGY
… 220, 274 Series resistance, 26, 36 errors due to, 96 instantaneous compensation, 96 reducing error due to, 37 sequential compensation, 98, 259 Series resistances, 17 Settling errors, 186, 255, 283 Sigma -delta ADC, 8, 110, 115 bitstream- controlled timing of dynamic error … … filter Sigma-delta modulator cascading, 129–130 digital, 72, 250 feed-forward path, 131 first-order, 112, 114, 121, 166, 229 linear model, 118 multi-bit feedback, 129 resolution limits , 277 second-order, 129 … … 274 Startup circuits, 64 Switched -capacitor circuitry, 182 Switched …
-
Fully-Depleted SOI CMOS Circuits and Technology
RF Building Blocks.................................................................214 5.2.1 Piezoelectric Oscillators..............................................215 5.2.2 Voltage Reference Generator.......................................220 5.2.3 Transmit/Receive Switches .........................................224 5.2.4 … … 5.2.7 Voltage- Controlled Oscillator (VCO)..........................242 5.2.8 Limiting Amplifiers.....................................................248 5.2 … … D/A Converters.........................................................254 5.3.1 Cyclic A/D Converter..................................................255 5.3.2 Sigma -Delta A/D Converter …
-
Statistical Process Control Demystified > Questions and Examples from Practitioners
• Batch means X-bar/ sigma chart of thickness. The step change in the control limits noted in both figures is apparently due to a change in the process when switching from product family 77 to product family 71.
Indicates content that may require registration and/or purchase.