Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atos North America
Description: to limit the external temperature according to the certified class to avoid the self ignition of the explosive mixture present in the environment. DHA and DLOH valves conform to SIL 3 safety level. These solenoids are applied to hydraulic valves for application in
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: CGIS
Description: Instead of using a large ball as the closing mechanism, a Butterfly Valve can use a disk which enables quick shutoff and drastically reduces the overall footprint of the valve. Depending on the class, a Butterfly Valve can range from 3-7 times lighter than Ball
- Valve Type: Butterfly Valves
-
Supplier: Rotork plc
Description: pipeline valve and wellhead control systems SIL 3 third party certified Rapid response and consistent set point Narrow deadband
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Media: Air, Hydraulic Fluid, Water
- Actuation: Pilot Operated, Pneumatic
-
-
Supplier: Rotork plc
Description: pipeline valve and wellhead control systems SIL 3 third party certified Rapid response and consistent set point Narrow deadband
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Media: Air, Hydraulic Fluid, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: Rotork plc
Description: controls and handheld setting tool. Network compatibility for remote control and monitoring.
- Features: Electric
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: applications (SIL2/3). Non-intrusive local controls and handheld setting tool. Network compatibility.
- Features: Electric
- AC Phase: Single Phase, Three Phase
-
Supplier: ControlAir LLC
Description: volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Flow Capacity: 350 SCFM
- Port Size: 0.75 to 1 inch
-
Supplier: PR electronics
Description: linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
- Inputs: RTD Input, Thermocouple Input
Find Suppliers by Category Top
Featured Products Top
-
-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support including 2D/3D models and simulation data (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
., Ltd.) has been an engineering-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
:2015, ISO14001:2015, PED, SIL, and CE standards Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications 3D modeling and flow simulation used to validate performance under real system conditions Full engineering documentation available (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Measure with Confidence. Isolate with Certainty. When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers: SIL 2 certified (SIL 3 redundant) Continuous isolation up to 4.8 k (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support including 2D/3D models and simulation data Serving customers in over 59 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the solenoid valve, thus, allowing the orifice - from which water flows - to open and activate a sprinkler system. This helps keep the fire under control and prevent spreading to other parts of the building. Meeting SIL Standards. Solenoid valves must be of good quality and meet Safety Integrity Level (SIL
More Information Top
-
CR4 - Thread: Sil2 Loop for Shutdown Valve Upgrade
Hi, I am working on a project(shutdown valve upgrade) that require a sil 2 loop. given that the control system used is sil 3 , solenoid valve used is sil 2, actuator is sil 2 but with a valve that is NOT …
-
Determine SIS and SIL using HAZOPS
As normally a single valve will not be enough to meet SIL 1 require- ments a solenoid 3 -way valve would be needed on the air pressure control line from the LIC, to close both the emergency valve and the level control …
-
ISA 84.01 - Application of Safety Instrumented Systems for the Process Industries
7.4.3.1 A control valve from the BPCS shall not be used as the only final element for SIL 3 .
-
ISA S84.01 - Application of Safety Instrumented Systems for the Process Industries.
7.4.3.1 A control valve from the BPCS shall not be used as the only final element for SIL 3 .
-
ABB 800xA AC 800M High Integrity Controller - System 800xA High Integrity (Safety Systems)
The new Burner Management System library is suitable for different fuel types and contains TÜV certified SIL 3 capable functions blocks for complete control over the startup and operation of … … the ignition sequence, leak testing of valves and control of the …
-
Reliability Analysis of a Wellhead Platform in Al Shaheen Block 5 Project
Isolation of well: Shut in of one well 3 The SIL requirement applies to the sub-function needed for isolation of one well, i.e.: - ESD-node (wellhead control panel) - Wing valve (WV) and master valve (MV) including solenoids and actuators - Down …
-
Scaling up of silverson rotor–stator mixers
The experimental rig shown in Figure 3 consists of the Sil - verson mixer, Coriolis mass flow meter, and two mixing vessels (60 and 800 L), but for simplicity only one is shown in Figure 3 , flow control valve and data logging system.
Indicates content that may require registration and/or purchase.