-
Supplier: Pfannenberg
Description: notification or system lockout in the event of malfunction. Color: Available with Red, Yellow or Amber lens. Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d Up to 118 cd light intensity (clear lens) IK 08
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light
-
Supplier: Banner Engineering Corp.
Description: 22 input terminals can monitor both contact-based or PNP solid-state outputs from Banner devices or any other manufacturers Each input can be a non-safety input, or configured for Control Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of
- Operating Temperature: 32 to 131 F
- Type: DC Power Supply
-
Supplier: Banner Engineering Corp.
Description: plus one auxiliary N.C. output contact Stop Category 0, per ISO 13850 (EN 418), IEC 60204-1, and ANSI NFPA 79; Category 3, SIL Claimed Level (SIL CL) 3 to EN 62061, Category 3 / Performance Level (PL) e to DIN EN ISO 13849-1 DIN-rail mountable 45 mm wide housing with removable terminal
- Operating Temperature: 32 to 122 F
- Type: AC Power Supply, DC Power Supply
- Mounting: DIN Rail
- Features: Visual Indicator
-
-
Supplier: Banner Engineering Corp.
Description: Reliability or Category 2, 3 or 4 safety circuit performance per ISO 13849-1 3 pairs of solid-state safety outputs rated at 0.5A each (24V dc) with selectable one- or two-channel external device monitoring and ON-delay or OFF-delay 10 configurable auxiliary status outputs track
- Operating Temperature: 32 to 131 F
- Type: DC Power Supply
-
Supplier: Euchner-U.S.A., Inc.
Description: Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode
-
Supplier: Det-Tronics
Description: Performance certified to FM 3260: 2000 SIL 2 Capable certification (exida) Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available EN54 verified IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Det-Tronics
Description: EN54 verified DNV/MED Type approval for offshore IP66/67 FLEXIBLE: Optional outputs: 0-20 mA, Relays, Modbus Eagle Quantum Premier (EQP) Safety System Addressable HART output, AMS Suite integration Multiple Sensitivity modes ideal for specific applications and superior false alarm
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
Find Suppliers by Category Top
Featured Products Top
-
Measure with Confidence. Isolate with Certainty. When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers: SIL 2 certified (SIL 3 redundant) Continuous isolation up to 4.8 k (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for (read more)
Browse Safety Relays Datasheets for Altech Corp. -
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
switchgear The active input expander modules SRB-E-PE are used for safe series connection of electromechanical switches and sensors to contact outputs or electronic OSSD outputs. The multifunctional safety relay module SRB-E-PE can be configured for up to nine different applications (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
no wear on the components. As safety guard panels age, the sensor will tolerate misalignments, up to 10mm. It also allows the RSS36 sensor and actuator to be sealed into IP69K rated, corrosive resistant housings – a viable solution for use in applications where high temperature and high (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
the safety light curtain has performed. This data is helpful in scheduling preventive maintenance, service cycles for safety relay modules, and defining the intervals for intermediate checks. Documentation Information on the active status of the light curtain can be (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
selection of Schmersal safety controllers for improved safety levels, as required. In addition to the ECOLAB certification, the BNS40S is CE and cULus approved, and can be used in safety circuits requiring up to PLe per ISO 13849-1 and SIL 3 per EN61508. (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America
More Information Top
-
CR4 - Thread: ATEX Certified Solenoid Switch
we use sirco atex pressure switches here in the uk or if its a SIL rated safety circuit, we would use a rosemount pressture tansmitter, P&F sil rated trip amp and guardmaster safety relay for your SIL1 or SIL 2 safety circuit …
-
05.18.11 -- IEEE Approves Revision Of Standard For Testing High-Voltage Circuit Breakers
Two New SIL - Rated Relays Designed For Process Safety .
-
Two New SIL-Rated Relays Designed For Process Safety
Two New SIL - Rated Relays Designed For Process Safety .
-
Telemecanique Sensors - XCSDMP7002 - Switches - Proximity - Allied Electronics
Small size allows installation in tight spaces or where there are issues with mounting standard safety interlocks XCSDM4 and XCSDM4 devices are SIL rated for use in safety related systems without the need for a safety relay or safety controller, eliminating panel …
-
Telemecanique Sensors - XCSDMC5902 - Switches - Proximity - Allied Electronics
Small size allows installation in tight spaces or where there are issues with mounting standard safety interlocks XCSDM4 and XCSDM4 devices are SIL rated for use in safety related systems without the need for a safety relay or safety controller, eliminating panel …
-
CR4 - Thread: SIL certificate or prior-use
SIL level is changed by adding redundancy, or changing the frequency of testing, selecting different valves, and … Logic solvers are classified as triple redundant, double redundant, trip amps, relays , dedicated safety rated PLC, and so on...there are only a few types to choose from, and each brand is treated the same since they have a common PFD range …
-
IMCS versus conventional MCC - Are the benefits realised in practice?
Communications suitable for safety bus (no ESD relays needed). This implies a need to comply with additional requirements to achieve a suitable SIL rating .
-
ISA SAF INST SYS VERF - Safety Instrumented Systems Verification - Practical Probabilistic Calculations
After all, the PLC was designed to replace relays and relays are appropriate for safety . In spite of these advantages, the failure rates and failure modes of typical PLC designs will allow these devices to reach only SIL 1 (see Example 10-2) if that.
-
Protocol Volume 15 Issue 1 Winter 2010
Although people usually like relay circuits for safety applications, partly because you can “hear and see” what is going on, they are ultimately a lot less safe than transistorized circuits, especially if the number of operations is very high. … an expensive component with an especially high mttFd cannot easily be replaced with lower mttFd rated component. … new system evaluation.) once the calculations are done, the result is an achieved sil or Pl. this …
-
3RK3 Basic safety inputs - Entries - Siemens Industry Online Support – Siemens AG
My question is this: I have seen many examples posted of SIL 1,2,3,4.. systems … How does one implement a properly rated safety shutdown of a situation that would result in a chemical release using a safety relay or plc.
Indicates content that may require registration and/or purchase.