-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Restek
Description: particle size: 3μm or 5μm, spherical pore size: 100Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C High surface area, Type B silica packing.
- Packing Material Diameter: 3 µm
- Pore Diameter: 0.01 µm
- Column Length: 3 to 25 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: Restek
Description: particle size: 5μm, spherical pore size: 60Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive phase for normal phase separations. Very high surface area, Type B silica packing. Similar Phase(s): Maxsil Si
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.006 µm
- Column Length: 3 to 25 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: Restek
Description: particle size: 3μm or 5μm, spherical pore size: 110Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Good general purpose packing for normal phase separations. Moderate surface area. Replaces Hypersil® and Pinnacle® Silica. Similar Phase(s): Hypersil Silica
- Packing Material Diameter: 3 µm
- Pore Diameter: 0.011 µm
- Column Length: 3 to 25 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: Restek
Description: particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Useful for normal phase separations. Replaces Hypersil® BDS and Pinnacle® Amine.
- Packing Material Diameter: 1.9 µm
- Pore Diameter: 0.014 µm
- Column Length: 3 to 25 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: IDEX Health & Science
Description: Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases to match your column chemistry. This cartridge comes in a 10 pack.
- Column Length: 1 cm
- Column Type: Guard Column
- Construction Material: Polymer
-
Supplier: Cole-Parmer
Description: • High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous
- Internal Diameter: 4.6 mm
-
Supplier: Cole-Parmer
Description: • High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous
- Internal Diameter: 2.1 mm
-
Supplier: Cole-Parmer
Description: • High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous
- Internal Diameter: 4 mm
-
Supplier: Cole-Parmer
Description: • High-efficiency columns with proven results and reproducibility Thermo Scientific Hypersil columns have been trusted by researchers for over 30 years. Each batch of silica produced for these columns is tested to make sure it results in the same separations as previous
- Internal Diameter: 3 mm
-
Supplier: Western Analytical Products
Description: silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity
- Column Type: Guard Column
-
Supplier: Western Analytical Products
Description: silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity
- Column Type: Guard Column
-
Supplier: Western Analytical Products
Description: silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity
- Column Type: Guard Column
-
Supplier: Western Analytical Products
Description: silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity
- Column Type: Guard Column
-
Supplier: Hamilton Company
Description: chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze,
- Packing Material Diameter: 10 µm
- Pore Diameter: 0.03 µm
- Column Length: 2 cm
- Internal Diameter: 2.3 to 2 mm
-
Supplier: Hamilton Company
Description: chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze,
- Packing Material Diameter: 20 µm
- Pore Diameter: 0.03 µm
- Column Length: 2 cm
- Internal Diameter: 4.6 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide
- Packing Material Diameter: 10 µm
- Pore Diameter: 0.0085 µm
- Column Length: 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide
- Packing Material Diameter: 10 µm
- Pore Diameter: 0.0085 µm
- Column Length: 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.0085 µm
- Column Length: 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide
- Packing Material Diameter: 10 µm
- Pore Diameter: 0.0085 µm
- Column Length: 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: Hamilton Company
Description: the same sample. Unlike silica-based C8 or C18 columns, PRP-1 has no stationary phase coating. The integral reversed-phase characteristics of the PRP-1 column eliminate the need for special coating techniques. Since there is no stationary phase to hydrolyze, the column
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.01 µm
- Column Length: 25 cm
- Internal Diameter: 4.6 mm
-
Supplier: Hamilton Company
Description: the same sample. Unlike silica-based C8 or C18 columns, PRP-1 has no stationary phase coating. The integral reversed-phase characteristics of the PRP-1 column eliminate the need for special coating techniques. Since there is no stationary phase to hydrolyze, the column
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.01 µm
- Column Length: 10 cm
- Internal Diameter: 4.6 mm
-
Supplier: Waters Corporation
Description: The Original and Most Referenced Silica-Based SPE ProductsA diverse selection of formats and silica-based sorbents provide the ideal sample extraction solution for GC, HPLC, and UPLC analysis methods. Available formats: Cartridges 96-well plates µElution plates
- Configuration: Cartridge / Column
-
Supplier: GL Sciences, Inc.
Description: GL Sciences' InertSep SPE products contain sorbents are created using the same advanced silicas and bonding technologies as those used to create Inertsil HPLC packings. Therefore, InertSep SPE cartridges and 96-well plates show exceptional purity, excellent reproducibility, high
- Sorbent Mass: 0.05 to 70 g
- Sample Volume: 1 to 150 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Description: The principle of the method specified is extraction of patulin in a mixture of ethyl acetate and chloroform (3:2 by volume), filtration of the extract on a silica-gel column and qualitative and quantitative determination by means of two-directional thin-layer chromatography. The spots
-
Supplier: CSA Group
Description: The principle of the method specified is extraction of patulin in a mixture of ethyl acetate and chloroform (3:2 by volume), filtration of the extract on a silica-gel column and qualitative and quantitative determination by means of two-directional thin-layer chromatography. The spots
-
Supplier: ASTM International
Description: pressures and smaller particle sizes in columns compared to HPLC systems. The sampling procedure is a modification of U.S. EPA Method TO-11A (see 2.2). 1.3 This test method is based on the reaction of carbonyl compounds with DNPH in the presence of an acid to form stable derivatives
Find Suppliers by Category Top
Conduct Research Top
-
Advantages of Silica Gels for HPLC Packing Applications
For high-performance liquid chromatography (HPLC), in particular, accuracy is king. Column packing, separation and purification influence accuracy, making the quality of the silica gel used an incredibly important factor when processing difficult separations.
-
Separations Anxieties
The majority of reversed-phase HPLC columns use a ?silyl ether? (Si-O-Si-) linkage to attach the bonded phase to the underlying silica. That Si-O-Si bond is subject to acid-catalyzed hydrolysis (the stoichiometry even works out: Si-O-Si + H2O --> SiOH + SiOH). The hydrophobic bonded phase shields
-
The Third Way for ICH Q7A: A Proposal for Updating Guidance for API Inspections
. . . not to mention electricity is in play. Figure 4 shows a graphic representation of a column cross-section. In this case, silica lines the column. The electroosmotic flow is seen from anode to cathode. Figure 3. Schematic of capillary electrophoresis set-up. While not overly complex, it is not designed as "simple
-
Separations Anxieties
Chromatography is a continuously evolving science, and not a month goes by that some column or media manufacturer doesn t tout the next big thing. In his 30 years in the business, Tom Jupille, founding consultant of , has seen enough to distinguish between the wheat and chaff. Jupille, who also
More Information Top
-
Reviews of Environmental Contamination and Toxicology
Mancini et al. (2004) separated cis/trans isomers from each other on an achiral silica HPLC column using n-hexane:tert-butyl methyl ether (96:4) (v/v) as the mobile phase (Table C1, Appendix C).
-
Phospholipid Signaling Protocols
Kromasil 5 μm, 2.1 × 250-mm silica HPLC column (Hichrom).
-
HPLC
Kromasil® Silica HPLC Column available only in USA, Canada and Puerto Rico I.D. (mm) L (mm) Pore Size (Å) Cat.
-
Site-specific labeling of cellular proteins with unnatural substrates of biotin ligases
After purification on silica gel (10-20% EtOAc/Hex), the diastereomeric esters were separated on a semi-preparative silica HPLC column (Microsorb-MV 100 Si; 1.5% isopropanol/hexanes; 5.0 mL/min); retention times for the diastereomers were 12.0 (undesired) and 13.1…
-
Identification of a sex pheromone produced by female velvetbean caterpillar moth
Total pheromone activity was obtained from the first silica HPLC column in the fraction that eluted between a column capacity ratio (k') of 0 and 2.
-
Retention characteristics of chlorinated polycyclic aromatic hydrocarbons in normal phase HPLC. I. Chloro-added PAHs
These compounds were then separated on a silica HPLC column .
-
Enantioseparation of dansyl amino acids by HPLC on a monolithic column dynamically coated with a vancomycin derivative
Enantiomer separation on monolithic silica HPLC columns using chemically bonded methylated and methylated/acetylated 6-O-tert-butyldimethylsilylated beta- cyclodextrin.
-
Determination of Triacylglycerols in Butterfat by Normal-Phase HPLC and Electrospray–Tandem Mass Spectrometry
(1979) Separation of triglycerides by chain length and degree of unsaturation on silica HPLC columns .
-
Triacylglycerol profiling by using chromatographic techniques
Nevertheless, several working groups reported good separations of cocoa butter, palm oil or soybean TGs using AgNO3 impregnated silica HPLC columns [184, 185].
-
Comparison of two sample clean‐up methodologies for the determination of polycyclic aromatic hydrocarbons in edible oils
2.4 Clean-up with silica HPLC column .
Indicates content that may require registration and/or purchase.