-
Supplier: Newark, An Avnet Company
Description: SILICON BILATERAL SWITCH (SBS); Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100µA; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:500µA; MSL:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, QUAD BILATERAL SWITCH, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, HIGH SPEED CMOS, QUAD BILATERAL SWITCH, MONOLITHIC SILICON
-
-
Supplier: Newark, An Avnet Company
Description: BILATERAL SWITCH, 9V, 1A, TO-92; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:175mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:1.5mA RoHS Compliant: Yes
-
Supplier: Lansdale Semiconductor, Inc.
Description: This 8 channel multiplex switch, which was originally introduced by Fairchild, utilizes PMOS silicon gate technology.
- Power Dissipation: 750 milliwatts
- Operating Ambient Temperature: -55 to 125 C
- Number of Devices in Package: 1
- Features: Bilateral Switch, Commercial, Military, Other
-
Supplier: Richardson RFPD
Description: The BS08D-T112 bilateral switch is a silicon planar monolithic integrated circuit with the electrical characteristics of a bilateral thyristor. The device is designed to switch at 7 to 9 volts with a 0.01%/°C temperature coefficient and have excellently matched
- Peak Output Current: 2 amps
-
Supplier: Renesas Electronics Corporation
Description: ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay
- Supply Voltage (VS): 9 to 40 volts
- Min Operating Current: 0.00001 mA
- tON: 150 ns
- tOFF: 60 ns
-
Supplier: Radwell International
Description: SILICON BILATERAL SWITCH (SBS); PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; GATE TRIGGER CURRENT MAX, IGT:100A; CURRENT IT AV:-; ON STATE RMS CURRENT IT(RMS):-; THYRISTOR CASE STYLE:TO-92; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or
- IT(RMS): 1 amps
- VTM: 3 volts
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or
- IT(RMS): 1 amps
- VTM: 3 volts
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or
- IT(RMS): 1 amps
- VTM: 3 volts
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or
- IT(RMS): 1 amps
- VTM: 3 volts
- Features: Sidac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Renesas Electronics Corporation
Description: (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer
- Supply Voltage (VS): 9 to 40 volts
- Min Operating Current: 0.000001 mA
- tON: 250 ns
- tOFF: 120 ns
-
Supplier: Allied Electronics, Inc.
Description: Teccor brand SIDACs are silicon bilateral voltage triggered switches, with greater power-handling capabilities than standard DIACs. Upon application of a voltage exceeding the breakover voltage point, a SIDAC switches on, through a negative resistance region, to a low on-state voltage.
-
Supplier: Allied Electronics, Inc.
Description: Teccor brand SIDACs are silicon bilateral voltage triggered switches, with greater power-handling capabilities than standard DIACs. Upon application of a voltage exceeding the breakover voltage point, a SIDAC switches on, through a negative resistance region, to a low on-state voltage.
-
Supplier: Allied Electronics, Inc.
Description: Optoisolator, TRIAC Driver Output, Forward Current 60 mA Lamp ballasts Motor controls Static AC power switch Solid state relays Incandescent lamp dimmers The NTE3047 optoisolator consists of a gallium arsenide infrared emitting diode, optically coupled to a silicon bilateral
-
Supplier: Allied Electronics, Inc.
Description: Optoisolator, TRIAC Driver Output, Forward Current 60 mA Output driver designed for 240 VAC Standard 6-Lead plastic DIP package The NTE3048 consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch in an 6-Lead DIP type package. This
Find Suppliers by Category Top
More Information Top
-
NAVAL
POSTGRADUATE
SCHOOL
Data collection was conducted on the Motorola MBS4991 Silicon Bilateral Switch (SBS) connected to parallel RC circuit with C = 30 nF and R= 33 k Ω .
-
Page 4. Semiconductor parts with 499 in root number
Silicon bilateral switch .
-
Applied Mechatronics
Other members of the thyristor family include the silicon unilateral switch (SUS), the unijunction transistor (UJT), and the silicon bilateral switch (SBS).
-
Power Electronics
Compared to the SUS which is capable of only one-directional conduction, an Silicon Bilateral Switch (SBS) is a bilateral (two-directional) switch.
-
Tutorial: The UJIT, CUJT, PUT, FLD, SUS, SBS, SCS.... Tutorial
SBS, Silicon Bilateral Switch , type numbers are 2N4991 and 2N4992 both in TO-98 epoxy packages is also in truth an integrated circuit but is considered a descrete device; a bilateral thyristor with a designed breakover voltage of 8 volts, same as…
-
MOC3022SR2VM Datasheet
These devices contain a GaAs infrared emitting diode and a light activated silicon bilateral switch , which functions like a triac.
-
FODM3053R1V Datasheet
The FODM305X series consists of a galium arsenide diode driving a silicon bilateral switch housed in a compact 4-pin mini-flat package.
-
NTE NTE64 Series Datasheets. NTE6418, NTE6408, NTE6401, NTE6415, NTE6404, NTE6411, NTE6409, NTE6417, NTE6400, NTE6407, NTE6416, NTE6400A, NTE6410, NTE6419, NTE...
Silicon bilateral switch (SBS). in 3-pin -- package.
-
PWRX BS08 Series Datasheets. BS08D, BS08 Datasheet.
Silicon Bilateral Switch .
-
PLNT 2N4991 Datasheet.
Silicon bilateral switch in 3-pin TO-92 package.
Indicates content that may require registration and/or purchase.