-
Supplier: Norton Abrasives
Description: Ideal to sand, seal and wash coats for your wood projects, and provides handy touch-up or repair of primer. Features & Benefits These silicon carbide sanding sponges are available in three grades to meet all your project needs: coarse, medium and fine.
- System: ANSI - CAMI / Coated
- Applications & Materials Worked: Cleaning / Surface Preparation, Dry, Metalworking, Stationary Machine Tool / Bench
- Type: Silicon Carbide
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SWB Aqueous Silicon Wafer Cleaner AmberClean™ SWB is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic, silicon and other lapping and slicing fines from substrate
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, VOC Compliant
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment custom manufactures silicon carbide mirrors to exacting standards. Silicon carbide (SiC) has long been recognized as an attractive mirror material due to its superior mechanical and thermal properties when compared to conventional optical
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
- Mirror Types: Parabolic Mirror, Reflector, Spherical Mirror
-
-
Supplier: Tanis Incorporated
Description: Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has
- Outer Diameter (OD): 10 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 3.25 inch
-
Supplier: Composition Materials Co., Inc.
Description: Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts Quick cutting action is effective even on hard metal
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Aluminum Oxide, Silicon Carbide
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Grading System: Mesh Graded
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide Selection
- Grit Grade / Bead Size: 240
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Applications: Blasting, Cleaning / Surface Prep
- Grading System: Micron Graded
-
Supplier: Electro Optical Components, Inc.
Description: Silicon carbide SiC photodetectors / photodiodes have a spectral response of approximately 210 – 380 nm and are not sensitive to UV radiation outside this region. This makes them ideal detectors in certain applications for monitoring the UV spectrum without the need for solar rejection
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: harming delicate ceramic, glass or silicon substrates. A 5% solution of AmberClean L53H effectively lowers surface tension to <30 dynes/cm. Features & Benefits Cleans diamond, SiC and other slurries and process residues effectively Non-aggressive toward ceramic, glass, silicon
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: surfactant technology employed by AmberClean GC95L is designed to cut through and remove cerium oxide, aluminum oxide, diamond and silicon carbide, as well as other process residues without harming delicate glass or ceramic substrates. A 1% solution of AmberClean GC95L effectively
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Flexovit USA, Inc.
Description: Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface
- Outer Diameter (OD): 6 inch
- Bore / Shank Diameter: 0.5 inch
- Applications & Materials Abraded: Material Removal / Roughing (Coarse Grits), Metals / Metalworking, Plastics / Composites
- Disc / Backing Type: Non-woven Disc
-
Supplier: Norton Abrasives
Description: abrasive grain and resin around a center core. Silicon carbide grain Good for blending, rust removal, applying decorative, contrast finishes and low- to moderate-speed applications Not used for deburring Open mesh construction Used with light to moderate pressure, low speed Used on
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 3 inch
- Grit Size: 100 to 150
- Rotary Speed: 2,500 rpm
-
Supplier: ASTM International
Description: cleaning. Aluminum oxide, silicon carbide, silica sand, zircon sand, and steel grit are acceptable media for mechanical de-scaling. Recommended post treatment of shot or abrasive blasted zirconium surfaces may include acid pickling to ensure complete removal of metallic
-
Supplier: CoorsTek
Description: LITHOGRAPHY & WAFER INSPECTION MATERIALS High-Purity Aluminas UltraClean™ Recrystallized Silicon Carbide CeraSiC, UltraSiC™ Direct Sintered Silicon Carbides
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Wafer Carrier / Holder
- Features: Other
- Applications: Wear Parts / Tooling
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld, Silicon Carbide
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Norton Abrasives
Description: The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest
- Outer Diameter (OD): 5 inch
- Grit Size: 600 # or Microns
- Features: Anti-loading / Lubricated, Closed Coat, Disc Roll
- Applications & Materials Abraded: Automotive OEM / Paint, Cleaning / Surface Prep, Dry Grinding, MRO / Construction, Plastics / Composites, Portable Grinder / Sander, Wood / Woodworking
-
Supplier: American Floor Mats
Description: areas. Also available with Silicon Carbide Grit surface for added traction.
- Mat Type: Scraper Mat
-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Supplier: Norton Abrasives
Description: Bear-Tex® Extra Course
- Outer Diameter (OD): 4.5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Grit / Micron Size: 24 to 36 # or Microns
- Rotary Speed: 10,500 rpm
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C.
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C.
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament
- Outer Diameter (OD): 4 inch
- Width: 0.5 inch
- Trim Length: 0.5 inch
- Rotary Speed: 10,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.) Pittex® Filament
- Outer Diameter (OD): 8 inch
- Width: 0.5 inch
- Trim Length: 2.625 inch
- Rotary Speed: 4,800 rpm
-
Description: The resulting benefits include wafer consistency due to uniform surface temperatures. In addition, we have mastered the deposition of silicon carbide coatings on pyrolytic graphite that provide unequalled protection in particularly harsh environments.
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dry Lubricant Coating, Hardfacing, Painting, Thin Film Coating
- Industry Served: Aerospace, Castings / Cast Metal, Chemical / Material Processing, Electronics, Military Specification, OEM / Industrial
- Services: Burn-off / Thermal Cleaning, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Recoating / Refinishing, Research & Development, Sanding / Grinding
- Materials: Carbide, Ceramic, Composites
-
Description: Suntech could provide high vacuum brazing services and products for ceramic-metal and glass-metal combinations. The ceramics used include materials such as alumina, zirconia, aluminum nitride, silicon nitride, and silicon carbide, while the metals used include Kovar alloy,
- Services: Brazing
- Materials: Ceramics / Ceramic-to-Metal
- Features: East Asia / Pacific Only
- Specialty / Other Capabilities: Vacuum
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are resistant to shear.
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Biodegradable, Specialty
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and
- Power Source: Air / Pneumatic
- Operation: Cleaning / Surface Preparation
- Abrasive Feed: Dry / Air
- Features: Gun / Lance, Other
-
Description: Material High-purity aluminum oxide (Al₂O₃), silicon carbide (SiC), or silicon nitride (Si₃N₄). Advanced porous ceramic structure for uniform vacuum distribution. Features The porosity is high: An important feature of porous ceramics is that they have more uniform and
- Diameter: 4 to 12 inch
- Materials: Ceramic
- Chuck Geometry: Round
- Chuck Type: Vacuum Chuck, Wafer Chuck
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Precision Surfacing Solutions
Description: used properly with Lapmaster diamond compound and slurries, these plates will produce excellent surface finish, flatness and consistent stock removal rates. Iron - Normally used with larger sized micron diamond for stock removal on hard materials such as steel, ceramic, tungsten
-
Supplier: Zygo Corporation
Description: Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE®
- Diameter/Width: 304.7998354080889 to 812.799561088237 mm
- Diameter: 304.7998354080889 to 812.799561088237 mm
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Top Seiko Co., Ltd.
Description: we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal Matrix Composites)*2, CMC(Ceramic Matrix Composites), Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / Fused Silica and others),
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Surface Grinding, Turning, Wire EDM
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Composites, Glass, Glass Ceramics, Quartz, Ultra-hard Materials
- Features: East Asia / Pacific Only, Other
-
Supplier: Zygo Corporation
Description: (ISR) Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE® mirrors Zerodur® mirrors In addition to ULE® mirrors, ZYGO has
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Features: Other, Other Mirror Material
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
With concentrated distribution of particles, uniform coating surface (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
Product Overview Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
-batch production. For projects involving abrasive media, corrosive chemicals, high temperatures, or high thermal loads, Great Ceramic can review material requirements, dimensions, tolerances, quantity, surface finish needs, inspection requirements, and operating conditions to help determine whether silicon carbide or another advanced ceramic is the appropriate choice. (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon carbide wafer pins and chucks are used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer support, lifting, and clamping during processing. The material must withstand aggressive plasma chemistry while maintaining dimensional stability and minimizing particle (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
geometry stable across temperature changes in process and metrology environments. Material Specifications Silicon Carbide (SiC 99%) - Elastic modulus: 420 GPa - Density: 3.1 g/cm3 - Flexural strength: >= 450 MPa - Vickers hardness: >= 2500 HV (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl silicon carbide (SiC) ceramics are engineered to meet the demanding requirements of integrated circuit manufacturing equipment, including photolithography machines. With exceptional hardness, high thermal conductivity, and low thermal (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Silicon Carbide Whisker/Alumina Matrix Composites: Effect of Whisker Surface Treatment on Fracture Toughness
whiskers exhibited a very clean silicon carbide surface .
-
Oxidation Behavior of Silicon Carbide
By starting with a clean silicon carbide surface and observing the color after short heating intervals it is possible to keep track of the order.
-
Materials Characterization Center workshop on leaching mechanisms of nuclear waste forms, May 19-21, 1982, Gaithersburg, Maryland. Summary report
math. comb. of 8 measurements Surface roughness and prep. diamond saw, 600 grit silicon carbide powder Surface cleaning .
-
Adsorbate vibrational modes enhancement of radiative heat transfer and
van der Waals friction
As an example, consider two clean surfaces of silicon carbide (SiC).
-
Influence of the Surface State on the Adherence of the Coating: Case of an Alumina Coating Plasma Sprayed on SiC Composites
After identifying the optimized laser parameter for cleaning the silicon carbide surface before thermal spraying, the influence of cumulative laser impacts was studied.
-
Resonant photon tunneling enhancement of the radiative heat transfer
As an example, we consider two clean surfaces of silicon carbide (SiC).
-
Resonant photon tunneling enhancement of the van der Waals friction
As an example we consider two clean surfaces of silicon carbide (SiC).
-
Non-contact friction between nanostructures
As an example we consider two clean surfaces of silicon carbide (SiC).
-
Superficial modification of SiC powder by chemical oxidation
Surface detail of cleaned silicon carbide powder (40wt. % HI?,at room temperature, 48 h), oxidized by HNO3 (aqeous solution 65wt. % HNO3, 4g h).
-
Argonne National Laboratory annual report of Laboratory Directed Research and Development Program Activities FY 2009.
Following hydrogen cleaning of the silicon carbide surfaces , high-quality films of graphene were successfully grown (by UHv heating) and characterized with our commercial in situ UHv stm, as shown in Figure 1(c). opti- cal transmission measurements were also made, as…
Indicates content that may require registration and/or purchase.