-
Description: Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition
- Max Use / Curie Temperature: 1,200 C
- Features: Other, Specialty / Other, Specialty Ceramic
- Applications: Refractory / High Temperature Materials
- Specialty Ceramic Type: Silicon Nitride
-
Supplier: 3M Advanced Materials Division
Description: Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride
- Applications: Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape, Hollow Stock / Shape, Preforms, Tube / Sheath - Immersion (Closed End), Tube Stock
- Features: Other, Specialty Ceramics
- Specialty Ceramic Type: Silicon Nitride
-
Supplier: CoorsTek
Description: CoorsTek DuraGlo™ Igniters are rugged silicon nitride igniters designed to provide outstanding performance in a wide array of operating conditions. DuraGlo™ igniters exceed industry expectations, combining fast heat up with exceptional durability and long life.
-
-
Description: high-quality SiC ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: DigiKey
Description: SILICON NITRIDE IGNITER 12V
-
Supplier: CoorsTek
Description: Magnesia partially stabilized YTZP: Yttria partially stabilized zirconia Dura-Z™ Zirconia Silicon Carbide (SiC) Direct-Sintered Reaction-Bonded Nitride-Bonded Other Silicon Carbide Materials CoorsTek tubes and rods are utilized in the following markets: Aerospace & defense
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Description: innovative types of heaters in the automotive, medical and semiconductor industries. Application of Alumina Ceramic Heaters Automotive Components Glow Plug Igniter for Cabin Heater Heater for Oxygen Sensor Kerosene and Gas Appliances Igniter Heater for Vaporizer Industrial Heater
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
Find Suppliers by Category Top
Featured Products Top
-
, Silicon Nitride (Si3N4) industrial ceramics deliver high performance where other materials fail. Typically, Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. Applications for silicon nitride include: Foundries Electronics (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Test System for Elevated Temperature Characterization of Thin Metallic Sheets
Multi-zone heating is accomplished using silicon nitride igniters , which have higher temperature capability and increased durability over silicon carbide igniters.
-
Less Power Exporters, Less Power Selling Leads (Page 14)
Sell silicon nitride ceramci igniter for fuel cell reformer/burne .
-
Flow controlled solvent vapor annealing of block copolymers for lithographic applications
2-16 A silicon nitride hot surface igniter was used as the heating source for the solvothermal annealing. . . . . . . . . . . . . . . . . . . . . . . .
-
Experience in the development, production, and use of self-propagating high-temperature synthesis materials in metallurgy
Application of a short electrical pulse to the igniter ignites the exothermic silicon - nitride formation reaction, which reaches a temperature equal to the combustion temperature ≈2000°C.
-
Micro-initiators as the fundamental building blocks of micro-energetic systems
Right: Polysilicon thruster igniter but fabricated on a silicon nitride membrane.
-
An Evaluation of Aerosol Extinguishing Systems for Machinery Space Applications
Silicon nitride heating elements (Glo-Stix Igniter (universal)) were used to reig- nite the telltales.
-
CERAMIC ABSTRACTS
…body being in electrical contact with and placed under high compressive forces by the ground electrode and the sparking head, the semiconductor body consisting of silicon nitride -bonded silicon carbide having high compressive … spark erosion resistance, the igniter being capable of sparking…
-
Fracture Mechanics of Ceramics
Even so, ceramics, such as silicon nitride , continue to find important and demanding applications including high performance bearings, turbocharged rotors, fuel igniters and machine tool inserts.
-
Fast Simulation of Electro-Thermal MEMS
A fabrication of the igniter wafer is done by thermally oxidizing a silicon wafer and coating it with silicon rich LPCVD (low pressure chemical vapor deposition) nitride .
-
High-voltage miniature igniter development
The 120-V igniter is a composite system consisting of a conductive phase of molybdenum disilicide (MoSia) and silicon carbide (Sic) and an insulating phase of aluminum nitride (AlN) that are intertwined.
Indicates content that may require registration and/or purchase.