Products/Services for Silicon Wafer Metrology Gage
-
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...Form FactorMounting / LoadingApplications -
Wafer and Thin Film Instrumentation - (349 companies)Ellipsometry or reflectometry controls gate oxide thickness, refractive index, extinction coefficients of photoresist, and other coatings with enhanced precision. Metrology verifies the quality of silicon wafers prior to testing. If several dies fail... -
Dimensional Measurement and Metrology Services - (196 companies)Dimensional measurement and metrology services use mechanical gaging, CMM measurement, non-contact imaging or other specialized methods to inspect and measure part dimensions and geometry. Dimensional measurement and metrology services use... -
Thickness Gages - (382 companies)Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels. They differ in terms of performance specifications, applications... -
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points... -
Material Testing Services - (859 companies)Material testing services test, analyze, and certify a wide range of materials for purity, chemical compatibility, and environmental impact.
-
Metrology Fixtures and CMM Fixtures - (62 companies)Metrology fixtures and CMM fixtures are used to hold and position parts, probes, or workpieces during dimensional gaging and other measurement operations. Metrology fixtures and coordinate machine measurement (CMM) fixtures are used to hold...
-
Surface Metrology Equipment - (333 companies)Types of Metrology Equipment. There are two main types of surface metrology equipment: form gages and surface profilometers. Form gages, form gaging systems, and contour measuring machines are used to inspect parameters such as roundness, angularity...
-
Gage Blocks - (104 companies)...degree of accuracy and are used in precision or master calibration gaging operations in temperature controlled metrology or standards laboratories. Grade 0.5 gage blocks under one inch in length should have length tolerances of +/- 1 micro-inches (1...
-
Air Gages - (112 companies)...environments. Air metrology instruments can provide comparative or quantitative measurements such as: thickness. depth. internal diameter (ID). outer diameter (OD). bore. taper. roundness. Air gages and gaging systems may also use an indicator...
Product News
-
PI (Physik Instrumente) L.P.
Metrology Stage for Wafer Inspection & Metrology Metrology Stage for Wafer Inspection and Metrology. Integrating piezo technology and linear motor technology, PI's solutions are at the forefront of supporting applications like overlay metrology, thin film metrology, edge placement error (EPE) metrology, and automated optical inspection (AOI). Follow Us: Watch PI Videos on YouTube. Follow PI on X. Our most popular blog posts. Post by blog category. About PI. PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision... (read more) -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pin Chuck Product Overview. Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered SiC ( >= 99%) assembly. The material delivers density >= 3.10 g/cm3, flexural strength >= 450 MPa, Vickers hardness >= 2500 HV, and thermal conductivity >= 150 W/m.K. Maximum service temperature 1600 C in inert atmosphere... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pins and Chucks Silicon carbide wafer pins and chucks are used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer support, lifting, and clamping during processing. The material must withstand aggressive plasma chemistry while maintaining dimensional stability and minimizing particle generation. Material Grade. Fountyl uses high-purity sintered silicon carbide (SiC) with the following specifications: - Purity -- >= 99%. - Density -- >= 3.10 g/cm3 (theoretical density > 98%... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
PI (Physik Instrumente) L.P.
Air Bearing Scanner for Metrology/Wafer Inspection PI's New Air Bearing Scanner Targets Metrology and Wafer Inspection. A-323 Air Bearing Scanner Advances Wafer Metrology. New planar XY architecture combines high acceleration, improved settling, and flexible integration of Z, tip/tilt, rotary axes and 3rd party equipment. PI 's A-323 planar air bearing scanner supports high-throughput semiconductor inspection, metrology, and photonics applications. Designed and manufactured in the USA, it builds on the successful A-322 platform with a new... (read more)Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Pratt & Whitney Measurement Systems, Inc.
Gages for Energy, Oil and Gas . Processes. Quality Control / Testing. Prototyping. Maintenance. Incoming Inspection. Establishing Master Gages. Pratt & Whitney. Pratt & Whitney (R), founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Fountyl Technologies Pte. Ltd.
Ceramic End Effectors for Wafer Handling Product Overview. Used in semiconductor wafer transfer robots, sorters, and load ports for picking, placing, and transferring wafers between process modules and FOUPs. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99.5%) and silicon carbide (SiC 99%) with precision-machined fork geometry. The slim ceramic fork provides the stiffness required for high-speed wafer transfer while minimizing robot arm inertia. Edge grip features and vacuum ports are machined... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Pratt & Whitney Measurement Systems, Inc.
Universal Supermicrometer for Precision Metrology PDF Brochure - Universal Supermicrometer Models 501, 504. Leasing Information. Universal Supermicrometer Accessories. Accessory Pictures. Sales Support or Virtual Demonstrations. Universal Supermicrometer - Model 501, 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology... (read more)Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
High Precision Metrology Instrument PDF Brochure - Universal Supermicrometer Models 501, 504. The Universal Supermicrometer (R) measures: Length standards. External threads. Ball bearings. Plugs & pins. Plain ring gages. Setting Standards (Frames, Rods). Dial, digital and test indicators. Gears / Splines. Tapered pipe threads / API. Your Precision Part. Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Beams for Precision Systems Product Overview. Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon carbide (SiC) beams provide the highest stiffness-to-weight ratio among common structural ceramics. Elastic modulus 420 GPa combined with density 3.1 g/cm3 delivers approximately four times the specific stiffness of steel and five... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision SiC Chucks for Next-Gen Wafer Advanced semiconductor manufacturing demands exceptional dimensional stability and contamination control. To meet these rigorous requirements, these high-purity Silicon Carbide (SiC) chucks --including pin, ring-groove, and bump designs --are engineered to optimize wafer handling in next-generation lithography, etching, deposition, and metrology systems. Key Technical Advantages: Sub-Micron Flatness: Minimizes wafer distortion and guarantees absolute lithography and inspection accuracy... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
-
On the move | News | The Engineer
This makes them ideal for use in high-precision applications in industries such as optical lens or mirror polishing, lithography, precision gauging , metrology , silicon wafer manufacture and high-speed machinery.
-
Design for Manufacturability
Metrology to be developed include the direct measurement of strain in a Si device and the corresponding … Data generation needs to use global measurements (e.g., unpatterned wafer bow to obtain directly the mechanical strain) and local … … μ-Raman, TEM, etc. to measure local strain in silicon ) in addition to new … … parameters (e.g., mobility gauged by strain).
-
Interferometric thickness calibration of 300 mm silicon wafers
Optical tools are beginning to replace wafer flatness metrology tools based on capacitance gages or airflow gages. … needs of both wafer manufacturers and wafer testing equipment manufacturers for 300 mm silicon reference wafers with …
-
Optimization of LPCVD silicon nitride process in a vertical thermal reactor: use of design of experiments
In order to characterizethe performanceof the metrology systems in a manufacturingenvironment and establish repeatability and reproducibilitycapability, a gauge capability study was conducted on a Tencor Surfscan 4500 and a Prometrix SM2OO/e. The Tencor Surfscan 4500 system for measuring particles of >0.3 um was determined to perform repeatable measurements for bare silicon and 1100 A silicon nitride film wafers .
-
Beyond biomedicine: a review of alternative applications and developments for optical coherence tomography
… lute optical ranging (e.g. [13, 16, 70]) facilitated the operation of these metrology systems in industrial … Cur- rent examples can be found for the measurement of wafer thickness and curvature [71], for the evaluation of silicon V-grooves [72], for the characterisation of imaging … … level in glass-melting ovens [75] and for gauging in-line hot float …
-
Novel low coherence metrology for nondestructive characterization of high-aspect-ratio microfabricated and micromachined structures
… standard well- established non-contact thickness gauges such as air pressure of capacitance gauges do not provide … While bulk of effort was concentrated in the area of metrology for manufacturing of utrathin Silicon wafers , other very promising areas include metrology of III-V materials mainly for opto-electronics and microwave applications and metrology of MEMs structures, which is subject …
-
Impact of sputter deposition parameters on molybdenum nitride thin film properties
The film stress is measured applying the wafer bow tech- nique (contactless wafer geometry gauge MX 203-6-33 from E + H Metrology ). The bow of the silicon wafers is measured before and after the sputter deposition by capacitive sensors.
-
Optical contact and van der Waals interactions: the role
of the surface topography in determining the bonding strength
of thick glass plates
As examples of such applications, Fabry–Perot optical cavities with end mirrors contacted to the spacer are reported [1–3]; laser crystals are contacted together to obtain large volume slabs for multi-kW operation [4]; in dimensional metrology , gauge blocks and plane parallel plates … Apart from the field of applied optics and related technologies, optical contact methods have been developed for silicon wafer bonding in the field of electronics [7–13].
-
A floating 3D silicon microprobe array for neural drug delivery compatible with electrical recording
Therefore, the thickness of the waferstack is first determined by a contactless wafer geometry gauge (MX 203, E+H Metrology , Karlsruhe, Germany) before proceeding with the processing. Silicon (a) Thermal oxide + PECVD oxide . (b) .
-
Practical use of an in-line vacuum metrology cluster in a minifactory environment
The spectral ellipsometer (SE) installed on the metrology module was originally developed for making rapid thickness measurements for real-time adaptive process control during single wafer processing.8 Using the speed of phase modulation, multichannel detection, and digital signal processing techniques, this … The results of a repeatability gauge study performed using this in situ SE on thermally grown silicon dioxide on silicon wafers has been reported.9 For oxide thicknesses ranging from 60 to 250 A the total repeatability was 0.26 A (1 …
Indicates content that may require registration and/or purchase.