Products/Services for Silicone Double Balloon Enema Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics... -
Double Sided and Transfer Tapes - (237 companies)...liner to enable or improve handling and dispensing of the tape product. Liners for double-sided tapes often incorporate differentially coated release liners that are easy to peel. These release liners are made of paper, film or silicone sheets. Board... -
Silicone Molding Services - (219 companies)...that supplies the rubber to the injection machine's barrel-and-nozzle assembly on a continual basis. The rubber is a high-consistency silicone rubber (HCR) known as gum stock. Liquid injection molding (LIM) services are silicone molding services which use... -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Adhesive Dispensing Equipment - (325 companies)Adhesive dispensing equipment is used for the controlled dispensation of adhesives and/or silicones. These devices include manual dispensing caulk guns, hot melt glue guns, and an assortment of mix / meter and dispensing systems. Adhesive dispensing...
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Synthetic Oils, Greases, and Lubricants - (584 companies)Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. Synthetic oils, greases and lubricants are formulated...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
Product News
-
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Master Bond, Inc.
Flowable Silicone Resists Shock Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75 F for stress relief... (read more)Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
DFT Inc.
DFT Solution for Failing Double-Door Check Valves The DFT (R) model ALC (R) easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures. -- No more leakage due to misalignment of the doors and seat. -- No more internal parts going downstream. -- No more reverse flow. The DFT ALC (R) is an in-line, spring-assisted, center-guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. Watch our Video. The lightweight compact design fits between mating flanges and meets API 594... (read more)Browse Check Valves Datasheets for DFT Inc. -
ARDE Barinco, Inc.
Automated high viscosity silicone coating mixer Automated high viscosity silicone coating mix system. Consisting of four separate dual shaft high viscosity mixers, the DH6 Double Helixx mixers can mix colors into viscous silicone architectual coatings in less than one minute. Learn More (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Fujipoly® America Corp.
New Silicone Gap Filler for Unique Applications Fujipoly America introduces SARCON (R) GR25B. This advanced silicone, gel-like thermal interface material delivers a thermal conductivity of 2.5 W/m *K and is a popular choice for higher power electronics applications. GR25B is offered in double sticky surfaces, hardened surfaces for easier handling, with polyester mesh to prevent stretching or with both hardened surface and mesh for more complex assemblies. Depending on application gap size and material thickness, thermal resistance will range... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
General Plastics Manufacturing Co.
GP's foam used as nozzle closure Our Products. Nozzle closures/weather seals on rocket boosters. Easily machinable undersea buoyancy products. Reactive tank armor. Ballistic panels for vests and helicopter seat bottoms. Flight Systems - space launch vehicles, propulsion systems, missile defense systems, aerospace composite structures. Defense Systems - Missile products, defense electronic systems, armament systems, small caliber systems. Space systems - satellites, space components, human space & advanced systems. Flexible... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Marki Microwave LLC
GaAs MMIC mmWave Doubler The MMD-40120H is a MMIC mmWave doubler fabricated with GaAs Schottky diodes, operating over a 20 to 60 GHz input frequency range or a doubled output frequency range of 40 to 120 GHz. The MMD-40120H is available as a connectorized module using 1.0 mm connectors on the output or wire bondable die. (read more)Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
BlockMaster Electronics, Inc.
Double Row Terminal Blocks BlockMaster Electronic 's Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 " or 0.250 " QCTerminals and jumpers. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… dolmen dolors domain doming domino donate donjon donkey donned donors donuts doodle doodad doomed dopier dopily doping dories dormer dorsal dosage dosing dotage dotard doting dotted dottle doubly double doubts douche doughs doughy … … endows endued endues endure enemas energy enfold engage engine … … nosier nosily nosing notary notice notify noting notion nougat novels novena novice nowise nozzle nuance nubble nubbin … … balance balcony balding baldest baldric baleens baleful balking balkier balkans ballads ballast ballets balloon ballots balmier balsams … … siftings sighting signally signaled signaler signeted signpost silences silenced silencer silently silicate silicons silicone silkiest silkworm silliest …
-
Principles and Practice of Surgery for the Colon, Rectum, and Anus
Use of a soft silicone drain for intraperitoneal drainage (odds ratio 1.62) was the only risk … The closure rate was signi- ficantly higher if the temporary stomas were of the double -barrel type. This is not a retention enema . Balloon Expulsion Test, 1090 Enema- nozzle injury of the rectum.
-
Textbook of Laparoscopic Urology
FIGURE 1 ■ Ureteral expansion was performed using a novel silicone balloon TUEC catheter having two channels: a smaller channel to inflate balloon (c1) and a larger fenestrated channel to drain kidney (c2). By forcing water through a small nozzle under high pressure at 10–50 kg/cm2 parenchy- matous tissue can … On an average, computation power doubles every 18 months—a trend that has become known as Moore’s law. Antegrade continent enema (ACE), 662 .
-
ERCP and EUS
… forth inside the biopsy channel, straightening the endoscope, and lubricating the channel with silicone or lubricat- ing … Cotton cannulatome and 275 cm Tri-Ex balloon (Cook Medical, Bloomington, IN), are not espe- cially suited … A recent retrospective series evaluated the utility of the short double -balloon enteroscope in post-surgical patients … nel, water nozzle , and light source are all located The examination is performed following a full colonoscopy preparation or 2 Fleets enemas and flexible sigmoidoscopy with …
-
Encyclopedic Reference of Genomics and Proteomics in Molecular Medicine
Dural ectasia describes a widening or ballooning of the connective tissue sheath (dura) surrounding the spinal cord. In a double stranded DNA molecule, the strands are antiparallel, so that at a break in the … Other experiments have shown that if a silicone tube is implanted into the peritoneum of an animal … … conductive pipette tips and a microchip containing a 10×10 array of nano-electro- spray nozzles (ESI Chip). … colonoscopy and in the case of abdominal complaints a small bowel follow-through (contrast enema ) are recommended.
-
Weiner's Pain Management: A Practical Guide for Clinicians
… ligament or into the epidural space reveals rupture of the annulus; a deflated balloon appearance fill- ing … Manchikanti et al.17 in a randomized, double -blind trial evaluated the effectiveness of 1-day lumbar … Some have suggested an allergy to silicone , but the absence of these lesions in patients receiving baclofen … The nozzle of the spray bottle or can should be fully engaged. Options for treating constipation include stimu- lant laxatives, combination stimulant/stool softeners, prokinetic agents, osmotic agents, lubricants, and ene- mas .
-
Parkinson's Disease
… opener, tap turner, trolley, telephone amplifier, doorbell, ramp, wheel- chair, hand-held shower nozzle , walking frame, card … A double -blind, placebo- controlled, crossover study, consisting of two arms of two weeks each, separated by … 3350, or enemas .110 … with saline from 10 to 5 mg/ml, restricting infusion times, and use of silicone gel patches or … Ballooned neurons, in corticobasal degenera- tion, 559 .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'enduringness'),(42188,'endways'),(42189,'endwise'),(42190,'ene'),(42191,'enea silvio piccolomini'),(42192,' enema '),(42193,'enemy' … … 'freedom from cruel and unusual punishment'),(50989,'freedom from discrimination'),(50990,'freedom from double jeopardy'),(50991,'freedom … … 65221,'hot water'),(65222,'hot water plant'),(65223,'hot weather'),(65224,'hot-air balloon '),(65225,'hot … … 'nowruz'),(90999,'nox'),(91000,'noxious'),(91001,'noxiously'),(91002,'noxiousness'),(91003,'noyes'),(91004,' nozzle '),(91005,'np' … … 'silicon chip'),(119252,'silicon dioxide'),(119253,'silicon oxide'),(119254,'silicon valley'),(119255,' silicone '),(119256,'silicone …
-
Complications of gastrointestinal radiologic procedures: I. complications of routine fluoroscopic studies
Neveroske R J: Perforation of the rectosigmoid by a Bardex balloon catheter. Hartman AW, Hills WJ: Rupture of the colon in infants during barium enema : Report of two cases. Mowat PD: Pneumoperitoneum following double contrast en- ema. Mattsson O: A safer enema nozzle . Cook GB, Margulis AR: Silicone -foam diagnostic enema.
-
The urinary incontinences of the man
… there doesn't take counts symptoms as the intermittent jet, the low and hesitant jet that can be … Kaplan and al. made la 1 re study randomized of blind duplicate , placebo controlled to evaluate an … The medical treatment comprises the clutch of alphas-blocking baclofène, suppositoires at glycerin and micro- enemas . … has) then, sub-bulbaires approximations of the erectile body secured by bandelettes of silicone or of Marlex … 27) a simple balloon in silicone connected to a tank with valve that one is can fill …
Indicates content that may require registration and/or purchase.