Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elasto Proxy Inc.
Description: Extrusion Extrusion produces sponge or solid profiles with a fixed cross-section. Rubber is pushed or drawn through a specialized metal tool called a die. As pressure from the extruder's screw forces the material through the die, the rubber compound may swell and increase in size.
- Size Capabilities: 0.063 to 6 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
-
Description: for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 0.0002032000000000004 kV/in
- Dielectric Constant (Relative Permittivity): 8
-
Description: The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal conductivity, available in options ranging from 1.0 to 3.0 W/m·K. ◆ Excellent
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 1 W/m-K
- Dielectric Constant (Relative Permittivity): 7.5
- Industry: Electronics
-
-
Supplier: Techsil Limited
Description: time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: A & D Rubber Products Company
Description: From specialty parts and custom compounds to high-volume, high-tolerance runs, A & D Rubber's precision extrusions are tailor-made for a wide range of applications Our services include: Custom and standard extrusions Custom profiles Tubing Cord Precision cut lengths Lathe cut washers
- Size Capabilities: 0.005 to 7 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting
-
Supplier: Aero Rubber Company, Inc.
Description: Whether your extrusion rubber needs have you searching for a standard profile or you have a complex custom extruded rubber profile to work with, the team at Aero Rubber has the expertise and equipment to be your supplier of choice. Each of our knowledgeable sales engineers has a
- Secondary Operations: Cutting, Tape/Adhesive Application, Water / Abrasive Jet Cutting
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Hot Extrusion
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Reed Rubber Products
Description: A Profile Extrusion Company Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best
- Size Capabilities: 10 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
- Capabilities: Co-Extrusion
- Services: Design Assistance / Review, High Volume Production
-
Supplier: Henkel Corporation - Industrial
Description: Equipment – Dispensing tool, hand gun, easy to use, easy to maintain and clean, suitable for aluminum and plastic cartridges. TEROSON ET STAKU HAND GUN is a dispenser with a piston rod. It is a durable piece of equipment that is easy to handle, maintain and clean. The hand gun is
- Application: Adhesive / Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: extrusion and laminating equipment during the plastic extrusion coating process Roller wrapping tape to protect the exposed ends of the neoprene roller from the molten plastic which is over-coated wider than the substrate
- Thickness: 0.0035039370078740156 to 0.006496062992125984 inches
- Temperature Resistance: -73 C
- Features: Protective Tape, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Gluefast Company, Inc. (The)
Description: about any other gluing application. Complete your adhesive system with the PAT Sprayer and see better results. What is the PAT Sprayer? The PAT Sprayer is an optional attachment for the PAT Adhesive Applicator. The Standard PAT uses extrusion glue heads, which allow you to apply a dot or line
- Application: Adhesive / Silicone
-
Supplier: Minnesota Rubber & Plastics
Description: Advanced molding techniques and state-of-the-art equipment set us apart. At Minnesota Rubber and Plastics we pride ourselves on ensuring our manufacturing processes and equipment are continuously staying ahead of the curve. Our global facilities demonstrate excellence at the following
-
Supplier: Despatch - ITW EAE
Description: PTC Top Loading Test Oven The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform airflow even with varying load
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Despatch - ITW EAE
Description: PTC Top Loading Test Oven The PTC ovens offer high performance in a configuration well-suited for heating long and narrow loads such as tubing and extrusions. The forced-air convected ovens feature horizontal airflow with adjustable louvers to assure uniform airflow even with varying load
- Temperature Range: 104 to 500 F
- Capacity: 11.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone & limited radiation resistance, it can be autoclaved, and (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
– Approximately .030” Silicone rubber extrusion to provide dielectric strength, traditionally made with single end strand between 36 and 50 Extra Flexible 600V, 150C – .016” Silicone rubber insulation with 36 – 44 AWG stranding Ultra Flexible (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
extrusion options include: Polyolefin, ETFE, PVC and Silicone Rubber Easy to strip mechanically Increases cable diameter (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
More Information Top
-
Home :: Medical Design Briefs
It can be used with existing silicone extrusion equipment and common UV light curing systems.
-
UV Curable Silicone Rubber - Nasa Tech Briefs :: Medical Design Briefs
It can be used with existing silicone extrusion equipment and common UV light curing systems.
-
Products :: Medical Design Briefs
It can be used with existing silicone extrusion equipment and common UV light curing systems.
-
Sell Liquid Silicone Rubber Tubing
The upright extrusion equipment for liquid silicone rubber is the first production line in our country.
-
Medical technology
Shows Abb. 34.1 exemplarily the structure of an extrusion installation for production of silicone hoses.
-
Design, Fabrication, and Performance Considerations for Insulating Glass Edge Seals
Polysulfide, polyurethane, modified polysulfide, and two-component silicone seal- ants are pumped by the meter-mix equipment and extruded into stacked or single units.
-
Simply Incredible - Canadian Plastics
It combines the properties of silicone and thermoplastic, and can be molded on standard injection molding or extrusion equipment .
-
K Show Report: Wacker develops new thermoplastic silicone polymer - Canadian Plastics
It combines the properties of silicone and thermoplastic, and can be molded on standard injection molding or extrusion equipment .
-
Suppression of necking in polyethylene
Measurements of shrinkage force along the extru- sion direction of the precursor sheets were performed using equipment described elsewhere12 in a silicone oil bath at a temperature of 160°C.
-
Reservoir Seals, Tubing, and LSR Make the Difference for Medical Devices - Nasa Tech Briefs :: Medical Design Briefs
In addition, medical device manufacturers are increasingly turning to extrusion and LSR molding capabilities and custom designs in silicone that are used in both disposable and durable equipment .
Indicates content that may require registration and/or purchase.