-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening,
- Thickness: 0.03937007874015748 inches
- Temperature Resistance: 220 C
- Dielectric Strength: 3,582,677.1653543236 V/m
- Features: Adhesive Tape, Anti-static / ESD Control, Dielectric / Insulating, Electrical Tape, Electrically Conductive, Foam, Industrial Tape, Plastic / Polymer, Thermally Insulating / Insulative
-
Supplier: Budnick Converting, Inc.
Description: 512AF.094 is a 3/32 inch, modified cell, silicone fire blocking foam with a film supported acrylic adhesive. It offers superior service life, excellent conformability, and flexibility.
- Thickness: 0.09375 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: 3M Acrylic Plus Tape 3M PT1500 Double Sided Foam Tape, 60 mil 3M™ Automotive Double Sided Acrylic Plus Tape PT1500 is a 60 mil (1.52 mm) (0.060 in) thick, black, double-coated foam tape with a red polyethylene liner with silicone coating on both
- Features: Foam
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Budnick Converting, Inc.
Description: A 62.5 mil. urethane foam tape featuring A-25 acrylic adhesive on a silicone treated liner used for coding, sealing and identification applications.
- Thickness: 0.0625 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications.
- Thickness: 0.062 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2011S2 is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® F-12 silicone foam combines unique flame retardancy and low toxic gas emission properties with excellent compression set resistance, conformity and low density. Combining two or all of these properties makes F-12 the ultimate fireblocking silicone
- Thickness: 0.0314 inches
- Adhesive: Silicone
- Features: Specialty / Other
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches
- Peel Strength / Adhesion: 6.875 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Foam, Plastic / Polymer, Single-Sided Adhesive
-
Description: Liner Side Adhesive 0n-irritating medical grade acrylic adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches
- Peel Strength / Adhesion: 5.125 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Foam, Plastic / Polymer, Single-Sided Adhesive
-
Description: Liner Side Adhesive General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Mounting Medical-Foam Transdermal Patches
- Peel Strength / Adhesion: 6.25 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Foam, Paper, Plastic / Polymer, Single-Sided Adhesive
-
Description: Liner Side Adhesive General Purpose 0n-Sensitizing Medical-Grade Acrylic Adhesive. Common Applications Electrodes Medical Device Assembly Medical Device Mounting Medical-Foam Patient Monitoring Pulse Oximeter Sensors Transdermal Patches
- Peel Strength / Adhesion: 5.625 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Foam, Paper, Plastic / Polymer, Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PVC foam tape made of foam with a density of 250±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often
- Thickness: 0.23622047244094488 inches
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Foam, PVC / Vinyl, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: Ellsworth Adhesives
Description: 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M Vinyl Foam Tape 4504 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Features: Foam, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Features: Foam, PVC / Vinyl, Specialty / Other
-
Supplier: Adhesive Applications
Description: SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2DL is a polyester (PET) film tape coated with a high-temperature cross-linked silicone adhesive. It is laminated to and protected by a clear PET release liner. Designed for die cutting and masking applications requiring high-temperature resistance. The tape
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Adhesive: Pressure Sensitive (PSA), Silicone, Transfer
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Tape DC2008PET is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape is designed for the attachment of nameplates, badges and emblems to the
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 19mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 12mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone
- Features: Acrylic / Acrylate, Adhesive Tape, Anti-static / ESD Control, Cloth - Woven Fabric, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Foam, Industrial Tape, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer, Thermally Insulating / Insulative, Transfer, Transparent,
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Boyd
Description: be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural rubber
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Manufacturers Supplies Co.
Description: as the machine of choice for manufacturers & converters of self-adhesive tapes, single & double sided tapes, die cut tapes, glue dots, foams & laminated foams (open & closed cell), rubber & silicone rubber, converters in the transportation industry
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: JBC Technologies, Inc.
Description: materials up to 2" thick including foams, rubbers, films, silicones, plastics, fiberglass, insulation, felts, tapes, light gauge aluminum, specialty gasket papers, insulation, cork, stainless tang reinforced graphite, and many other flexible materials.
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: Stockwell Elastomerics, Inc.
Description: and molding of silicone rubber gaskets and cushioning pads is our core competence. Stockwell Elastomerics, Inc. is dedicated to providing all its die cutting, silicone injection molding and water jet cutting capabilities to meet and support the needs of technology driven OEMs worldwide
- Width Range: 0.125 to 36 inch
- Thickness Range: 0.005 to 2 inch
- OD Range: 0.125 to 48 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Seals / Gasketing
Find Suppliers by Category Top
Featured Products Top
-
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes are available in (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Our customer, an automotive supplier, had a new project for
(read more)
a door seal for which they identified a 4mm diameter, round butyl as a fit for the application. However, the product was only available in rolls. The butyl required cutting to 50mm long pieces with
four pieces on an individual sheet. It could not be flattened during processing and had to remain round.
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Customized converted adhesive tapes, foams, and other adhesive materials can enhance the speed, aesthetics, and performance of building components across applications in the envelope, mounting, finishing, and window and door markets.
(read more)
Browse Foam Bonding Tapes Datasheets for Budnick Converting, Inc. -
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
The REACH and RoHS compliant materials include polyimide (PI) and polyester (PET) films (renowned for dimensional stability and chemical resistance in high temperature, harsh environment tracking applications) and high temperature PSAs.
(read more)
Browse Industrial Tapes Datasheets for Polyonics
More Information Top
-
Plant Maintenance Product | Pres-On's free HVAC sampling kit features tapes, gaskets and technical literature | Plant Services
Pres-On's S-500 and S-700 silicone foam tapes seal out environment damage .
-
Proposed Junction-Box Stress Test (Using an Added Weight) for Use During the Module Qualification (Presentation)
TGA characterization of silicones , foam tapes , and hot melts .
-
Examination of a Junction-Box Adhesion Test for Use in Photovoltaic Module Qualification (Presentation)
TGA characterization of silicones , foam tapes , and hot melts .
-
Examination of a Junction-Box Adhesion Test for Use in Photovoltaic Module Qualification: Preprint
The described discovery experiments examine moisture-cured silicone , foam tape , and hot-melt adhesives used in conjunction with PET or glass module “substrates.” .
-
Temperature Meter Exporters, Temperature Meter Selling Leads (Page 9)
Sell silicone rubber foam tape .
-
Examination of a junction-box adhesion test for use in photovoltaic module qualification
The described discovery experiments examine moisture-cured silicone , foam tape , and hot-melt adhesives used in conjunction with PET or glass module “substrates.” .
-
International Astronautical Congress (IAF) > Challenges in the First All-sky Optical SETI
Silicone foam rubber tape seals the aluminum sheathing to the Rexroth frame, creating a light-tight and approx- imately air-tight joint.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
Three classes of sealants were considered: RTV silicone , foam tape , and hot-melt butyl rubber.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules: Final Subcontract Report, April 1998 - April 2002
Three classes of sealants were considered: RTV silicone , foam tape , and hot-melt adhesives, such as butyl rubber.
-
The laser-assisted neck lift: modifications in technique and postoperative care to improve results.
Our postoperative dressing included a 10 cm mineral oil polymer gel disc in the submental location, covered by tape , silicone foam , and a lower face and neck garment to provide both support and even compression over the entire neck for at least…
Indicates content that may require registration and/or purchase.