Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly
- Use Temperature: -40 to 248 F
- Thermal Conductivity: 15 W/m-K
- Tensile Strength (Break): 1.45036839357197 psi
- Dielectric Strength: 0.00012700000000000027 kV/in
-
Gaskets and Gasketing - Gasketing Foams, Silicone, Thermally Conductive Silicone -- ThermaCool TC100Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with electrical isolation for heat transfer applications. Applications: Telecommunication Computers CD-ROM cooling Automotive electronics Electrical insulation
- Thickness: 0.0250000135 to 0.0620079075 inch
- Operating Temperature: -112 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Mueller Group, Inc. (The)
Description: suited for use in power stations where PVC cables become brittle due to higher temperatures. The silicone insulation provides added heat, chemical, oil and acidic resistance. Designed for laying as a fixed installation only in open or ventilated pipe systems as well as in ducts.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.072 to 1.44 kW
- Length: 24 to 120 inch
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 230 volts
- kWatts: 1.4 kW
- Length: 240 inch
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.34 kW
- Length: 120 inch
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: humidity ,can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater: Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor: France Tecumseh compressor Lighting: Heat resistance Temperature sensor:
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: cooling Controller: LCD touch screen, programmable control temperature and humidity,Can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater Explosion-proof type :SUS#304 stainless steel fins radiator pipe heater Compressor:
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb sensor Observation
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door adopts double layer high
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
types of insulation materials available. These include advanced ceramics, fiberglass, silicone coated fiberglass, and vermiculite. Each insulation material works to lower the heat transfers in equipment during industrial processing. Join us as we explain how these insulation materials work and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
waste will be produced and protecting the kit will save on unplanned downtime and the need to replace it too soon. Regulating Temperatures Insulation blankets can be fitted around pipes and other components to retain heat and maintain temperatures. Pipe insulation is (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
APPLICATIONS Removable insulation pads/blankets Pipe insulation covers Valve jackets Trap insulation Turbine blankets and reactor blankets Tank insulation blankets BENEFITS (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
energy. When thinking about which thermal insulation materials to use, you need to consider how they would work in your own applications. The material would change depending on whether you use it on an object like a pipe or whether you want seals for an industrial furnace or oven. You may (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
Conduct Research Top
-
Silicone Flexible Heaters with Arlon InsilThin
with no thermal insulation material, Arlon InsilThin thermal insulation significantly reduces heat loss by approximately 50%. This results in at least 50% less power consumption for a silicone flexible heater in operation. For pipe heating applications, InsilThin in not only 2-3 times thinner than an equivalent
More Information Top
-
Design and prototype : a manufacturing system for the soft lithography technique
' 18-8 Ss Pan Head Phillips Machine Screw 10-32 Thread, 2" Length Grade XX Garolite Rectangle 1" Thick, 4" X 6" Fiberglass Threaded Rod 318"-16 Thread, 1' Length Silicone Foam Pipe Insulation 318" Id, 7/16" Thickness, 6' Length, Black .
-
Production of [15O]Water at Low-Energy Proton Cyclotrons
The trap was bent in a single loop and slipped into a length of 1 cm (3/8”) ID silicone foam pipe insulation (McMaster-Carr, Los Angeles, CA, USA), the other end of which was directly coupled to the cold-air port of…
-
A Pipe Insulation Test Apparatus for Use Below Room Temperature
Glass fiber pipe insulation wrapped with silicone rubber sheets filled the space between the thin heater and the outer shell.
-
Scientific.Net: Materials Science
Abstract:This paper uses molding process to prepare a new kind of pipe insulation material, called silicone rubber-vacuum insulation panel (SR-VIP),...
-
Thermal, Power and Electrical Engineering
In order to meet the technical requirements of ±1100kV UHVDC bushing, its insulation structure is determined, and the structure and the key parameters of epoxy FRP pipe and silicone rubber composite external insulation is designed, such as the whole length, outdoor/indoor creepage…
-
Governing Risks in Modern Britain
In the kitchen, we see laminated plastic working surfaces, polyethylene washing-up bowls, detergents for wash- ing dishes and clothes, and sundry kitchen equipment which incorporates chemical materials, from rubber pipes , silicone washers and electrical insula- tion to stove enamel.
-
CR4 - Thread: BSTFLEX fire sleeve
Resistant to hydraulic fluids, Lubricating oils,and fuels, Silicone Sleeve insulates against energy loss in piping and hosing;protects employees from burns;and allows bunding of wires,hoses,and cables.
-
Seal And Gasket Exporters, Seal And Gasket Selling Leads (Page 7)
[ Related Keywords : Rubber Insulation Foam Tube, Foam Tube for Pipe , Silicone Foam Tube, Rubber Foam Insulation Tube ] .
-
Silicone Rubber Tube Exporters, Silicone Rubber Tube Selling Leads (Page 3)
[ Related Keywords : Rubber Insulation Foam Tube, Foam Tube for Pipe , Silicone Foam Tube, Rubber Foam Insulation Tube ] .
-
Insulation Materials & Elements Manufacturers, Insulation Materials & Elements Product Catalogs Directory
1. pipe barrel fire insulation casing, high temperature silicone fire tubes, glass fiber braided silicone tube fire Generally suitable for the protection of shorter or less straight line, cable protection, automotive...
Indicates content that may require registration and/or purchase.