Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances Polyester types, smooth or with 1 1/2”
- Measuring Range: 0.3149608 to 0.5905515 inch
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: BinMaster, Inc.
Description: BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals! The VRX41 is mounted at the
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20 from Endress+Hauser with switching output is the ideal sensor for level detection as well as of full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at
- Maximum Operating Pressure: 36 psi
- Features: Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
-
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Measuring Range: 1,800 inch
- Material Temperature Range: 300 F
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built in alarm indicator, Programmable
-
Supplier: Minebea Intec GmbH
Description: The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank
- Force / Load Rating: 1,102.5 to 35,273.92 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 131 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: BinMaster, Inc.
Description: BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to
- Measuring Range: 2,400 inch
- Material Temperature Range: 185 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGAMET 624 controller powers the connected 4 … 20 mAA/HART sensor, processes and displays the measured values. The VEGAMET 624 is ideal for simple control tasks in level, gauge and process pressure measurements. For inventory management in remote storage
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: BinMaster, Inc.
Description: The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: VEGA Americas, Inc.
Description: sensor is also suitable for the detection of bulk solids in small vessels or silos. Application areas can be found in all industries. The non-contact measuring principle is unaffected by product features and allows a setup without medium. For this instrument, new radar sensors
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Process Sensing Technologies USA
Description: of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: VEGA Americas, Inc.
Description: treatment, storage tanks with acids, lyes and additives in all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Low-cost radar
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: SENSOR SILO LEVEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Description: to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Siemens Process Instrumentation
Description: switch for liquids and solids level measurement or interface detection with IO-Link Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS Pointek CLS300: point level switch for liquids and
- Measuring Range: 0.5905515 inch
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -4 to 275 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: FineTek
Description: Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch,
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Description: to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable
- Number of Switch Points: 1 (#)
- Measuring Range: 19.7 to 78.7 inch
- Maximum Operating Pressure: 7 psi
- Material Temperature Range: 175 F
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These radar
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Description: to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: FineTek
Description: LC510M Contactless level monitoring The measurement procedure of the LevelCheck 510M is based on the newest microwave technology. Therefore the sensor sends out a microwave signal. The signal is analyzed by the opposite receiver. Material, which has built up within this field, put a
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: FineTek
Description: The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes
- Measuring Range: 1,176 inch
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders)
- Device Classification: Sensor System
-
Supplier: ABB Measurement & Analytics
Description: Maintenance free, non-contact continuous level sensor · Range up to 190 m (623 ft) for level applications · Range up to 400 m (1312 ft) for positioning applications · Easy and intuitive setup · No calibration required · Continuous level monitoring for granular solid
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AB31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
Find Suppliers by Category Top
Featured Products Top
-
, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
materials between sites. In one case, a BinMaster system served 58 silos at 10 plants across four states. Hundreds of miles apart, central dispatch, drivers, plant operators, and purchasing planners view the same continuously updated bulk inventory data for the entire organization (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Got an application with a very large bin, tank or silo? The BinMaster MVL multiple-scanner system will provide greater inventory (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
The integration of radar level sensors and bulk material software enabled the company to optimize storage capacity and minimize waste effectively. Once the company installed radar sensors atop silos and tanks, bulk material measurement flowed to their BinCloud software. “We (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
-
Use Automation to Monitor Inventory in Resin Silos
Imagine your job didn't involve climbing silos, guesswork, or inventory shortages. Instead, each day you stayed safe; inventory was convenient, accurate, and reliable. That's what level sensors and software can do for your plant-both easily and affordably.
-
Measuring Liquids & Bulk Solids with Compact Level Sensors
A continuous level measurement sensor reports the level of material in a bin, tank, or silo over its full span from top to bottom. It reports inventory over time using software or display consoles.
-
Using 3D Level Sensors to Address the Toughest Grain Storage Challenges
For almost a decade, 3D level sensors have been providing highly-accurate level and volume measurement in bins, tanks, and silos. 3D scanners keep pushing the boundaries - and addressing the concerns of increasingly complex grain storage operations. This article shares a few of the newest
-
Level Indicators that Connect to the Cloud
BinMaster has put forward for industry consideration a range of four sensors that can provide cloud-based connections in accurately mapping and measuring silo and bin content. It says its level sensors play a leading role in utilising cloud technology developments for a range of industries
-
Weighing in on Silo Level Measurement, How New Technology Helps You Cope
In the past few years, technology has exploded. There has been a rapid transition to the industrial internet of things - or IIoT. Sensors increasingly began to use protocols like Modbus and HART. Software went from a floppy disc into a virtual cloud as a Software as a Service. Wireless networks
-
Bin Level Measurement Transformed by IOT
A continuous level measurement sensor reports the level of material in a bin, tank, or silo over its full span from top to bottom. It reports inventory over time using software or display consoles.
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
CR4 - Thread: Measuring Powder Levels
http://sensors-transducers.globalspec.com/Industrial-Directory/grain_ silo _ level _ sensor .
-
A Novel Level Measurement Technique Using Three Capacitive Sensors for Liquids
Typically, the level sensors used in silos are to determine the maximal filling levels [6].
-
A Microprocessor Batching System
Additionally, the system must monitor the high and low level sensors on the silos to facilitate filling and to alert the operator and the system when any are near empty.
-
SiloPatrol Can Improve Silo Inventory Measurement And Plant Safety
SafePoint self-validating point level sensor can prevent overfilled silos .
-
Point Level Technology for Tank Level Measurements of Powders and Solids
• BinMaster Offers SmartBob-TS1 Continuous Level Sensor for Bins, Silos and Tanks .
-
Application of Level Detection Devices when Considering Tank Measurements of Powders and Solids
• BinMaster Offers SmartBob-TS1 Continuous Level Sensor for Bins, Silos and Tanks .
-
Introduction of the New 3DLevelScanner HT for Measurement of Volume and Mapping Material Surface by BinMaster
• BinMaster Offers SmartBob-TS1 Continuous Level Sensor for Bins, Silos and Tanks .
-
Process of Handling Solid Material - BinMaster Technology
• BinMaster Offers SmartBob-TS1 Continuous Level Sensor for Bins, Silos and Tanks .
Indicates content that may require registration and/or purchase.