-
Supplier: PennEngineering®
Description: PEM eConnect® Busbar Connector System As eMobility and the shift to electric vehicles and renewable energy grow in scale, the demand for reliable, low-resistance, high-strength busbar connections has never been greater. The current default solution includes the direct plating of
-
Supplier: Rittal North America LLC
Description: Article number: SV 9343.020 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars: Width: 13 mm Height: 13 mm ( Width: 0.51 ˝ Height:
- Current Rating: 160 amps
-
Supplier: Rittal North America LLC
Description: Article number: SV 9343.110 Material Polyamide Fire behavior corresponding to UL 94 Contact tracks: Electrolytic copper, silver-plated Color Chassis: RAL 7035 Cover: RAL 7035/7001 Clamping area for laminated copper bars: Width: 32 mm Height: 10 mm ( Width: 1.26 ˝ Height:
- Current Rating: 250 amps
-
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a wide variety of conductive optical grids, including woven fine-wire stainless steel and copper, as well as printed silver meshes for optical EMI/RFI shielding of electronic displays, instrumentation and enclosures. The conductive optical grids are typically
-
Supplier: RS Components, Ltd.
Description: End cap for pin busbars 4-phase
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 1 or 2 Phase Available Max Temperature 158F Insulated with PVC
- Amp Rating: 25 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78253B (must be logged in to purchase bulk) Blue Sea Systems 2312 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78251 Blue Sea Systems 2302 Common BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution Negative or AC ground circuits 300VAC or 48VDC Maximum
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 901262, 2 Position Busbar Category: Busbars Manufacturer: Egis Mobile Electric Combining a high-amp TH Series Time Delay Relay (TDR) with a 5015 Fuse Block attached to the TDR input stud provides 24 hour / keep-alive circuits; while the second 5015 Fuse Block
- Busbar (Conductor) Material: Copper
-
Supplier: Isabellenhutte USA
Description: Free-up your designs from concerns about stability and assembly with our bus bar mounting for high current applications: 3 to 50 Watts permanent power Made from electron-beam welded composite Heavy Copper terminals High permanent and pulse power rating
- Busbar (Conductor) Material: Copper
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Conductix-Wampfler
Description: 10' conductor length, medium heat cover, CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: NSI Industries LLC
Description: 250 KCMIL STRANDED MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 9.23 INCH L X 3.09 INCH W X 3.49 INCH H CONSTRUCTIONAL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB WITH LUG KIT 40158 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 63 MM 3 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 1200 AMPERE ERIFLEX[R] BRAND WEIGHT 15.04 LB "
- Amp Rating: 1,200 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Hubbell Incorporated
Description: COPPER MATERIAL 19 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: nVent Electric
Description: Flexible Busbars, Cu tinned, insulated, 2m long Flat, flexible busbar complements the space-saving nature of the 60-mm busbar system. Unlike traditional round conductors, flexible busbar can be folded and shaped without regard to AWG bending radius issues. Choose
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL 14 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 8 AWG (ACSR), 14 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 8 AWG (ACSR), 8 AWG STRANDED
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: 5' conductor length, high heat cover, CSA approved, rolled copper
- Amp Rating: 350 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Rittal North America LLC
Description: Pre-assembled, laminated flat copper for connecting standard, commercially available circuit-breakers.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: SOCOMEC
Description: SOCOMEC insulated flexible copper bars are mainly utilised for providing the power connections between series of distribution busbars and the disconnection devices within an electrical panel. The insulated layered copper allows the flexible copper bar to be easily formed
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Rittal North America LLC
Description: Fo the connection of round conductors.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Bruker Corporation
Description: Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of
- Busbar (Conductor) Material: Aluminum, Copper, Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2,000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
-
Supplier: nVent Electric
Description: Standard Copper Busbar Manufactured to strict engineering tolerances for the 60-mm busbar system, all busbars are tin-plated copper for superior corrosion resistance in harsh environments.
-
Supplier: Conductix-Wampfler
Description: 20' conductor length, medium heat cover,CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: SOCOMEC
Description: The SOCOMEC rigid copper bars are suitable for providing main or distribution connections.
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars, Single Conductor Busbars
Find Suppliers by Category Top
Featured Products Top
-
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
. *Current Carrying Capacity. Values are based on copper in free air at 65°F. Larger sizes & construction variations are available to order. Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order. (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Fuse element: pure silver die-cut element Arc quenching medium: solidified sand Terminals: silver-plated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
15 to 25 and have TALON high-temperature contacts. Their nickel-plated aluminum housings and silver-plated copper contacts guarantee dependability and longevity. The high-voltage optimized insulator material provides higher creepage and clearance distances and better insulation geometry for high (read more)
Browse Rapid Prototyping Equipment Datasheets for DigiKey -
that can withstand 300 days of continuous salt spray. The connector offers crimp or two-hole busbar termination and features silver plated contacts. It is RoHS and REACH compliant, providing more protection for insert and contact assembly. The connector is also vibration resistant. The new (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 (read more)
Browse Video Cables Datasheets for PIC Wire & Cable -
Applications, these microwave cables feature; Inner Flat Braid or Strip Braid; High Temp Polyimide Foil; Dual Braided Shields; and Silver-Plated Copper throughout. (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Study on temperature distribution at busbar connection based on contact resistance of different plating contact surface
Thereare three test samples of modeled: copper busbar connection without plating, copper busbar connection with nickel plating and copper busbar connection with silver plating .
-
Aluminium connections: legacies of the past
The superiority ofnickel over other coating materials was recently confirmed by Jackson [12] who performed current cycling tests on tin-, silver - and nickel- plated copper busbars bolted to 1350 grade aluminum.
-
Amorphous silicon photovoltaic manufacturing technology, Phase 2A. Semiannual subcontract report, 1 May 1993--31 October 1993
The silver plated copper spring makes the contact to the silver busbar .
-
Standard Handbook of Plant Engineering, Third Edition > MOTOR CONTROLS
The MCC should be bused with rectangular busbars made of ____tin ____ silver plated copper , and braced for ____42,000 A ____65,000 A ____85,000 A ____100,000 A.
-
CR4 - Thread: Copper Corrosion
Unfortunately, the sulfur also reacts with the copper cables, busbars , etc, and even more so with silver - plated components.
-
The Integrated-Blanket-Coil Concept Applied to the Poloidal Field and Blanket Systems of a Tokamak Reactor
The electric current to the element is supplied by water-cooled busbar -type copper leads that are at- tached to copper plates , which are either brazed or silver -soldered to stainless steel plates at each end of the element.
-
Amorphous silicon photovoltaic maufacturing technology, Phase 2A. Annual subcontract report, 1 May 1992--30 April 1993
The silver /glass frit paste that was printed and fired onto the glass substrate to form busbars for current collection, also provides solder locations for tin- plated copper ribbon.
-
Silicon Heterojunction Solar Cells With Copper-Plated Grid Electrodes: Status and Comparison With Silver Thick-Film Techniques
By comparing silver screen-printed and copper - plated grids for a 6-in cell, an FF gain of 2.3 and 1.9% absolute is expected for configurations of three and five busbars , respec- tively.
-
Low cost Rear Ag paste using doping silver plated-coated Copper and Tin powder under N2 protection firing
Abstract — Low cost Rear Ag paste is made by silver plated - coated Copper and Tin powder to replace part of pure Ag powder in the paste … of solar cell manufacture and also improve the adhesion of the solar cell busbar .
Indicates content that may require registration and/or purchase.