-
Supplier: Accuris
Description: Adhesive, One Part, Silyl Modified Polymer to Glass/Trim, High Viscosity, Room Temperature Applied
-
Supplier: Ellsworth Adhesives
Description: Bostik STR220A Silyl Modified Polymer Adhesive/Sealant offers multipurpose odorless moisture curing with excellent aging properties and UV resistance. The PVC free, isocyanate free, and solvent free formula is appropriate for making elastic seals as well as elastic constructive
- Tensile Strength (Break): 120 psi
- Elongation: 800 %
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Bostik 70-08A is a one component, Silyl Modified Polymer that is used for bonding windscreens on objects that will have to be transported. It is solvent free, odorless, moisture curing, requires no primer, and resistant to UV, aging, and slumping. 20 oz Sausage.
- Tensile Strength (Break): 300 psi
- Elongation: 225 %
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: Bostik STR350A Adhesive/Sealant is a one component, silyl modified polymer that is used for bonding and sealing in the automotive industry. It is solvent, isocyanate, and PVC free and offers good UV-resistance and aging properties. 20 oz Sausage.
- Tensile Strength (Break): 261 psi
- Elongation: 180 %
- Industry: Automotive
- Cure / Technology: Single Component System
-
Industrial Sealants - Bostik ISR 70-03A Silyl Modified Polymer Sealant White 20 oz Sausage -- A63821Supplier: Ellsworth Adhesives
Description: Bostik ISR 70-03A Silyl Modified Polymer Sealant White is a high quality adhesive and sealant designed for making elastic construction joints that require high strength. It is neutral, odorless, fast curing, and adheres well without primer on clean, dry, dust and grease free
- Elongation: 250 %
-
Supplier: Wacker Chemical Corp.
Description: GENIOSIL® XT 50 is a silicone-modified polyetherbasedsilane-terminated polymer suitable as a binderin moisture curing formulations. It is a clear liquid witha slight but characteristic odor and differs toconventional silylated polymers due to its highreactivity. This is a direct
- Features: Building / Construction, Concrete / Masonry, Encapsulating / Potting
- Cure / Technology: Reactive / Moisture Cured, Single Component System, Two Component System
- Chemical System: Silicone
Polymers and Plastic Resins
(879 Companies)
Polymer Concrete and Mortar
(127 Companies)
Specialty Polymers and Resins
(452 Companies)
Polymer Testing Equipment
(65 Companies)