-
Supplier: Aratas America LLC
Description: Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy
- Maximum Current Rating: 16 amps
- Actuating Force: 21.1500253692 oz
- Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force,
- Operation: Handle, Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force,
- Operation: Handle, Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
-
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force,
- Operation: Handle, Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force,
- Operation: Key, Paddle
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
-
Supplier: Continental Scientific
Description: Interior Lighting Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost Adjustable Temperature Control, Range -22°C to -12°C,
-
Supplier: Terra Universal, Inc.
Description: program such information as a system clock, cycle time, access door delay, time lock feature, and single-direction access code. These capabilities let you program as much security into your system as you require! This system also includes full microprocessor diagnostic
- Door Width: 42 inch
- Number of Nozzles: 32
- Height: 90 inch
- Length: 60 inch
-
Supplier: City Fire Equipment Company
Description: the need for a laptop or complicated programming The MR-2320 comes complete with a red or white door black enclosure, durable CAT-30 lock and key and space to mount up to 12 AH batteries. An optional trim ring is available for semi-fush mounting.
- Panel Type: Fire Alarm
-
Supplier: Priorclave, Ltd.
Description: infrequent sterilisations take places or a more demanding medium requires faster processing. As with all Priorclaves the C40 benchtop range of autoclave is built in the UK enabling easy upgrade during their working life as customer requirements change. Key Features Quickseal
- Temperature Range: 280.4 F
- Capacity: 1.4125862907926185 cubic feet
- External: Bench / Cabinet
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: infrequent sterilisations take places or a more demanding medium requires faster processing. As with all Priorclaves the C40 benchtop range of autoclave is built in the UK enabling easy upgrade during their working life as customer requirements change. Key Features Quickseal
- Temperature Range: 280.4 F
- Capacity: 1.4125862907926185 cubic feet
- External: Bench / Cabinet
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: Priorclaves are available with a choice of heating options - electric or direct steam heating. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC and pressures above 0.2 bar. Tactrol 2
- Temperature Range: 284 F
- Capacity: 3.531465726981547 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: PowerMate - L P International Inc.
Description: up AND down 20 flights of stairs on a single charge! Backed by the manufacturer! We not only provide stair climbers but also complete moving solutions including superior customer service and training. Our 1-800 number along with our load moving guidelines are prominently displayed on your
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: PowerMate - L P International Inc.
Description: moves and also acts as an anti-skid contact. Has a 12v, 32 AH sealed gel maintenance free battery that is leak proof and will last on average from 4-7 years. Together with our high-efficiency drive screw design the M-1 will move a 500 lb. load up AND down 20 flights of stairs on a single
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: AMETEK Programmable Power
Description: connector. The ON/OFF panel contains two pushbutton switches, an ON pushbutton and a twist to lock OFF button. A door interlock and single point ground connection are also provided. DC Output DC output is through an MS type connector of suitable type and ampacity on the panel
- Type / Form: Measure Unit / Monitor, Test Platform / System
Find Suppliers by Category Top
Featured Products Top
-
The E3 VISE ACTION® Compression Latch from Southco is designed to deliver secure, vibration-resistant door closure in demanding environments. Featuring proven VISE ACTION® technology, it provides mechanical advantage with a smooth, single half-turn motion that aligns the cam behind the (read more)
Browse Latches Datasheets for Southco -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Unlock Faster Setups with Ball Lock® See the power of the Jergens Ball Lock® Mounting System in action! Watch our ROI video to learn how Ball Lock® can reduce setup time, improve repeatability, and help maximize productivity on your machines (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
-up performance needed for a variety of door dimensions. With multiple pawl options and adjustable pawl positioning, a single latch model can accommodate a broad range of grip requirements. Select models offer locking capability for enhanced security, as well as versions suitable for NEMA 4 and IP66 (read more)
Browse Latches Datasheets for Southco -
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco