-
Supplier: Accuris
Description: Single-angle milling cutters; dimensions
-
Supplier: Star SU LLC
Description: Single Thread Involute Hobs use straight angled sides for generating gears for maximum accuracy on gear hobbing machines. They are normally specified for: Processes where no subsequent tooth finishing operations are required Where improved accuracy before tooth shaving operations is required
- Cutter Type: Gear Hob
-
Supplier: Sandvik Coromant Co.
Description: available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang
- Cutting Diameter: 3.15 to 12 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill
- Edges: Holder and Inserts
-
-
Supplier: LeBlond Ltd.
Description: Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent. meehanite single wall castings multi-point saddle, knee, table, and ram locks for high rigidity auto lubrication system dovetail ways
- Features: Angle Cutter
- Geometry: Ball Nose
- Cutter Type: T-slot Cutter
-
Supplier: Sandvik Coromant Co.
Description: tendency. Benefits High table feed due to the chip thinning effect – high productivity First choice face milling cutter in long overhang machining Multipurpose tool. Face milling, boring possibilities, ramping, and plunge milling Features Coromant Capto coupling®,
- Cutting Diameter: 1 to 6 inch
- Shank / Arbor Diameter (if different): 0.37 to 0.575 inch
- Flute / Cutting Length: 0.157 to 0.207 inch
- Cutter Type: End Mill, Face Mill, Roughing / Hogging
-
Supplier: Melin Tool Company
Description: For plastic and composite materials. Unique rake and clearance angles for fast removal rates. Polished single flute design. Made from premium submicron grain carbide.
- Cutting Diameter: 0.0625 to 0.5 inch
- Shank / Arbor Diameter (if different): 0.125 to 0.5 inch
- Overall Length: 1.5 to 3 inch
- Number of Flutes / Cutting Edges: 1
-
Supplier: Sandvik Coromant Co.
Description: inserts with parallel land Through coolant on all cutters enables efficient wet machining as well as compressed air cooling Reduced axial forces with a 19 degree lead angle and a positive axial inclination angle Application High-feed face and profile milling, including
- Cutting Diameter: 1.25 to 4 inch
- Shank / Arbor Diameter (if different): 0.354 inch
- Flute / Cutting Length: 0.215 inch
- Number of Flutes / Cutting Edges: 3
-
Supplier: SwiftCARB
Description: Chamfer and angle cutters- shell mill
- Cutting Diameter: 3 inch
- Shank / Arbor Diameter (if different): 1 inch
- Flute / Cutting Length: 0.625 inch
- Number of Flutes / Cutting Edges: 6
-
Supplier: Star SU LLC
Description: Involute Spline Hobs have straight sides teeth like a gear hob, and are usually of stub tooth depth. They are made in single or multiple thread designs. Diametral Pitches 2.5/5 to 128/256 Pressure Angles 30° 37.5° 45°
- Cutter Type: Gear Hob
-
Supplier: SwiftCARB
Description: Micrograin carbide chamfer mill
- Cutting Diameter: 0.75 inch
- Shank / Arbor Diameter (if different): 0.75 inch
- Overall Length: 3 inch
- Chamfer / Angle (if applicable): 60 degrees
-
Supplier: SwiftCARB
Description: Chamfer and angle cutters- shell mill
- Cutting Diameter: 2.53 inch
- Shank / Arbor Diameter (if different): 2.395 inch
- Chamfer / Angle (if applicable): 45 degrees
- Number of Flutes / Cutting Edges: 3
-
Supplier: Dapra Corporation
Description: High-feed milling creates significant chip thinning due to an extreme lead angle. Feed rates must compensate for this to maximize productivity. The figure at left shows an example of this condition. Adjusting feed rates to account for chip thinning creates cutting conditions that
-
Supplier: Dapra Corporation
Description: High-feed milling creates significant chip thinning due to an extreme lead angle. Feed rates must compensate for this to maximize productivity. The figure at left shows an example of this condition. Adjusting feed rates to account for chip thinning creates cutting conditions that
-
Supplier: Dapra Corporation
Description: High-feed milling creates significant chip thinning due to an extreme lead angle. Feed rates must compensate for this to maximize productivity. The figure at left shows an example of this condition. Adjusting feed rates to account for chip thinning creates cutting conditions that
-
Supplier: Cabe Stozzatrici Srl
Description: Thanks to the commitment of continually improving our product line and to the more than 50 year's of experience in the construction of slotting machines, in 2014 the first keyseating machine branded Cabe is launched on the market.
- Features: Angle Cutter
- Cutting Application: General Purpose
- Cutter Type: Keyseat Cutter
- Cutting Ends: Single End
-
Supplier: Promax Tool Company
Description: Series 130 2 Flute 120° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool
- Cutting Diameter: 0.25 inch
- Shank / Arbor Diameter (if different): 0.25 inch
- Cutter Type: End Mill
- Cutting Application: General Purpose
-
Supplier: Promax Tool Company
Description: Series 131 4 Flute 120° Included Angle Chamfer Spotting Drill Features: Combination chamfer and spotting drill Dual-purpose tool reduces costs by performing the job of two separate tools Chamfering angles have a constatn form relief which allows for more resharpenings, a stronger tool
- Cutting Diameter: 0.25 inch
- Shank / Arbor Diameter (if different): 0.25 inch
- Cutter Type: End Mill
- Cutting Application: General Purpose
-
Supplier: Sandvik AB
Description: " SQUARE TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 3 FLUTE(S) FAST SPIRAL FLUTE TYPE 1 INCH CUTTER DIAMETER 1 CUTTER DIAMETER - FRACTIONAL 1 CUTTER DIAMETER - DECIMAL 60 HELIX
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 0.4375 inch
- Flute / Cutting Length: 1 inch
- Overall Length: 4 inch
-
Supplier: American Cutting Edge, Inc.
Description: to shear up to 32 mm thick material in Cold application and our Hot Shearing Blades can work even at 1000°C. Apart from straight blades we offer blades for different profiles, Angle/T sections, Bars and Wire Rod mills. We are capable of manufacturing Shear Blades up to 4400 mm in
Find Suppliers by Category Top
Featured Products Top
-
measurements like TIR, Cutter Radius, and tool center coordinates with rotating tool Tool wear compensation and integrity check of single cutter profile and surface Machine (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
10.82". All sizes are available with or without a bail arm that doubles as a desk stand. It can be inclined in 30° increments so users can choose the optimum viewing angle. The largest desktop models are supplied with recessed side handles for easier carrying. TECHNOMET has a robust and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
% compared with traditional CNC milling solution. 3. Long term product development partner. 4. Clients enjoyed smooth prototype testing and saved a lot of time and cost in R&D. 5. All production, after-treatment and pre-assembly were provided by a single supplier (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
an upgrade. Lowell pipeline tools have innovative features like Bolt-Thru configuration and multi-angle flexible handles. With these tools, there is no hassle while completing tasks. Whether you’re performing water, oil, or gas pipeline work, we’ve (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Machine Design Databook, Second Edition > MACHINE TOOLS
American National Standard 60-degree single - angle milling cutters with Weldon shanks (ANSI/ASME B94,19,1985) .
-
Applied Machining Technology
11.7.4.5 Angle milling cutters and single - angle cutters .
-
Mechanical Engineering
4 Angle milling cutters (Winkel-Stirnfraser) - Angle milling cutters are avai- lable as single or double angle cutters and are used to generate angles other than 90°.
Indicates content that may require registration and/or purchase.