-
Supplier: KSB AG
Description: Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with reduced impeller diameters; driven by
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation
- Horsepower: 422.1694212443883 HP
- Maximum Discharge Flow: 17.61146666666667 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact
- Capacity: 423.77604765444113 to 529.7200595680514 cubic feet
- Motor Power: 7.37121211696551 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
WPC 831T Tanker Unloading Pumps The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
WPC 831T TANKER UNLOADING PUMPS The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
, belts and chain drives, couplings, centrifugal pumps, piston pumps, sliding vane pumps, piston compressors, centrifugal compressors, screw compressors, closed coupled machines, spindles, and more. Cost Effective Solution for Enhancing Asset and (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
The Gorman-Rupp 6400 Series is the latest line of cost-effective solids-handling end suction centrifugal pumps for flooded suction applications. Engineered to handle a range of fluids from clean liquids to challenging solids-laden mixtures, the 6400 Series excels in wastewater (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
valve packages provides control systems the ability to prevent automated valves or pumps from turning on or off if the manual valve is in the wrong position. The carbon steel 600LL-LS2 and stainless steel 700LL-LS2 are full-port ball valves with a bracket-mounted NEMA 4 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
-clamp terminals Cable entry Pg 13, for 9–13 mm cable (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-up molding is the least expensive and most common open molding method, with fiber reinforcement placed into a single mold cavity and resin applied via hand with rollers or brushes. It’s used for a variety of large and small products, including storage tanks, showers, tubs and boats (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters will provide hot air and gas up to 1400º F (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Selection and optimization of mine pumping systems
The latter would he considered only for large flow rates and indeed the simpler design, construction and maintenance of the single entry centrifugal pump generally leads to its adoption.
-
Geothermal Energy
Typical reinjection pumps are multistage, single - entry centrifugal pumps in modular design with axial inlet and radial outlet.
-
Effects of Tongue Position and Base Circle Diameter on the Performance of a Centrifugal Blood Pump
Modern developments in the use of large single - entry centrifugal pumps .
-
Design Considerations of Volute Geometry of a Centrifugal Blood Pump
Modern developments in the use of large sin- gle - entry centrifugal pumps .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43257/27480201-MIT.pdf?sequence=2
H.H. Anderson, Modern Developments in the Use of Large Single - Entry Centrifugal Pumps , Proceedings of the Institution of Mechanical Engineers, vol.
-
Electricity in modern waterworks practice
ANDERSON, H. H.: "Modern Developments in the Use of Large Single - Entry Centrifugal Pumps ." .
-
Submersible pumping plant
16) REFERENCES (1) ANDERSON, H. H.: 'Modern Developments in the Use of Large Single - Entry Centrifugal Pumps ', Proceedings of The Institution of Mechanical Engineers, 1955, 169, p. 141.
-
Performance correction chart of centrifugal oil pump for handling viscous liquids
The test pump and the test fluid A single-stage, single - entry volute centrifugal pump with axial suction and radial discharge was used in the experiment test.
-
Analysis of the flow field into a two stages and double entry storage pump taking into account two geometries of stator blades
Barrio et al [5] have studied the influence of the radial gap between the impeller and the tongue on the dynamic forces generated inside a simple entry and single stage centrifugal pump .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
They are typically single-stage, single entry , radial flow centrifugal pumps with a c osed impeller.
Indicates content that may require registration and/or purchase.