-
Supplier: GL Communications, Inc.
Description: troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN. MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below. MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to
- Network Protocol: ISDN
-
Supplier: SIE Computing Solutions, Inc.
Description: can be confi gured and managed remotely through an enhanced media gateway control application called XerXes NG. Together, the XerXes NG enhanced media gateway control application and the MediaPoint XP media gateway represent the industry’s most complete and fully functional
- Features: Gateway, IP Telephony / VoIP
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: standard ISDN telephone or PBX to VoIP while still connecting to legacy PSTN services. Built-in Lifeline support ensures phone connection to the PSTN in the event of failure. Gateway functions use standard CODECs such as G.723 and G.729 as well as industry standard SIP and H.323
- Number of Ports: 7 #
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
-
Supplier: Patton Electronics Co.
Description: standard ISDN telephone or PBX to VoIP while still connecting to legacy PSTN services. Built-in Lifeline support ensures phone connection to the PSTN in the event of failure. Gateway functions use standard CODECs such as G.723 and G.729 as well as industry standard SIP and H.323
- Number of Ports: 7 #
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability—SIP interop with major IP PBX,
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Router, VPN, Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: Patton Electronics Co.
Description: most other products on the market, Patton's intelligent call routing technology does not only offer simple ISDN to VoIP, but also advanced features like number plan adaptations, mappings between ISDN and SIP/H.323, manipulation of call properties through regular expressions,
- Features: Gateway, IP Telephony / VoIP, Layer 3 Capable, Local Area Network (LAN), VPN, Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: ISDN PRI interfaces are software selectable user or network side, and they connect to any PBX or PSTN switch. Call routing options include conversion from ISDN to SIP or H.323, but also call switching between the four PRI interfaces-and even supports calls from SIP to
- Number of Ports: 4 #
- Data Rate: 0.0057 Gbps
- Features: Gateway, IP Telephony / VoIP, Integrated Firewall, Local Area Network (LAN), VPN, Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability—SIP interop with major IP PBX,
- Data Rate: 0.0114 Gbps
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Router, VPN, Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: TelephoneStuff.com
Description: operation with all snom phones - Simultaneous ringing of cell phones and snom phones - Extension specific dial plan, time zone and language support - Remote worker support - Centralized address book - Auto attendants, hunt groups, conference rooms, call queues (ACD) - Hot desking - Voicemail -
- Features: Gateway, IP Telephony / VoIP
-
Supplier: GL Communications, Inc.
Description: platform supporting a wide range protocols such as SIGTRAN (SS7 over IP), SS7 over TDM (T1 E1), ISDN over TDM (T1 E1), GSM-A & GSM-Abis over TDM, Megaco, SIP, and MGCP over IP. GL's MAPS™ SIGTRAN (PKS130) is an advanced protocol simulator/tester for SS7 simulation over IP Networks. It
- Network Protocol: TCP/IP
-
Supplier: GL Communications, Inc.
Description: NodeB Femto Home NodeB (Femto Cell) and Femto Home Node Gateway (HNB-GW) Overview GL's Message Automation & Protocol Simulation (MAPS™), is a protocol simulation and conformance test tool that supports a variety of protocols such as SIP, MEGACO, ISDN, SS7, GSM, LTE, and many
- Features: Other
-
Supplier: GL Communications, Inc.
Description: protocol simulator/tester that can simulate a variety of protocols encountered in the telecom space, including SIP, MGCP, UMTS, GSM, MLPPP, MEGACO, ISDN, CAS, SS7, and many more. Now, MAPS™ BICC IP product line bearing the same acronym is used to emulate all the BICC interfaces over
- Network Protocol: TCP/IP
Find Suppliers by Category Top
More Information Top
-
This documentation has been moved - Configuring SIP Message, Timer, and Response Features [Support] - Cisco
For example, on SIP gateways , ISDN cause codes 18, 19, and 20 all map to the SIP status code of 480 message response.
-
Asterisk 1.4
An alternative approach would be to use a true ISDN - SIP gateway which presents ISDN channels as SIP trunks to the Asterisk PBX.
-
The vertical handoff between GSM and Zigbee networks for vehicular communication
They describe the technique to achieve seamless mid-call handoffs that makes use of a network element acting as an ISDN gateway , SIP conference server and SIP proxy server.
-
Transport protocol considerations for session initiation protocol networks
A simple gateway might be a one-port gateway that appears to the user to be a PSTN line; a more complex gateway might be a programma- ble SIP/SS7 gateway, SIP/integrated services digital net- work ( ISDN ) gateway , SIP /channel associated signaling (CAS …
-
http://www.cisco.com/en/US/docs/routers/asr1000/release/notes/asr1k_rn_rel_notes.pdf
… ip qos dscp af33 video rsvp-none Conditions: This occurs when configuration is applied on dial-peer with the following call flow and IOS CALL FLOW CTS endpoint - SIP - CUCM -SIP - CUBE -SIP- SME - SIP - ISDN Video Gateway CUBE Platform/IOS c2900-universalk9 …
-
Cross-Platform Release Notes for Cisco IOS Release 12.2 T, Part 7: Caveats for 12.2(2)T through 12.2(11)T11 [Cisco IOS Software Releases 12.2 T] - Cisco Syste...
Conditions This symptom is observed for any outbound VoIP call from the SIP gateway to the ISDN terminating gateway.
-
Dialogic Adds ISDN | Light Reading
The combination of Diva SIPcontrol and Diva BRI telephony adapters creates an ISDN BRI to SIP gateway subsystem that can be integrated into a WindowsR server running an HMP application.
-
This documentation has been moved - Configuring SIP Call-Transfer Features [Support] - Cisco
•If a Cisco SIP gateway receives an ISDN Progress message, it generates a 183 Session progress message.
-
Release Notes for Cisco 3700 Series Integrated Services Routers with Cisco IOS Release 12.4(15)XY - Cisco
In 12.4(15)XY1, QSIG tunneling is supported only on SIP -TDM gateways with ISDN PRI or BRI.
-
EriTac IP tactical communication system
Router for access and core networks Integrated call control Voice, data, and management service integration with legacy EriTac (circuit switched) and TacLAN (combat level IP system) SIP Media Gateway supporting STANAG, ISDN and EUROCOM gateways Enabling of EriTac trunk/loop group tunnelling via …
Indicates content that may require registration and/or purchase.