-
Supplier: Beamex Oy Ab
Description: PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high pressure or
- Features: Other
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique high pressure or
- Features: Other
-
-
Supplier: Transcat, Inc.
Description: or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT
- Environmental Properties: Pressure / Vacuum
-
Supplier: KOBOLD Instruments, Inc.
Description: parafï¬n, kerosene, diesel, Skydrol®, mineral oils, hydraulic oils, inks, dyes, paints, greases, polyurethane, glues, pastes, creams, resins, waxes, and many others.
- Media Temperature Range: -40 to 248 F
- Liquid Volumetric Flow Rate: 0.0005 to 138 GPM
- Operating Pressure: 4,500 to 6,500 psi
- Mounting: In-line
Find Suppliers by Category Top
More Information Top
-
Payan Aero
Optional equipment available comprises pneumatic/hydraulic pump , Skydrol -resistant paint and dual-lever controls.
-
Pneumatic pump vacuum 600 psi to 28 in Hg from Cole-Parmer
The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water.
-
GE SI Pressure TP1 Pneumatic Pump Kit Vacuum to 600 psi from Cole-Parmer
The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water.
-
Dubbel
With aqueous types HFA and HFB, partly specific components ( pumps , valves etc.) are used. .... The HFD liquids (e.g., Skydrol ) can be toxic and attack mucosae.
-
Dubbel
With aqueous types HFA and HFB, partly specific components ( pumps , valves etc.) are used. .... The HFD liquids (e.g., Skydrol ) can be toxic and attack mucosae.
-
Dubbel
With aqueous types HFA and HFB, partly specific components ( pumps , valves etc.) are used. .... The HFD liquids (e.g., Skydrol ) can be toxic and attack mucosae.
-
McDermott Associates Inc
…the unit, plus all fluid discharged from the case drain of the primary pump in order to .... The units are built for use with MIL-H-5606/83282 or for Skydrol or Chevron Hy-Jet…
-
hydraulic pressure testing pump - offers from hydraulic pressure testing pump manufacturers, suppliers, exporters & wholesalers
Liquid Pump [LZS]. .... Testing : Hydraulic/Tensile/Pressure etc. - Water blasting - Aviation and Automotive Testing - Brake fluid, skydrol ...
-
American Lab & Systems
…military use, this is a dual-system stainless steel test stand for aircraft components using Skydrol fluid. .... Rated at 189.3 litres/min, it can be used to test actuators, valves, pumps , hose assemblies and…
-
ColumbusJACK/Regent
Mobile hydraulic dispenser Suitable for handling Skydrol and standard hydraulic fluids, it has a 151 litre capacity. .... The unit is fitted with a variable-volume hand pump .
Indicates content that may require registration and/or purchase.