Products/Services for Slat Conveyor Pdf

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...types of chain conveyors: push-bar conveyors, twin chains conveyors, sliding chain conveyors, heavy-duty plates for assembly conveyors, and apron or slat conveyors. These different types have two distinct functions: Support the product being conveyed...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Conveyor Chain-Image
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  • Bulk Handling Conveyors-Image
    Bulk Handling Conveyors - (579 companies)
    ...of the advancing flight and is pushed through the trough. Particles in the heap, adjacent to the flight surface, are carried part way up the flight surface and then flow down on the forward-moving side of the heap. Slat conveyors have slats that are spaced...
  • Unit Handling Conveyors-Image
    Unit Handling Conveyors - (402 companies)
    ...is parallel. Chain conveyors are unit handling conveyors that can be divided into five sub-categories: push-bar conveyors, twin chains conveyors, sliding chain conveyors, heavy-duty plates for assembly conveyors, and apron or slat conveyors. Each type...
  •  
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Pneumatic Conveyors - (187 companies)
    Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors. Pneumatic conveyors (or air conveyors) are devices that use airflow to move items or media...
  •  
    Conveyor Controls and Monitors - (70 companies)
    Conveyor controls and monitors are used to control and monitor conveyors and conveying systems. Conveyor controls and motors are used to control and monitor conveyors and conveying systems. A conveying system is used to transport a variety...
  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    ...moving walkways use a conveyor belt to transport people. However, moving walkways move people and goods horizontally, or on a lower angle of incline to the horizontal than an escalator. They are often found in large airports where people have luggage...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dorner Manufacturing Corp.
Triple/S Dynamics, Inc.
Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Dorner Manufacturing Corp.