-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines,
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: Kinematics Manufacturing, Inc.
Description: rollers. The patented hourglass design of Kinematics' slewing ring bearings is especially effective. The design of their slewing rings allows more teeth to be engaged at one time, leading to higher torque endurance and, essentially, a stronger and more durable slewing bearing.
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt,
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
-
Supplier: Kinematics Manufacturing, Inc.
Description: Reliability Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications,
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
Find Suppliers by Category Top
Featured Products Top
-
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
that can withstand extended UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications Slew Drive Linear Actuator Shock (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
project is one of the most representative photovoltaic plants in the United States and the world. The solar tracking system of this power station used more than 100,000 3X Motion (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
across varying load conditions Typical Applications Solar tracking systems (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-Spillway Gates Ancillary Equipment -Fish Screens -Trash Gates Valves -Ball and Butterfly Solar Trackers Wind Turbines -Generator -Gearbox -Main Shaft Bearing -Rotor Shaft (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Valves Ball and Butterfly Solar Trackers Wind Turbines (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
torque below 0.2N·m effectively reduces load on drive mechanisms, especially suitable for high-precision servo tracking systems (e.g., antenna pointing adjustment, solar panel sun tracking), avoiding pointing errors caused by slip ring friction torque fluctuations. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Energy: Durable performance in wind turbines and solar tracking systems. Why Choose Star Elastic Coupling? Proven Performance: Trusted by engineers worldwide for its reliability and efficiency (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Angular Contact Ball Bearing Manufacturers, Angular Contact Ball Bearing Product Catalogs Directory
Solar Tracker Slewing Drive .
-
Chinese Angular Contact Ball Bearing Manufacturers, Chinese Angular Contact Ball Bearing Products Directory
Solar Tracker Slewing Drive .
-
Harbor Crane - Harbor Crane Manufacturers, Suppliers
7 inch Enclosed Housing Slew Ring Drive For Tower Cranes , Harbor Machines Slewing Drive Quick Detail: 7" slewing drive for solar tracker and engineering machinery.
-
Slewing Drives from H&Y Machinery Industrial Holding Co., Limited, China
• Related Keywords:Excavator, Slewing Bearing, Slewing Drives , Solar tracker .
-
Sell HS series slewing bearing
• Sell slew drive in solar tracker stock .
-
crane slewing bearings - offers from crane slewing bearings manufacturers, suppliers, exporters & wholesalers
Axial Load Hydraulic Slewing Drive AX7 29900lbf , Crane Slew Bearing Quick Detail: 7" slewing drive for solar tracker ...
-
solar pv tracker - offers from solar pv tracker manufacturers, suppliers, exporters & wholesalers
Solar Tracker Slew Ring Drive , Single-Axis Hydraulic 50Mn Slewing ...
-
slewing gear - offers from slewing gear manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : slewing gear, solar tracker , slewing bearing, slew drive ] .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6287/INAMDAR-THESIS.pdf?sequence=1
There are many available off the shelf solar trackers which can be classified as either active or passive. Active trackers use special slewing drives , which can safely hold radial and axial loads and transmit torque for rotation to orient the tracker towards the sun.
-
Spectral system for measuring gaseous atmospheric components with a fiber-optic tracking system, and certain analysis results of atmospheric spectra
The device is oriented to the cloud free Sun during its motion across the sky with a special opto electronic instrument, mounted on a two coordinate (azi muth/zenith) rotating table ( solar tracker ) (Fig. 2). The system includes four slewing drive photodiodes and a four sector PhD 142 photodiode for precise tracking.
Indicates content that may require registration and/or purchase.