-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic properties provide
- Features: Aerosol / Spray, Grease / Gel
- Applications: Electrical / Electronic
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide Super Grease grease is easy to use. Main ingredient is comprised of ptfe. Is rated as Food Grade and NLGI 2. Can be used under the following temperature ranges: -45 F minimum operating temperature to +650 F maximum operating temperature. In addition to the other
- Applications: Food Grade / Contact (FDA H1)
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: IKO International, Inc.
Description: Our super precision positioning tables offer ultra-precise running accuracy and high load capacity by incorporating IKO’s Super X linear roller way on a rigid cast iron bed. An advanced closed-loop control system that incorporates a linear encoder with a resolution of 0.016µm
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 2.46062992125984 to 19.6850393700788 in/sec
- Carriage Load: 17.64 to 1,181.88 lbs
- Lead: 0.1968503937007874 to 0.3937007874015748 inches per
-
Supplier: Lubritek, Inc.
Description: Dri-Slide® Hi-Temp Lube Dri-Slide® Hi-Temp Lube is a non-settling colloidal suspension of Super Fine grade molybdenum disulfide (”moly”) and graphite in a synthetic ester; the ester itself also lubricates. Has a high flash point of 450°F (232°C), which allows safe use on
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Synway® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature make
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 95
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.883 specific gravity
-
Supplier: LeBlond Ltd.
Description: PRECISION GRINDING SPINDLE: The precision cartridge spindle is greased and free of maintenance. Built with four (4) preloaded class 9 super precision angular contact ball bearings suitable for heavy grinding. The spindle is directly coupled to a V3 motor. This ensures spindle run out accuracy
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: New Pig Corporation
Description: Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no
- Width: 16 inch
- Length: 24 inch
- Mat Type: Absorbent
-
Supplier: General Pipe Cleaners
Description: Mini-Jet is a great (and small) investment. JM-1000 Features Compact, lightweight unit weighs just 22 lbs. Clear grease, sand, and ice from 1-1/2" to 3" lines. Generates 1500 psi at 1.4 gpm, yet pulls only 13 amps Pulse helps hose slide around tight bends and farther down the line.
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
Find Suppliers by Category Top
Featured Products Top
-
applications. There is no loss of load capacity or longevity with Modern Linear's studded guide rollers. The studded rollers incorporate the same, super-finished raceways of our guide rollers to offer superior speed and performance. These raceways translate to smoother and quieter operation in linear (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated