-
Supplier: JINPAT Electronics
Description: LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof,
- Number of Circuits: 52
- Operating Speed: 0 to 10,000 rpm
- Maximum Voltage: 12 to 48 volts
- Maximum Current: 15 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 90mm through hole slip ring is normally used for cable reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence tomography and other systems, aerostat mobile platforms, OCT, cranes, flight simulators, offshore oil, high-definition cameras, submarine towed optical cables, wind energy, helicopters,
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need more voltage, Conductix-Wamplfler builds two basic types of High-Voltage Slip Rings. HV Rings are used in large cranes, mining machines, logging cranes, large cable
- Number of Conductors: 1 to 36
- Current Capacity: 5 to 600 amps
- Voltage Capacity: 600 to 25,000 volts
- System: Cable Reel System
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: United Equipment Accessories, Inc.
Description: Power in a Small Unit UEA is proud to offer this powerful slip ring unit, with an ID of only .500" - 1.00" (12.7mm - 25.4mm). It was conceptualized for any general rotary need within a small area and a limited number of circuits, including applications in robotics and industrial
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind
- Number of Circuits: 12
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 30 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind
- Number of Circuits: 4
- Maximum Voltage: 1,000 volts
- Maximum Current: 30 amps
- Configuration: Drum Type
-
Supplier: Conductix-Wampfler
Description: - handles 6 awg to 2/0 cable up to 100 ft. Slip ring is rated at 450 amps. Reels can be supplied with or without cable.
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.204330819 inch
- Cable Length: 75 ft
- Features: Cable Reel, Live Connection
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow
- Operating Speed: 0 to 60 rpm
- Maximum Voltage: 440 volts
- Maximum Current: 15 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The unobstructed bore through the center provides routing space for hydraulics, pneumatic or for a concentric shaft mount. Our through-bore slip rings feature our fiber brush technology which offers several advantages over conventional slip ring technology including
- Operating Speed: 0 to 5 rpm
- Maximum Voltage: 380 to 690 volts
- Maximum Current: 20 to 63 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Voltage: 90 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and
- Current Capacity: 75 to 450 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: igus® inc.
Description: The e-spool flex 2.0 is the igus version of a cable drum without a slip ring. Cable diameters from 5mm up to 15mm can be used. The cable is always safely routed through a feed-through to ensure that it is properly wound up at all times.
- Features: Cable Reel
- Rewind: Manual / Crank
-
Supplier: Larson Electronics LLC
Description: Class1 Div1 Class 2 Div1 7. 120 Volt Operation 8. SOOW cable. 9. Aluminum Hook for Convenient Placement. 10. Explosion Proof Cord Reel 11.Spring activated reel ratchet 12. 4-roller adjustable cable guide 13. UL Approval (Cord Reel) - Class I, Division 1 & 2 Group
-
Supplier: Fiberscope.net by MEDIT
Description: head, waterproof to 4 bars (134 ft.) Wide angle 97 degree field of view Dual-powered illumination 16 LEDs, 8 SMD LEDs Super flexible Kevlar cable with 60 meter (197 ft.) length Additional reel with 9mm diameter x 60 meter (197 ft.) fibreglass rod Robust cable reel drum
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Fiberscope.net by MEDIT
Description: Provide Illumination for Close up and Far Inspections Super Flexible Push Cable 5.5mm in Diameter, with a 35m (115 ft.) Length Robust Reel With a Trouble Free 6-pole Slip Ring Capable of 90 Degree Bends in a 2” Pipe, Can be Used in Pipes up to 6” Color 5.6” LCD Monitor,
- Tube or Sheath Diameter: 25.399986284007408 mm
- Working Length: 35 m
- Field of View: 87 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 3 ft
- Cable Length: 3 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Flange Diameter: 13.75 inch
- Cable Length: 50 ft
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Solution These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-integrated) military slip rings offer distinct advantages: they significantly simplify system integration by eliminating separate cable harnesses, enable quick field replacement and maintenance, ensure secure and reliable mating via locking connectors, reduce installation footprint, and provide superior (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reeling systems. In test and measurement applications, such as on dynamometers or environmental test chambers with rotating samples, the slip ring allows for the transmission of power to the device under test and the retrieval of sensor data without interrupting the test. The guaranteed signal integrity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Typical Applications and Industries This slip ring assembly is a critical component wherever network cable rotation is required. Typical applications include: (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Delta-ROV
A slip ring cable reel and colour TV monitor can be attached to the system as an option.
-
The Utilization Of An Underwater Video System In A Deep Ocean Emplantment
a pan and tilt unit, 3 mercury vapor lights, 5000ft of cable, a slip ring and cable reel deck mount with brake, and 3 video monitors placed in strategic locations throughout the ship.
-
Specialized video systems for use in underground storage tanks
A new type of "no slip ring " cable reel deployment technology has been provided on the deployment stand to improve reliability and signal quality, while reducing costs.
-
rails reel exporter - rails reel manufacturers, exporters, factories, suppliers, China rails reel
rails, energy guiding chains, spring cable reels, motorized cable reels , slip ring assemblies and contactless power ...
-
FO II
It is mounted on a stainless steel cable reel with slip rings .
-
Comander
It is mounted on a stainless steel cable reel with slip rings .
-
Diavolo II
It is installed on a stainless steel cable reel with slip rings .
-
PeeWee
Deployment and recovery of the vehicle is via a cable reel with slip rings and up to 1,000 m cable.
Indicates content that may require registration and/or purchase.