Products/Services for Slot Machine RF Device
-
Barcode Scanners - (544 companies)...or matrix code cards that are passed through the aperture on the reader. These are stationary devices which involve manually pulling the coded item through the shot. Slot scanners are typically used to scan bar codes on identification cards. A horizontal...Bar Code Scanner TypeLight SourceLaser Class -
Sprayers and Spray Coating Equipment - (401 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints... -
Radios - (371 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios... -
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
-
RF Safeguarding Devices - (9 companies)RF safeguarding devices are used to control machine operations by detecting changes in the RF field. RF safety products include personal monitors, survey instruments, area monitors, and protective garments. RF personal monitors are devices worn... -
Electrical Connectors - (3299 companies)...connectors are circular or cylindrical. Others are designed for coaxial cables or RF and microwave applications. Both male and female devices are available. Micro connectors and nano connectors are used in a variety of industries and applications...
-
Groovers and Slotters - (143 companies)...in the cutting tool. A slotting machine drills a series of large diameter holes in granite, marble, or other types of stones. There are many types of groovers. Examples include a grooving insert, grooving machine, V grooving, and a grooving tool...
-
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all of the data transactions...
-
RF Amplifiers - (610 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
Product News
-
Rochester Electronics
Analog Devices RF and Microwave Device Solutions Implementation of RF design can be challenging and can often require fine-tuning and adjustments to achieve optimal performance. Design changes can lead to costly redesign or requalification. By extending the life of RF and Microwave ADI components, customers in long-lifecycle applications can have access to a long-term authorized source of supply available through Rochester Electronics. The portfolio of RF application-focused products being received over the following months will cover over 11... (read more)Browse RF Amplifiers Datasheets for Rochester Electronics -
Richardson RFPD
ADRV9002 RF Transceiver from Analog Devices The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Accurate Bushing Company, Inc.
Screwdriver Slot Stud Type Needle Roller Bearings CR SERIES Stud type : Screwdriver. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience... (read more) -
SPIROL
Slotted Spring Pins Slotted Spring Pins. SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins. SPIROL Standard Inch Slotted Pins. ISO 8752 Slotted Pins. A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin 's two halves flex, enabling... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Slotted Spring Pins A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed. Compressed as it is installed, the pin applies continuous pressure towards the sides of the hole wall. The pressure provides tension in a radial manner to prevent loosening created by vibration or shock. SPIROL (R... (read more)Browse Spring Pins Datasheets for SPIROL -
Yaskawa America, Inc. - Motion Division
MP3300iec Machine Controllers offers the most advanced control technology in the MPiec line, plus control for 62 axes of motion and up to 8 slots for option modules. Looking for motion control that can change and grow as readily. as your machines do? Move to the MP3300iec by requesting a quote today. Features. Communication Protocols: Open standards EtherNet/IP, Modbus/TCP and others for connectivity to many peripheral devices on the market. Standard Programming Languages: IEC61131-3 means that programs are developed... (read more)Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
Faztek, LLC
Construction-grade T-slot extrusion materials Looking for a cost-effective way to build your next project without compromising on strength or durability? Faztek is offering a limited-time opportunity to save on construction-grade T-slot extrusion materials. (read more)Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
MP Metal Products
Custom Pre-Finished Steel with Holes or Slots Roll Formed Custom Shapes. Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are... (read more) -
SICK
Machine Vision GigE Vision and GenICam compliance. Ranger3 offers big 3D performance in a small housing. At a glance. CMOS sensor from SICK with ROCC technology for superior 3D performance. Processing of up to 15.4 gigapixels/s. Full-format 3D profile at 7 kHz. Sensor resolution: Up to 2,560 x 832 px. GigE Vision and GenICam compliant. 3D, reflective, and scattered light measurement in one device. Industrial housing, optional IP65/67 enclosure rating... (read more)Browse Machine Vision Systems Datasheets for SICK -
Rego Electronics Inc.
RF Coaxial Cable Assemblies Product Series -. Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables. Features & benefits -. A full range of customized products. Good RF characterization / Low cost, short lead time. Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc.
-
Diffractive surfaces for cat-eye array retro-reflectors
… be used for applications ranging from parking and toll road entrance to teller machines and security control. Unlike contact-based smart cards there is no need to insert them in a slot and unlike RF -ID devices their transmission is "focused" at the stationary unit, making "phishing"2 the identification protocol and access code much more difficult.
-
Planar ion chip design for scalable quantum information processing
A conventional design for a linear rf Paul trap[29] consists of four parallel linear electrodes: each … … design have in- volved, for example, macroscopic rods in a quadrupole . formation[32,33] and a quadrupole formed by the in- side edges of slots cut into pairs of … … 34−39] All of these devices in- volve the macroscopic machining of some sorts.
-
Handbook of Materials Selection Complete Document
… machining, 919–921 plaster-mold casting, 955–956 powder metallurgy, 959–960 rolling, 927–292 sand casting, 949–952 sawing, 892–893 shaped-tube electrolytic machining, 914, 915 shaping, 888, 891–892 shearing, 892–893, 944–947 slotting , 888, 891–892 spinning, 935 … … treatment, 960–967 thermally assisted machining , 901, 905, 906 thermochemical … … chemical conversions, 966–967 cleaning processes, 960–963 coatings, 963–966 swaging (cold), 940 for telecommunications device packaging, 1312 tensile … … Limb Sounder (MLS) primary reflector, 1161–1162 Microwave processing (ceramics), 1117–1118 Microwave radio-frequency ( RF ) resonators, 1328–1329 Midcourse …
-
Electromagnetics and Network Theory and their Microwave Technology Applications
Rotating couplers [17] or conventional rotary joints [18, 19] as used in radar devices for decades mostly demand mounting on the rotary axis which is not suitable for applications where the rotary axis must not be filled by any machine parts. Especially when several independent data channels have to be implemented and no time division multiple access is possible, a slotted waveguide ring benefits from its frequency division multiple access potential, whereas in other RF transmission systems additional data channels have to be …
-
MEMS capacitive series switch fabricated using PCB technology
Process flow diagram for fabrication of PCB MEMS-based RF MEMS devices . Photographs of (a) CPW line with BCB dielectric layer on duroid substrate, (b) poly- flon adhesive spacer film with milled slot -openings, (c) Kapton E polyimide film with switch top electrode metallization and laser- machined suspension flexures, and (d) 50 mm 3 …
-
Index to Subjects
… to Complex Port Num- bers: Jul 1221 of Short Electromagnetic Pulses by a Con- ducting Sphere: Jan 380 Schwarz's Lemma and Linear Passive Systems: Dec 1950 Self-Educating Machines for Recognition and Classification … … Determina- tion: Sep 1440 Device , Three-Terminal Variable Capaci … … Oct 1503 Skip Distance, Proof of Focusing by Backscat- ter Records: Jan 369 Slots , Two, Mutual Coupling … … Nov 1616 Cryosistor Three-Terminal: Jan 352 Low-Loss, Semiconductor Microwave: Mar 644 RF , High-Speed Silicon …
-
On-line monitoring of power generating systems
Several different PD sensors have been used for different machines and types of PDA installation. There are also available compact - insulator type sensors for phase application, RF slot mounted sensors and neutral monitoring devices .
-
Charge transfer in a multi-implant pinned-buried photodetector
… nuclear engineering from the Indian Institute of Technology (IIT), Kanpur, in 1987, and the Ph.D. degree from IIT Delhi, in 1996, for his dissertation on characterization of electron cy- clotron resonance discharges produced by a slotted helical antenna in mirror machine . His research interest is in semi- conductor device fabrication and characterization, image sensors, plasma pro- cessing and rf engineering.
-
Modelling of cantilever based MEMS RF switch
RF MEMS switches exhibit superior performance in terms of losses, linearity, power consumption and cut-off frequency with respect to commercial solid-state devices , such as PIN diodes or FET (Field-Effect Transistor) switches. Still, it can be easily integrated in micro strip, slot line and coplanar waveguides by means of the surface micro- machining fabrication process.
-
The vacuum chambers for the VUV SASE FEL at the TESLA test facility (TFF FEL) at DESY.
monitor that couples to the rf of the beam via small rectangular slots for a third chamber. The cross sections at the locations of these devices in the vacuum chamber are shown in Fig … The complicated structure of the waveguide monitors was machined using EDM.
Indicates content that may require registration and/or purchase.