-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight:
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: Fabory North America
Description: Slotted round nuts for hook spanners.
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: SLOTTED ROUND NUT FOR HOOK SPANNER; ISO METRIC FIN
-
Supplier: Accuris
Description: NUT, SPANNER END SLOTS, CUPWASHER LOCKED, STEEL AMS6322, MIL-S-8879
-
Supplier: Accuris
Description: NUT, SPANNER, END SLOTS, CUPWASHER LOCKED, A-286, SILVER PLATED, MIL-S-8879
-
Supplier: Accuris
Description: NUT, SPANNER - END SLOTS, CUPWASHER LOCKED, UNS S66286, SILVER PLATED, MJ THREAD, METRIC (STABILIZED TYPE)
-
Supplier: Stahlwille North America
Description: for slotted nuts as per DIN 1810, adjustable.
-
Supplier: Whittet-Higgins Company
Description: Most commonly used locknuts, made of low carbon steel, these locknuts are the least expensive but require a lockwasher and the cutting of a keyway in the shaft.
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 8.75 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: To meet the variances of some nations using metric dimensions and to bring the quality of manufacture to United States standards, this series is manufactured with a thread of 4H tolerance grade and position as promulgated by the International Standards Organization. Still these locknuts are fully
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 1.57 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Most commonly used locknuts, made of low carbon steel, these locknuts are the least expensive but require a lockwasher and the cutting of a keyway in the shaft.
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 12.22 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Most commonly used locknuts, made of low carbon steel, these locknuts are the least expensive but require a lockwasher and the cutting of a keyway in the shaft.
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 8.27 inch
- Locking Style: None
-
Supplier: DigiKey
Description: Hex TR (Security), Phillips, Pozidriv®, Slotted, Spanner (Security), Square, Tri-Wing®, Torx® TR (Security) Blade Set 36 Pieces
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth locknuts are precision nuts with a high-quality locking system (premium thread-locking). Spieth locknuts with the unique Spieth principle can be set exactly to the demanding tasks in mechanical engineering with extreme precision and even clamping forces on the thread flanks
- Assembly Method: Holes in Face for Spanner Wrench, Holes on Periphery for Spanner Wrench, Slots for Spanner Wrench
- Locknut Width: 0.5512 to 2.13 inch
- Major Thread Diameter: 0.3937 to 14.96 inch
- Overall Locknut Diameter: 1.65 to 9.65 inch
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts
- Locking Style: None
- Locknut Width: 1.8 inch
- Major Thread Diameter: 1.38 inch
- Thread Direction: Right Hand Thread
-
Supplier: RWM Casters Company
Description: . Leg Thickness 3/8” double welded. Axle 3/4” bolt and nut for 3” wide, 1” or 1-1/4” bolt and nut for 4” wide, 1-1/4” bolt and nut for 5” wide. Finish Laguna blue powder coat
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Kingpinless, Swivel Lock, Twin Wheel
- Height: 8.5 to 18.5 inch
- Load Capacity: 1680 to 10000 lbs
-
Supplier: RS Components, Ltd.
Description: features a bit block built into the rear to help minimise your load on the move. Also in the set are 3 of the most commonly used sized ratchet spanners that benefit from a 12-point Dynamic-Drive that ensures longer life for screws, nuts and only needs 5 to work. Features and Benefits.
Find Suppliers by Category Top
More Information Top
-
Industrial Pigging Technology
Besides flanged connections there are quick- opening pipe joints, which are opened with a slotted nut spanner .
-
Scale armor on the North American frontier: Lessons from the John G. Bourke armor
The slotted bolts and spanner nuts that attach the armor’s leather straps do not fit a clear type, but they are well formed and finished, suggesting that they were the results of a systematic manufacturing system.