Products/Services for Slowing Down Digital Electric Meters
-
Utility Meters - (123 companies)...speed of the drive magnet. Utility meters with digital readouts are also available. Types of Utility Meters Electric meters are utility meters that measure the amount of electricity supplied to a building, factory, or facility. There are several basic... -
Digital Resistance Meters - (195 companies)Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally. Resistance, which is measured in ohms, is the opposition to the flow of electric current of a conductor... -
Digital Panel Meters - (691 companies)Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout. Digital panel meters are digital displays intended to be mounted in a panel, such as a control panel. They typically read some type... -
Liquid Level Switches - (368 companies)...it available in many circuitry, actuator, and housing styles. Disadvantages include their price, limited contact life cycle, large size and slow response. Solid-state switch - Solid-state switches are electric devices that do not have moving parts to wear... -
Transformers - (2124 companies)...visual overview of transformer basics and wiring. Video credit: Afrotechmods / CC BY-SA 4.0. Principle of Induction. A transformer's ability to step voltage up or down is achieved and determined by the principle of induction, which describes...
-
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit...
-
Digital Multimeters - (575 companies)Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements. Digital multimeters (or multi-meter) are instruments...
-
Liquid Handling Pumps - (2272 companies)They operate by moving a piston or diaphragm back and forth through a cylinder. Fluid moves in at the upstroke (suction) and out through a check valve on the down-stroke (discharge). The image below shows a simplified hand-operated reciprocating...
-
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Digital Voltmeters - (290 companies)Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally. Typically, digital voltmeters (digital volt meters) can be used to locate excessive resistance...
Product News
-
AgozTech LLC
Is Your Forklift Scanner Mount Slowing You Down? printing for logistics operations. Keep Digital Work Visible and Hands-Free. As more warehouses move to WMS dashboards, digital pick lists, and real-time inventory updates, tablets are becoming just as essential as scanners. A dedicated forklift tablet mount keeps the screen stable, readable, and accessible without being handheld. If your operation is transitioning away from paper processes, our article on forklift tablet mounts for WMS digitization breaks down what to consider. What to Look... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
AgozTech LLC
Why POS Transactions Slow Down Why POS Transactions Slow Down (And It 's Not the Payment Terminal). When checkout speed declines in restaurant, hospitality, and service environments, businesses often assume the payment device is the issue. In reality, most delays are caused by how the device is used within the transaction flow. Teams evaluating improvements often explore solutions within the Clover POS accessories collection, but performance issues usually originate from workflow design, not hardware limitations. The Real... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
ThermOmegaTech®
Don't Let Cold Weather Slow Your Locomotives Down The GURU (R) DL2.1 and Magnum locomotive valves are water-sensing, self-operating thermostatic drain valves that respond to engine coolant temperature. Installed at the lowest point in the coolant system, when the water temperature falls to the GURU 's set-point, the plug snaps open and drains the system before freeze damage can occur. The Plugs can be rearmed and reset when you 're ready to refill the locomotive and return it to service. The Magnum GURU (R) Plug is capable of providing a higher... (read more)Browse Drain Valves Datasheets for ThermOmegaTech® -
Altech Corp.
Altech Digital Panel Meters Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring. Real-time monitoring of voltage, current, and frequency signals. Available types include multi-function, ampere meter, voltage meter, frequency meter, and power factor meter. Provides visual display of input signals for monitoring and control. Used in process control with instrumentation such as thermocouples, pressure... (read more)Browse Digital Panel Meters Datasheets for Altech Corp. -
Automationdirect.com
Precise & versatile digital panel meters AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load... (read more) -
S. Himmelstein & Company
Bearingless Digital Mechanical Power Meters S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT (R) 84800V and MCRT (R) 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
BinMaster, Inc.
Easily Visible Digital Panel Meters from BinMaster BinMaster 's line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs. With hardy NEMA 4X-rated enclosures, these digital panel meters are suitable for a variety of indoor and outdoor process applications and can easily be seen in bright sunlight, smoke, fog, or dusty... (read more)Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Exsenco, LLC
Digital Panel Meter - 4 outputs can be set by user DP-50-D LED Display - Digital Panel Meter The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for applications such as liquid level monitoring and control. Learn More (read more)Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Fuji Electric Corp. of America
Fuji Electric's New S-Flow Ultrasonic Flow Meter Fuji Electric Launches New S-Flow Ultrasonic Flow Meter. The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an affordable cost. The FSZ S-Flow measures fluids in pipes from 1/4 inch to 1 1/4 inches and integrates the flow transmitter and detector, enabling it to eliminate the need for signal... (read more)Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Bansbach Easylift®
Underwater easyE® Electric Linear Actuators The Underwater easyE (R) actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI316). Stainless steel brackets. Cable is molded into end fitting. Integrated Controller Options. Analog or Digital Control. Max Stroke Length is limited up to 600mm. 12 or 24 VDC. The Underwater easyE (R) is the perfect... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift®
-
CR4 - Thread: Slow Down the Electronic Energy Meter
- none of the suggestions I made really work to slow down a digital electric 3 phase meter .
-
Physics for engineers
…of measure, 8-powers, 13 mass attraction 762, 103 mass stopping power, mass defect, 708 … mass spectrometers, 707 mass flow , 60, 138 by effluent … 283 measuring accuracy, 14 meter , 718 meson, electrical, 408 … of measurement, measuring device, digital , 412 - electrodynamic, 410 - electrostatic…
-
Dubbel
…critical D 36 data structures Y 3 lasting brake system Q 11 duration- braking installations Q 15 … 58 differential transformer-displacement sensors W 40 diffuser D 17 diffuser flow D 17 diffuse radiation M 3 digital to 12 differentiating coefficient X … E W 11 digital electrical measurement W 29 digital … Y 1 digital multi meters W 33 digital computers…
-
Dubbel
…interfaces data structures and data kinds data structures and data of type duration- braking installations Permanently brakes .... equation and transfer function of Digital electrical measurement of Digitally electrical measurements Digital measuring signal representation Digitally signal representation Digital measured value detection Digitally data logging of digital computer technology Digital computing digital voltmeter, digital multi meters Digital voltmeter, multimeters dimensioning of…
-
Electrical engineering and electronics
…bipolar transistor 149 blind work 110 reactive power 108, 110, 118, 272 reactive power compensation 110, 261 susceptance of 104 98 inductive capacitive 99 blind voltage 105 idle current 105 reactance 101, 108 … video tape amplifiers 196 braking resistor 191 focal voltage … 210 permanent magnet 30, 40, 277 DDR-RAM 213 defect electron 136 strain gage strips 360 decoders 173 D-Type Flip-flop 205 diamagnetism 38 dielectric 21 differentiating member 198 digital -analog-converters 194, 221 digital multi meter 344, 345 digital oscilloscope…
-
Electromagnetic compatibility in the practice
The test persons provide the output voltages or, output currents (for industrial devices e.g. 4-20 mAs), so, multi meter had to be used a suitable thereto. .... By digital devices, an analog pointer apparatus would still make sense. .... make immediately visible while digital devices mostly have a time window what only delays spontaneous changes, for…
-
Brems- and oscillating moments in asynchronous machines with rotating current actuator by valve failure
The with a three-phase digital watt meter of (DC-10 kHz) analysed Gleichstr6me lao Ic in image 12, Ibo Ib, Ico and the effective values of the Strangstr6me I ~ (RMS), bes-t~itigen the theory fiir the whole rotation speed region. .... By the measurement of the StrSme with current transformers erh / ilt one a v611igfalsches image, because … moment MeD achieved with strand diode (image 13) in Stillstandsn ~ ihe a braking moment MeDK=- 17…
-
Electrical engineering and electronics for machine farmers
The braking magnet generates in the metal disc a strictly geschwindigkeitsabhängiges braking moment. .... Therefore, the number of revolutions is a measure of the delivered electrical energy. .... In increasing measure, electronic working counters are used by that the product the digital current and voltage values of a microcomputer is undertaken.
-
Electrical engineering and electronics
…blind work 122 reactive power 121, 122, 191 of 275 synchronous to reactive power compensation 110, 267 susceptance of 104 98 inductive capacitive 99 blind voltage 105 idle current 105 reactance of 108 … video tape amplifiers 197 braking resistor 191 focal voltage .... Dahlahnderwicklung 272 damper cage of a synchronous machine 281 damping constant 314 DASYLab 378 data buses 219, 220 DAU ( digital Similarly converters) 375 permanent magnet, 111, 231, 261 … 199 digital-analog-converters 194, 222 digital multi meter 344, 345 digital oscilloscope…
-
Physics for engineers
…471 refractive numbers of some materials 410 - broadband of crystals 471 absorbers 501 bremsstrahlung 555, 612 Bremsvermogen … Coulomb force 222, -, gravitational force, differences 222 coulomb-potential 523 -, wall 587 coulomb meters 242 Coulombsches law … coupled vibration system 379 -, structure, vibrations 350 differential energy loss 611 differential effect cross-section 563, 564 differential lonisationsvermogen 611 diffuse sonic field 510, 511 diffusion voltage 668 digital electronic MeBwerk 337 diode … 419 dipole moment 223 -, electrical 283, 340, 689, beams…
Indicates content that may require registration and/or purchase.