-
Supplier: Newark, An Avnet Company
Description: SMA FIBER OPTIC CONNECTOR, 100/140 uM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: L-com's SMA 906 /SMA 905 coupler fits into the D hole cut out that is often utilized by ST couplers. These easy to install couplers ensure precise alignment with two SMA 906 or SMA 905 style connectors. Features Dust caps protect against debris and
-
Supplier: Newark, An Avnet Company
Description: SMA FIBER OPTIC CONNECTOR 50/62.5/85 TO 125¼M; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:906-122 Series; Body Material:Stainless Steel RoHS Compliant: Yes
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Stainless alloy or stainless steel, accepts various fiber sizes
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.25 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: DigiKey
Description: Adapter Fiber Optic Connector SOC Receptacle To SMA 905/906 Receptacle Free Hanging (In-Line)
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Greenlee Textron, Inc.
Description: SMA 905/906 TYPE POWER METERS, 250 B SERIES LED SOURCE USED ON SINGLEMODE/MULTIMODE FIBER TYPE
- Connector / Adapter: Adapter
- Fiber Application: Multimode, Single Mode
- Connector Type: SMA
-
Supplier: RS Components, Ltd.
Description: SMA 905/906 in-line jack-jack adapter
- Connector / Adapter: Adapter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
connector terminations: ST, SMA, FC, FC/APC, FC/PC and SC/APC Standard fiber core sizes: 8.3, 62.5, 100, 200, 400, 600, 700 micron & larger Adaptable to customer-supplied fiber Can seal outside jacket diameters from 400 to 1040 microns Protection Tubing (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
(a Bel group), a worldwide manufacturer of electrical connectors and interconnect products suited for RF, Microwave, Fiber Optic, and multi-pin signal transmission. Cinch connectors and cable solutions are extremely rugged and designed for use in harsh environments, making them well (read more)
Browse Circular Connectors Datasheets for PEI-Genesis
More Information Top
-
Characterization of commercial fiber optic connectors - Preliminary report
Our original recommendation for the baseline design in the LDI application was the SMA 906 fiber optic connector .
-
Fiber Optic Link For Space Communication Application
Both ends are terminated with with Amphenol type 906 SMA fiber optic connectors for simple, efficient .
-
Manual Mini-Chrom Monochromators | Edmund Optics
Slit Adapter #56-256 converts slit aperture to SMA connector compatible with Amphenol 906 series fiber optic connectors.
-
Planar Irradiance Collector
Fibre optic connector : SMA -905 (accepts SMA- 906 with adapter .
-
Radiance Collector
Fibre optic connector : SMA -905 (accepts SMA- 906 with adapter .
-
Scalar Irradiance Collector
Fibre optic connector : SMA -905 (accepts SMA- 906 with adapter .
-
90º Radiance Collector
Fibre optic connector : SMA -905 (accepts SMA- 906 with adapter .
-
The vertical Van de Graaff telemetry system
The fiber optic terminations are made with Amphenol Series 906 SMA type connectors .
-
Application Of Fibre Optics In The Computer Graphics Revolution
Among the many fibre optic connector types, all -metal SMA types, such as the Amphenol 906 series, have proven to be most durable and easiest to install.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3955.pdf
Three versions of C-Bus Fiber Optic Interface boards are available: 1) 14005680-089586 - On board SMA connector - Mates with Amphenol series 905 or 906 connectors.
Indicates content that may require registration and/or purchase.