Products/Services for Small RF Anechoic Chambers

  • Anechoic Chambers-Image
    Anechoic Chambers - (39 companies)
    ...the properties of antennas and other electronics that are susceptible to radio or microwave interference. Anechoic chambers range from small compartments to chambers as large as aircraft hangars. The size of an anechoic chamber depends on the size...
  • Environmental Test Chambers and Rooms-Image
    Environmental Test Chambers and Rooms - (381 companies)
    Definition. Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters. They provide heating and/or cooling...
  • Vacuum Chambers and Components-Image
    Vacuum Chambers and Components - (141 companies)
    ...between the baseplate and the chamber. Feedthrough collars provide additional height and more feedthrough ports. Load lock chambers are specialized, small chambers that are built onto a main chamber to allow movement of samples, wafers or process...
  •  
    Germination Chambers - (16 companies)
    ...to small warehouses. They provide ample insulation for retaining heat, maintaining its uniform distribution, and keeping the temperature and humidity at an optimal level. Operation. Germination chambers maintain temperature and humidity levels to create...
  • Plant Growth Chambers-Image
    Plant Growth Chambers - (29 companies)
    Plant Growth Chambers are specifically designed to produce environmental conditions to maximize plant growth. Plant growth chambers are designed to produce environmental conditions (humidity and temperature) that maximize plant growth...
  •  
    Stability Chambers and Rooms - (61 companies)
    Stability chambers and stability rooms are temperature-controlled and humidity-controlled environmental units that provide stable conditions for storage and testing purposes. These specialized environmental chambers provide a precise, elevated...
  •  
    Antenna Design Software - (13 companies)
    Microsoft), Linux (Linus Torvalds), UNIX (The Open Group), and Macintosh (Apple Computer) antenna design software is available. Features. Antenna design software may be used in the electromagnetic simulation (EM simulation) of anechoic chambers...
  •  
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
  •  
    RF Amplifiers - (610 companies)
    RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
  •  
    RF Diodes - (94 companies)
    Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
New England Wire Technologies Corporation
BRIM Electronics, Inc.
New England Wire Technologies Corporation
PCE Instruments / PCE Americas Inc.