Products/Services for Small Arms Collimator

  • Collimators-Image
    Collimators - (69 companies)
    Collimators are optical lens assemblies that take divergent or convergent incoming light rays and produces parallel light output. Collimators are optical lens assemblies that take divergent or convergent incoming light rays and produce parallel...
    Features
  • Loading Arms-Image
    Loading Arms - (46 companies)
    Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...
  •  
    Extractor Arms - (19 companies)
    Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
  • Flexible Support Arms-Image
    Flexible Support Arms - (18 companies)
    ...for holding test tubes or beakers to spring clamp configurations for holding thermometers and small glass pipettes or tubes. These flexible support arms may also be used to provide support for the complex apparatus used in experiments. Flexible support...
  • Operator Interface Mounts and Arms-Image
    Operator Interface Mounts and Arms - (126 companies)
    Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces. Operator interface mounts and operator interface arms are articulating...
  •  
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
  •  
    Lasers - (723 companies)
    Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation.
  •  
    Lamps - (1862 companies)
    Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
  •  
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  •  
    Autocollimators - (18 companies)
    ...instruments that measure angular displacements with high sensitivity. They are used to align optical components and measure optical and mechanical deflections. How Autocollimators Work. Autocollimators consist of a telescope and a collimator...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire