Products/Services for Small Brass Turnbuckles

  • Turnbuckles-Image
    Turnbuckles - (171 companies)
    Turnbuckles are used in rigging to join wire-rope or cable to an anchor point or other length of wire. They have a screw thread for precise length and tension adjustment. Features Most turnbuckles are forged or cast from stainless steel or low...
  • Threaded Rod-Image
    Threaded Rod - (318 companies)
    ...and left threads at the opposite end. This dual thread style is used for specialty assemblies such as turnbuckles. Materials. Threaded rod can be made from a variety of materials. Aluminum is a bluish, silver-white, malleable, ductile, light...
  • Eyebolts-Image
    Eyebolts - (236 companies)
    ...be made of materials including: Aluminum. Brass. Bronze. Steel. Hardened steel. Stainless steel. Titanium. Proprietary alloys. In terms of finish, eyebolts are often anodized, galvanized, or plated with gold, silver, tin, or zinc. Black oxide...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (598 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  • Small-Signal Bipolar Transistors (BJT)-Image
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
  •  
    Screws - (1402 companies)
    Production. Screw Material. Aluminum screws are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass screws are strong, conductive, and corrosion resistant, with low magnetic permeability. Copper alloy screws have...
  •  
    Nuts - (1361 companies)
    ...nuts are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass nuts are strong, conductive, corrosion resistant, with low magnetic permeability. Copper alloy nuts have good load capacity, wear resistance...
  •  
    Bolts - (1301 companies)
    Against this measurement should not include the head. Bolt Material. Aluminum screws are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass screws are strong, conductive, and corrosion resistant, with low...
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    ...corrosion-resistant. Titanium, another lightweight metal, provides high strength and superior corrosion resistance. Copper and copper alloys such as bronze and brass have very good corrosion resistance, high electrical and thermal conductivity...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire