-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined wire and pre-machined tube. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending
- Secondary Services: Anodizing, Electroplating
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Capabilities: Bending
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
-
Supplier: Comco USA
Description: High Production Rate 3/8″ CNC Copper Tube and Pipe Bender! Designed for high volume production of HVAC connector tubes and other applications, the KB-5 is the ultimate CNC copper tube bender when productivity is critical to your bottom line! The
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
Find Suppliers by Category Top
Featured Products Top
-
1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements. Small diameter stainless steel tubing can be bent to specific shapes and angles using specialized bending equipment and techniques. Eagle ensures that the bending process adheres to (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
radius and wall thinning requirements. Small diameter stainless steel tubing can be bent to specific shapes and angles using specialized bending equipment and techniques. Eagle ensures that the bending process adheres to proper procedures and industry standards to avoid kinking, wrinkling (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
machine, connect the parts and convey the liquid or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design. We welcome the (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Savage has manufactured more of these straightening presses than anyone. This has allowed us to develop accessories for a wide range of applications for straightening as-forged, rough bars or ground bars. Press configurations also allow straightening of tubes/bars with multiple diameters (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your (read more)
Browse Swiss Screw Machining Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– Secondary operations can transform a simple tube into the part needed. CNC Machining, cutting, welding, bending and precision grinding are among the operations to tailor your tube to the part you need. Total Cost – When (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– Secondary operations can transform a simple tube into the part needed. CNC Machining, cutting, welding, bending and precision grinding are among the operations to tailor your tube to the part you need. Total Cost (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
machine which gives additional capacity as well as increased CNC tube bending through .625 diameter in a variety of wall thicknesses, with minimal radius and wall thinning requirements. The machine assures consistent bending and precision dimensions. Considerations for bending (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
CR4 - Thread: Bending Aluminium Tube
The best method would be to use a CNC Bending machine. .... If that is not available try a standard pipe bender . .... I have been somewhat successful with smaller diameters when I have used sand to fill the inside of the tube to stop the tube failing during bending.
-
Robotics Case Studies - Robots at the Center of Cellular Wi...
Smaller - diameter wires (8 mm and less) are resistance welded together into frames while larger sections of wire or formed tube (up to 14 mm dia., for headrests) are arc welded. .... Completing most (80 percent) of its work on automated, dedicated production equipment, as opposed to using CNC wire and tube benders , allows JR Mfg. to hold extremely tight tolerances.
-
Application Briefs :: NASA Tech Briefs
…cells and cellular base-station power amplifiers, are further enabling higher power densities in smaller die sizes. .... Pines Technology’s (Westlake, OH) Model 250 Heavy Duty CNC bender is a powerful automatic precision system for fast, repeatable bending of tube and pipe up to 10" in diameter .
-
Features :: NASA Tech Briefs
…cells and cellular base-station power amplifiers, are further enabling higher power densities in smaller die sizes. .... Pines Technology’s (Westlake, OH) Model 250 Heavy Duty CNC bender is a powerful automatic precision system for fast, repeatable bending of tube and pipe up to 10" in diameter .
-
Tube Hydroforming: Efficiency and Effectiveness of Pressure Sequence Hydroforming
The differences of note are a simple preforming fixture vs. a small preforming press and the added .... MATERIAL AND TUBE SPECIFICATIONS - The part in Figure 6 uses 300 MPa minimum yield HSLA steel, which .... The tube is 70 mm diameter with 2 mm wall thickness. .... BENDING - The respective straight, round tubes are bent on CNC benders to approximate the final part centerline profile.
-
:: New Materials Zone ::
machine will bend tube of a nominal diameter of 100mm, maximum wall thickness of 2.5mm and maximum center line radius of 250mm. .... With a fully programmable 9-axis and CNC control of all movements, traditional tube manipulation problems are .... Integral to every AddisonMckee CNC tube bender , Databend is an intelligent, flexible computer controlled system that has … is capable of manufacturing CNC tube bending and tooling to suit virtually any application large or small .
-
Tube and Pipe Bending Machines
Tubes are measured by their outer diameter and are usually smaller and less rigid than pipes. .... • Computer Numerical Controlled ( CNC ) benders produce tight-radius bends, large-radius bends, and elliptical bends - all on the same part.
-
Success Stories: Job Shop - The Process Starts from Coil
Cut to length pre-endformed parts are loaded to the Dynamo-E five-axis tube bender , which is capable of bending tube up to 25 mm OD and is equipped with a CARM7 tube loading system. .... The fully CNC programmable all-electric BLM Tube- Form ELE's modular design provides for up to six … be joined in the near future by existing BLM equipment relocated from the smaller unit, including two … has continued to develop over the years, enabling us now to bend small diameter material with a…
-
:: New Materials Zone ::
…New Zealands foremost manufacturer of automotive exhaust systems and stainless steel tube and dedicated to confirming its credentials as a leading supplier of OEM exhaust systems across Australasia Southward invested in an AddisonMckee all-electric Databend DB 75 ESRB CNC tube bender . .... programmable 9-axis CNC control and will bend tube of a maximum 76mm diameter , maximum 3mm wall … is capable of manufacturing CNC tube bending and tooling to suit virtually any application large or small .
-
Assessment of a Glued Aluminum Monocoque and Suspension for Formula SAE® Style Racecars
The corner reinforcing brackets are made using a shear and bender . .... Aluminum tubing is cut to the required lengths of the arms and aluminum CNC machined plugs are inserted at either end. .... This is achieved by drilling two holes through the diameter of the tube large enough to inject … plug outside of the aluminum tubing with a dental needle pointing to the small hole where the…
Indicates content that may require registration and/or purchase.