Products/Services for Small Irrigation Reels
-
Reels - (623 companies)Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding...TypeHose / Cable IncludedLive Connection -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Agricultural and Farming Products and Equipment - (814 companies)...nozzles can also be attached to vehicles with an on-board water supply, or be linked by a reeled hose to a cart that is pulled across the field as the hose is retracted. Center Pivot Irrigation. This system connects overhead sprinklers and nozzles via... -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
-
Nozzles - (664 companies)...orifices for specialized applications. Products such as misters, atomizers and water dispensing nozzles are used in cleaning, fire protection, irrigation, cooling, and humidification systems. Standards. A-A-59438 - Playpipe: Nozzle, Fire Hose. ASAE...
-
Fire Suppression Systems - (271 companies)Fire suppression systems are used to suppress flames in the event of a fire. There are several types of suppression systems including wet sprinkler systems, dry sprinkler systems, deluge sprinkler systems and dry chemical suppression systems These systems work in conjunction with heat sensors, smoke detectors and fire alarm systems to improve and increase public safety.
-
Hose Fittings - (1197 companies)Image Credit: U.S. Plastic Corporation. Fittings which connect tubes of smaller size: Reducer. Includes all connections which connect between two or more hoses of different sizes. Image Credit: Grainger Industrial Supply. Fittings which provide...
-
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Product News
-
Suzhou Ele Mfg Co., Ltd.
Water Pump Selection for Home Irrigation Systems within a given time. Drip irrigation and small garden beds require lower flow. Sprinklers and multi-zone systems need higher flow capacity. Choosing a pump with sufficient flow ensures even coverage without overloading the system. Pressure. Water pressure affects distribution distance and uniformity. Drip irrigation: low pressure. Sprinklers and long hose runs: medium to higher pressure. Sloped gardens: additional pressure may be required. Excessive pressure can damage irrigation lines, while low... (read more) -
Fuji Electric Corp. of America
AC Drives for Irrigation Applications How does a VFD Irrigation Pump work?. Adding a VFD to a pump can provide consistent pressure control while cutting operating costs and adding flexibility to an existing irrigation system. With VFD Irrigation Pump Systems, you will use less energy input and have the same pressure and/or flow with more precise electronic control. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100... (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Hannay Reels
Hannay Reels C1150 Portable Storage Reel Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. Storage Applications: Industrial maintenance hose or cable. Construction - keep cable and hose organized. Grounds Maintenance / Agriculture... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels SSN800 Spring Rewind Reel The SSN800 Series stainless steel hose reel features a narrow frame that makes it ideal for mounting in smaller spaces. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries. Constructed of grade 304 stainless frames, discs and drum, it handles single ID hose from 3/4 to 1 inch, accommodates pressures up to 1000 psi and sustains temperatures from 20 F to 400 F (-7 C to 204 C). Features: Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C16-10-11-DE Cable Storage Reel Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension, the C16-10-11-DE meets nearly any cable storage need. Also available in e-coated black finish - add prefic AVC to model number. Features: Small, lightweight. Crank handle permanently attached to disc... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels
-
Drive Mechanism for Double Knife Cutterbar--《Journal of Agricultural Mechanization Research》2007年06期
JIANG Xue-dong, ZHUANG Zhen-chun;Research for Small Motion Hose- Reeling Irrigation Machine[J];Chinese Agricultural Mechanization;2006-05 .
-
The Small Type Reciprocating Mower of Orchard--《Journal of Agricultural Mechanization Research》2007年06期
JIANG Xue-dong, ZHUANG Zhen-chun;Research for Small Motion Hose- Reeling Irrigation Machine[J];Chinese Agricultural Mechanization;2006-05 .
-
Design of the Quantitative Force Feed in the Air-stream Central-type Drill System--《Journal of Agricultural Mechanization Research》2007年06期
JIANG Xue-dong, ZHUANG Zhen-chun;Research for Small Motion Hose- Reeling Irrigation Machine[J];Chinese Agricultural Mechanization;2006-05 .
-
World in the change
Irrigation agriculture plays a comparative low role in the südlichenAfrika: Only 10 % of the agricultural production (without livestock economy) comes from irrigation agriculture.
-
Global change and regional development
Conditionally through low precipitation rates, that high Eva Po transpiration rates and the played predominantly light bottoms the low water storage capacity the agricultural irrigation in the second half of the 20th century in East Germany an important role .
-
Sustainable Micro Irrigation: Principles and Practices
However, with the establishment of smaller farming units and diversification of crops, the earlier large-sized mechanized sprinkler systems were replaced by appropriate small -scale systems such as hand move and hose- reel sys- tems [3]. The area under pressurized irrigation in the CEEC has therefore dropped substantially as compared to pre-1990s.
-
The water conflicts are the power conflicts
A more detailed analysis of the roller of the Notablen that considers different assessment according to the category of the Befragten shows however contrasts. The power of the Notablen that solves one fourth of the conflicts between farmers about irrigation is classified by large farmers significantly better as of small farmers.
Indicates content that may require registration and/or purchase.