-
Supplier: Sensor Developments, Inc.
Description: The Model 90407 Conveyor Test Stand by Sensor Developments Inc. is a device used for testing operational parameters of a conveyor motor/roller. The system operates the conveyor motor/roller and performs loading operations, while recording all of the important motor/roller
- Torque Capacity: 138 In-lbs
- Maximum Rotary Speed: 4,000 rpm
-
Supplier: Froude, Inc.
Description: Froude AC Test Technology Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us below with your testing needs and allow us to solve your test
- Technology: AC
- Application: Aircraft / Aerospace, Automotive, Gas / Diesel Engines, Industrial, Turbines
-
Supplier: HORIBA Instruments, Inc.
Description: High rated torques make DYNAS3 HT dynamometers optimally suitable for testing small and medium-size diesel engines. The wide speed range also permits the testing of spark-ignition engines. The torque behavior – in combination with high speed gradients – provides the dynamic response
- Maximum Power Absorption: 616.501377055297 HP
- Torque Capacity: 13,132.7433628319 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
-
Supplier: Kistler Group
Description: Universal dynamometer with highest natural frequency, 91 x 80 mm. Setup of dynamometer enables accurate measurement of very small forces and guarantees minimal influences of thermal effects.
- Operating Temperature: -20 to 70 C
- Form Factor: Stand Alone / Bench
- Online Test Parameters: Torque
-
Supplier: Kistler Group
Description: Compact Multi-Component Dynamometer up to 500 N With an exceptionally low threshold, and high sensitivity, the new MicroDyn enables the measurement of incredibly small loads, and so it provides the ideal solution for micro machining processes. Highly dynamic forces can be captured with
- Operating Temperature: -20 to 70 C
- Form Factor: Stand Alone / Bench
- Online Test Parameters: Torque
-
Supplier: HORIBA Instruments, Inc.
Description: ultra-low inertia dynamometer and an adaptive closed-loop, real time controller the HORIBA SPARC®. The SPARC® controller continually assures that the calculated torque profile is actually achieved as an excitation (dynamic input) to the test specimen. The ETPS dynamometer system
- Application: Automotive, Industrial
-
Supplier: Honeywell Test & Measurement
Description: Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
Find Suppliers by Category Top
Conduct Research Top
-
Small Motor Efficiency Measurements Using the Teledyne LeCroy Motor Drive Analyzer
More than 90% of motor and motor-drive designs involve small, low-power motors and drives used in household, commercial, or light industrial applications. Such motors need not meet rigorous IEC or NEMA efficiency standards, but engineers still want to measure their designs' efficiency. The Teledyne
More Information Top
-
Design of a small electric motor dynamometer
Thus, cleanliness of the dynamometer and mounting is essential for accurate torque measurements with small motor dynamometers unless other pre- cautions in construction could eliminate this.
-
Aerospace Online Newsletter: EDAS, Inc. To Partner With Air Force On New NSMS-G4 Testing Technology
Sakor Technologies, Inc. Introduces MicroDyne Series Of Small Motoring Dynamometers .
-
Robust Optimization: World's Best Practices for Developing Winning Vehicles
The available small - motor dynamometers are only effective for output shafts that spin quickly with multiple rotations.
-
Fixed and Flapping Wing Aerodynamics for Micro Air Vehicle Applications > Development of the Black Widow Micro Air Vehicle
We built a dynamometer specifically for small motors , and we tested each motor over a wide range of operating conditions.
-
A technique for mechanical adjustment of DC motor by virtual model
The technique has some problems when the under test motor is smaller than dynamometer .
-
Comparative analyses of standards temperature rise test methods for induction machines
In these alternative methods the load torque applied by the dynamometer is smaller than the motor nominal torque or even no load torque applied.
-
Performance evaluation of DC motors for electric rope shovels based on air gap flux measurement
The test rig was a small dynamometer set- up with two DC motors connected back-to-back so that the test machine could be loaded to allow a reasonable armature current to flow.
-
Measuring the noise level of loaded electric motors
The coupling between the motor and dynamometer operated with a small radial clearance within a hole in the barrier to avoid significant sound leakage.
-
Core losses in permanent magnet motors
In the first method, the open-circuited motor was driven by a small dynamometer and the shaft torque was measured over a range of speed.
-
Investigation on whine noise induced by turbine blades for a medium-duty diesel engine (NVHⅡ)
Fortunately, this engine running condition is appropriate to evaluate the noise around low idle since noise difference between dynamometer motoring and engine firing is small along engine speed.
Indicates content that may require registration and/or purchase.