Products/Services for Small Plastic Augers

  • Augers-Image
    Augers - (84 companies)
    ...and small have the same general form and work using the same basic mechanism, their specialization allows them to complete the task of boring many different types of holes for numerous purposes. Applications for handheld augers—whether...
  • Microscopes-Image
    Microscopes - (725 companies)
    Microscopes are instruments that produce magnified images of small objects Microscopes are instruments that produce a magnified image of a small object. They are used in many scientific and industrial applications. Some common applications...
  • Bulk Handling Conveyors-Image
    Bulk Handling Conveyors - (579 companies)
    ...diverters can shift a carton to either side. Drag conveyors (drag chain conveyors) pull or drag material through a tube or U-shaped trough. Sub-types include tubular, round bottom, flat bottom, and V-groove drag conveyors. Screw conveyors or auger...
  • Form, Fill, and Seal Machines-Image
    Form, Fill, and Seal Machines - (444 companies)
    Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Knife Mills and Shredders - (212 companies)
    Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials. Knife Mills and Shredders Information...
  •  
    Hoppers - (417 companies)
    ...the bottom of the hopper. Dumpers and self-dumping hoppers are included in this category. Live hoppers or live-bottom hoppers use hydraulically or mechanically actuated augers or screws to help discharge viscous materials. Some hoppers have a base that allows...
  •  
    Crushers - (170 companies)
    Industrial Crushers reduce large rocks into smaller rocks, gravel, or rock dust. Crushers may be used to reduce the size, or change the form, of waste materials so they can be more easily disposed of or recycled, or to reduce the size of a solid mix...
  •  
    Plastic Tubing - (608 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  •  
    Agricultural and Farming Products and Equipment - (815 companies)
    ...the tasks requiring attention on a farm. The abilities of these instruments are often mechanized to reduce individual labor, but they remain vital to small and unique tasks. Also included are power tools such as drills, saws, sanders, and more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire